Coilcraft CPS Chip Inductor for Critical Applications ST450RAB824JLZ

Description
With inductance values up to 1000 μH, these are our highest inductance chip inductors. Their ferrite core allows higher current ratings and lower DC resistance.
Datasheet
Description
With inductance values up to 1000 μH, these are our highest inductance chip inductors. Their ferrite core allows higher current ratings and lower DC resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST450RAB824JLZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST450RAB824JLZ
Chip Inductor for Critical Applications ST450RAB824JLZ
With inductance values up to 1000 μH, these are our highest inductance chip inductors. Their ferrite core allows higher current ratings and lower DC resistance.

With inductance values up to 1000 μH, these are our highest inductance chip inductors. Their ferrite core allows higher current ratings and lower DC resistance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST450RAB824JLZ
Product Name Chip Inductor for Critical Applications
Core Material Ferrite
Devices in Package 1
Application RF Choke
Inductance Range 820 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N5 0201DS-2N5XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567665 - RS Components, Ltd.
Specs
Inductance Range 0.0012 microH
DCR 0.0700 ohms
Rated DC Current 1000 milliamps
View Details
Central Technologies
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details