Small size, exceptional Q and high SRFs make these inductors ideal for high frequency applications where size is at a premium. They also have excellent DCR and current carrying characteristics.
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ST312RAA8N7_LZ |
| Product Name | Chip Inductor for Critical Applications |
| Core Material | Ceramic |
| Application | RF Choke |
| Inductance Range | 0.0087 microH |
| Inductance Tolerance | 5.21 (+/- %) |
| DCR | 0.1090 ohms |