Coilcraft CPS Chip Inductor for Critical Applications ST413RAM901KLZ

Description
■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.
Datasheet
Description
■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST413RAM901KLZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST413RAM901KLZ
Chip Inductor for Critical Applications ST413RAM901KLZ
■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.

■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors.
■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST413RAM901KLZ
Product Name Chip Inductor for Critical Applications
Core Material Ferrite
Devices in Package 1
Application RF Choke
Inductance Range 0.9000 microH
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N9 0201DS-4N9XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Inductor, High Frequency Wirewound - DR349-1 Series - Datatronics™
Specs
Technology Wirewound
Application High Frequency
Standards and Certifications RoHS
View Details