The ST336RAA inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs available in 0805 size.
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ST336RAA331_LZ |
| Product Name | Chip Inductor for Critical Applications |
| Core Material | Ceramic |
| Application | RF Choke |
| Inductance Range | 0.3300 microH |
| Inductance Tolerance | 5.2 (+/- %) |
| DCR | 1.4 ohms |