Coilcraft CPS Chip Inductor for Critical Applications ST336RAD51N_LZ

Description
These inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet
Description
These inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST336RAD51N_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST336RAD51N_LZ
Chip Inductor for Critical Applications ST336RAD51N_LZ
These inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.

These inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency.

This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST336RAD51N_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic
Application RF Choke
Inductance Range 0.0510 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
DCR 0.2500 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N1 0402DC-9N1XJRW , 0402DC-9N1XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 2.2 microH
View Details
SMD RF Inductor - 203-17 - West Coast Magnetics
West Coast Magnetics
Specs
Application RF Choke
Inductance Range 0.8200 microH
Inductance Tolerance 5 (+/- %)
View Details