■ Air core inductors feature higher Q, L and current ratings
■ Rigid package provides a flat surface for pick and place
■ Leads are locked in position for precise terminal spacing
| Coilcraft CPS | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ST536RATR11_LZ |
| Product Name | Air Core Inductor for Critical Applications |
| Operating Temperature | -40 to 145 C (-40 to 293 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Air |
| Application | RF Choke |