Coilcraft CPS Chip Inductor for Critical Applications ST235RAG9N5_LZ

Description
■ Higher Q and lower DCR than other 0402 inductors ■ Very high SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 2300 mA ■ 39 inductance values from 1.0 to 40 nH
Datasheet
Description
■ Higher Q and lower DCR than other 0402 inductors ■ Very high SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 2300 mA ■ 39 inductance values from 1.0 to 40 nH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST235RAG9N5_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST235RAG9N5_LZ
Chip Inductor for Critical Applications ST235RAG9N5_LZ
■ Higher Q and lower DCR than other 0402 inductors ■ Very high SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 2300 mA ■ 39 inductance values from 1.0 to 40 nH

■ Higher Q and lower DCR than other 0402 inductors
■ Very high SRF values – as high as 16 GHz
■ Excellent current handling capability – up to 2300 mA
■ 39 inductance values from 1.0 to 40 nH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST235RAG9N5_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic
Application RF Choke
Inductance Range 0.0095 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125964 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 1200 microH
View Details
0402HP (1005) High Performance Ceramic Chip Inductors - 0402HP-19N 0402HP-19NXJRW , 0402HP-19NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0470 microH
View Details