■ High SRF and excellent Q values
■ Tight tolerances, many values at 1%
■ 31 inductance values from 3.3 to 1200 nH
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ST376RAA560_LZ |
| Product Name | Chip Inductor for Critical Applications |
| Core Material | Ceramic |
| Devices in Package | 1 |
| Application | RF Choke |
| Inductance Range | 0.0560 microH |
| Inductance Tolerance | 1 to 5 (+/- %) |