These inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency.
This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ST336RAD27N_LZ |
| Product Name | Chip Inductor for Critical Applications |
| Core Material | Ceramic |
| Application | RF Choke |
| Inductance Range | 0.0270 microH |
| Inductance Tolerance | 5.21 (+/- %) |
| DCR | 0.0700 ohms |