Coilcraft CPS Chip Inductor for Critical Applications ST312RAG47N_LZ

Description
■ Higher Q and lower DCR than other 0603 inductors ■ Highest SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 1500 mA ■ 43 inductance values from 1.8 to 150 nH
Datasheet
Description
■ Higher Q and lower DCR than other 0603 inductors ■ Highest SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 1500 mA ■ 43 inductance values from 1.8 to 150 nH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST312RAG47N_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST312RAG47N_LZ
Chip Inductor for Critical Applications ST312RAG47N_LZ
■ Higher Q and lower DCR than other 0603 inductors ■ Highest SRF values – as high as 16 GHz ■ Excellent current handling capability – up to 1500 mA ■ 43 inductance values from 1.8 to 150 nH

■ Higher Q and lower DCR than other 0603 inductors
■ Highest SRF values – as high as 16 GHz
■ Excellent current handling capability – up to 1500 mA
■ 43 inductance values from 1.8 to 150 nH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST312RAG47N_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic
Application RF Choke
Inductance Range 0.0470 microH
Inductance Tolerance 5.21 (+/- %)
DCR 0.2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N8 0402DC-8N8XJRW , 0402DC-8N8XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567677P - RS Components, Ltd.
Specs
Inductance Range 0.0027 microH
DCR 0.1200 ohms
Rated DC Current 800 milliamps
View Details
Ind Chip Wirewound 36nH 2% 250MHz 38Q-Factor Ceram - CT0603CSF-36NG - Karl Kruse GmbH & Co. KG
Specs
Inductance Range 0.0360 microH
View Details