Coilcraft CPS Chip Inductor for Critical Applications ST336RAB471_LZ

Description
■ Ferrite core surface mount inductors ■ Lower DCR and higher current ratings than other 0805 Series. ■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.
Datasheet
Description
■ Ferrite core surface mount inductors ■ Lower DCR and higher current ratings than other 0805 Series. ■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST336RAB471_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST336RAB471_LZ
Chip Inductor for Critical Applications ST336RAB471_LZ
■ Ferrite core surface mount inductors ■ Lower DCR and higher current ratings than other 0805 Series. ■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.

■ Ferrite core surface mount inductors
■ Lower DCR and higher current ratings than other 0805 Series.
■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST336RAB471_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic; Ferrite
Application RF Choke
Inductance Range 4.70E-4 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.3100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567635 - RS Components, Ltd.
Specs
Inductance Range 0.0220 microH
DCR 0.6000 ohms
Rated DC Current 350 milliamps
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N8 0402DC-2N8XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0330 microH
DCR 0.2200 ohms
View Details
2 suppliers
High-reliability Chip Inductor - ML235RAA15N_LZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.0150 microH
View Details