■ Highest Q factors for this body size, roughly 20% higher than our xx413RAA parts.
■ Exceptional SRFs, tight tolerance and batch consistency
| Coilcraft CPS | |
|---|---|
| Product Category | Chip Inductors |
| Product Number | ST413RAD33N_LZ |
| Product Name | Chip Inductor for Critical Applications |
| Core Material | Ceramic |
| Devices in Package | 1 |
| Application | RF Choke |
| Inductance Range | 0.0330 microH |
| Inductance Tolerance | 2 to 5 (+/- %) |