Coilcraft CPS Chip Inductor for Critical Applications ST336RAB681_LZ

Description
■ Ferrite core surface mount inductors ■ Lower DCR and higher current ratings than other 0805 Series. ■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.
Datasheet
Description
■ Ferrite core surface mount inductors ■ Lower DCR and higher current ratings than other 0805 Series. ■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST336RAB681_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST336RAB681_LZ
Chip Inductor for Critical Applications ST336RAB681_LZ
■ Ferrite core surface mount inductors ■ Lower DCR and higher current ratings than other 0805 Series. ■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.

■ Ferrite core surface mount inductors
■ Lower DCR and higher current ratings than other 0805 Series.
■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST336RAB681_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic; Ferrite
Application RF Choke
Inductance Range 6.80E-4 microH
Inductance Tolerance 5.2 (+/- %)
DCR 0.4600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N6 0201DS-0N6XKEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1858184P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 2.2 microH
Rated DC Current 34000 milliamps
View Details
Specs
Technology Wirewound
Core Material Ceramic
Devices in Package 1
View Details