Coilcraft CPS Chip Inductor for Critical Applications ST336RAB682_LZ

Description
■ Ferrite core surface mount inductors ■ Lower DCR and higher current ratings than other 0805 Series. ■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.
Datasheet
Description
■ Ferrite core surface mount inductors ■ Lower DCR and higher current ratings than other 0805 Series. ■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST336RAB682_LZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST336RAB682_LZ
Chip Inductor for Critical Applications ST336RAB682_LZ
■ Ferrite core surface mount inductors ■ Lower DCR and higher current ratings than other 0805 Series. ■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.

■ Ferrite core surface mount inductors
■ Lower DCR and higher current ratings than other 0805 Series.
■ Available in inductance values from 0.078 to 27 μH, all at 2% and 5% tolerance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST336RAB682_LZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic; Ferrite
Application RF Choke
Inductance Range 0.0068 microH
Inductance Tolerance 5.2 (+/- %)
DCR 2.25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Standards and Certifications RoHS
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-6N2XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Standards and Certifications RoHS
Inductance Range 0.0062 microH
View Details
Surface Mount Inductors - 2125967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 1.5 microH
View Details
Outgassing Compliant Chip Inductor - AE312RAA33N_SZ - Coilcraft CPS
Specs
Core Material Ceramic
Application RF Choke
Inductance Range 0.0330 microH
View Details