Coilcraft CPS Chip Inductor for Critical Applications ST312RAM241JRZ

Description
■ Higher inductance values than ceramic 0603 inductors ■ Heavier gauge wire for low DCR ■ Ferrite construction for high current handling ■ Inductance values from 15 nH to 10 μH
Datasheet
Description
■ Higher inductance values than ceramic 0603 inductors ■ Heavier gauge wire for low DCR ■ Ferrite construction for high current handling ■ Inductance values from 15 nH to 10 μH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST312RAM241JRZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST312RAM241JRZ
Chip Inductor for Critical Applications ST312RAM241JRZ
■ Higher inductance values than ceramic 0603 inductors ■ Heavier gauge wire for low DCR ■ Ferrite construction for high current handling ■ Inductance values from 15 nH to 10 μH

■ Higher inductance values than ceramic 0603 inductors
■ Heavier gauge wire for low DCR
■ Ferrite construction for high current handling
■ Inductance values from 15 nH to 10 μH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST312RAM241JRZ
Product Name Chip Inductor for Critical Applications
Core Material Ferrite
Application RF Choke
Inductance Range 0.2400 microH
Inductance Tolerance 5 (+/- %)
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-6N2 0402CS-6N2XJRW , 0402CS-6N2XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
View Details
300MA 240MOHM Inductor and Choke - 71-CIH05T4N7SNC - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multilayer
View Details
2 suppliers