Coilcraft CPS Chip Inductor for Critical Applications ST413RAM472KLZ

Description
■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.
Datasheet
Description
■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST413RAM472KLZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST413RAM472KLZ
Chip Inductor for Critical Applications ST413RAM472KLZ
■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors. ■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.

■ Ferrite construction provides lowest DCR and highest current rating of our 1008 size inductors.
■ Available in 14 inductance values from 0.9 to 10 μH, all at 10% tolerance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST413RAM472KLZ
Product Name Chip Inductor for Critical Applications
Core Material Ferrite
Devices in Package 1
Application RF Choke
Inductance Range 4.7 microH
DCR 0.4500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909756P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 0.1000 microH
Rated DC Current 440 milliamps
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0470 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N9 0402DC-1N9XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
1.2nH, 0.3nH, 0.1Ohm, 300mAmp Max. SMD chip inductor - CF100505A-1N2SHF - ITG Electronics, Inc.
Specs
Technology Small Signal Inductor
Core Material Ceramic
Devices in Package 1
View Details