Coilcraft CPS Chip Inductor for Critical Applications ST336RAD5N6JLZ

Description
These inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet
Description
These inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST336RAD5N6JLZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST336RAD5N6JLZ
Chip Inductor for Critical Applications ST336RAD5N6JLZ
These inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency. This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.

These inductors provide exceptional Q values, even at high frequencies. They have a ceramic body and wire wound construction to provide the highest SRFs, tight inductance tolerance and batch consistency.

This robust version of Coilcraft’s standard 0805HQ series features high temperature materials that allow operation in ambient temperatures up to 155°C.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST336RAD5N6JLZ
Product Name Chip Inductor for Critical Applications
Core Material Ceramic
Application RF Choke
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
DCR 0.0350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126000P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 33 microH
Rated DC Current 840 milliamps
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-39N 026011C-39NXJRW , 026011C-39NXJRY - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
SMD Toroidal Power Choke - 304-07 - West Coast Magnetics
Specs
Technology Toroid
Application Power Choke
Inductance Range 4.5 microH
View Details