Coilcraft CPS Chip Inductor for Critical Applications ST312RAM271JRZ

Description
■ Higher inductance values than ceramic 0603 inductors ■ Heavier gauge wire for low DCR ■ Ferrite construction for high current handling ■ Inductance values from 15 nH to 10 μH
Datasheet
Description
■ Higher inductance values than ceramic 0603 inductors ■ Heavier gauge wire for low DCR ■ Ferrite construction for high current handling ■ Inductance values from 15 nH to 10 μH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor for Critical Applications - ST312RAM271JRZ - Coilcraft CPS
Cary, IL, USA
Chip Inductor for Critical Applications
ST312RAM271JRZ
Chip Inductor for Critical Applications ST312RAM271JRZ
■ Higher inductance values than ceramic 0603 inductors ■ Heavier gauge wire for low DCR ■ Ferrite construction for high current handling ■ Inductance values from 15 nH to 10 μH

■ Higher inductance values than ceramic 0603 inductors
■ Heavier gauge wire for low DCR
■ Ferrite construction for high current handling
■ Inductance values from 15 nH to 10 μH

Supplier's Site Datasheet

Technical Specifications

  Coilcraft CPS
Product Category Chip Inductors
Product Number ST312RAM271JRZ
Product Name Chip Inductor for Critical Applications
Core Material Ferrite
Application RF Choke
Inductance Range 0.2700 microH
Inductance Tolerance 5 (+/- %)
DCR 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125974 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Standards and Certifications RoHS
Inductance Range 1500 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-18N 026011C-18NXJRW , 026011C-18NXJRY - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0033 microH
DCR 0.2500 ohms
View Details
High-Reliability Chip Inductor - ML413RAD36N_LZ - Coilcraft CPS
Specs
Core Material Ceramic
Devices in Package 1
Application RF Choke
View Details