Mile-X Equipment, Inc. Midtronics GR8-1200KIT Battery Tester / Charger with Printer MIDGR81200KIT

Description
Goodall 13-095-10 12 Volt Capstart Goodall Capstart's ship by truck and extra shipping charges will apply to ship to a non-commercial address. 13-095-10 12 volt model (requires one battery for optional stand alone charging, Model 880-026) Your single source for service truck power requirements Finally, a powerful starting solutions! Goodall's CapStart box is designed for easy mounting on your service vehicle or other mobile applications with more starting power than four Group 31 batteries. The user friendly design allows a single service technician to activate the unit while in a disabled vehicle. Features: User-friendly design allows for easy mobility Packaged in a rugged plastic case Capacitor and AGM batteries are non-gassing, non-leaking and maintenance free Capacitor can be recharged 500,000 times providing many years of service Capacitor can be recharged in under one minute Operates in temperatures ranging from -49º F to 122º Includes 50 ft. heavy-duty cord and activation switch Includes built-in, Automatic 120 volt AC battery charger to keep internal batteries charged Includes connection for charging internal batteries directly from the service vehicle’s electrical system Includes one 20 ft. 2/0 plug to full-power jaw clamps and one 10 ft. 2/0 extension cable (plug to plug) Features quick disconnect plug to attach cables and clamps Includes reverse polarity and dead short circuitry protection Requires two Group 31 AGM (900 CCA or higher) batteries for charging capacitor (not included-can be ordered as an option) Available in 12 or 24 volt models 13-095 12 volt model 13-097 24 volt model Dimensions: 19.5” x 42” x 14.5” Shipping Weight: 230 lbs.
Description
Goodall 13-095-10 12 Volt Capstart Goodall Capstart's ship by truck and extra shipping charges will apply to ship to a non-commercial address. 13-095-10 12 volt model (requires one battery for optional stand alone charging, Model 880-026) Your single source for service truck power requirements Finally, a powerful starting solutions! Goodall's CapStart box is designed for easy mounting on your service vehicle or other mobile applications with more starting power than four Group 31 batteries. The user friendly design allows a single service technician to activate the unit while in a disabled vehicle. Features: User-friendly design allows for easy mobility Packaged in a rugged plastic case Capacitor and AGM batteries are non-gassing, non-leaking and maintenance free Capacitor can be recharged 500,000 times providing many years of service Capacitor can be recharged in under one minute Operates in temperatures ranging from -49º F to 122º Includes 50 ft. heavy-duty cord and activation switch Includes built-in, Automatic 120 volt AC battery charger to keep internal batteries charged Includes connection for charging internal batteries directly from the service vehicle’s electrical system Includes one 20 ft. 2/0 plug to full-power jaw clamps and one 10 ft. 2/0 extension cable (plug to plug) Features quick disconnect plug to attach cables and clamps Includes reverse polarity and dead short circuitry protection Requires two Group 31 AGM (900 CCA or higher) batteries for charging capacitor (not included-can be ordered as an option) Available in 12 or 24 volt models 13-095 12 volt model 13-097 24 volt model Dimensions: 19.5” x 42” x 14.5” Shipping Weight: 230 lbs.

Suppliers

Company
Product
Description
Supplier Links
Midtronics GR8-1200KIT Battery Tester / Charger with Printer - MIDGR81200KIT - Mile-X Equipment, Inc.
Coldwater, OH, USA
Midtronics GR8-1200KIT Battery Tester / Charger with Printer
MIDGR81200KIT
Midtronics GR8-1200KIT Battery Tester / Charger with Printer MIDGR81200KIT
Goodall 13-095-10 12 Volt Capstart Goodall Capstart's ship by truck and extra shipping charges will apply to ship to a non-commercial address. 13-095-10 12 volt model (requires one battery for optional stand alone charging, Model 880-026) Your single source for service truck power requirements Finally, a powerful starting solutions! Goodall's CapStart box is designed for easy mounting on your service vehicle or other mobile applications with more starting power than four Group 31 batteries. The user friendly design allows a single service technician to activate the unit while in a disabled vehicle. Features: User-friendly design allows for easy mobility Packaged in a rugged plastic case Capacitor and AGM batteries are non-gassing, non-leaking and maintenance free Capacitor can be recharged 500,000 times providing many years of service Capacitor can be recharged in under one minute Operates in temperatures ranging from -49º F to 122º Includes 50 ft. heavy-duty cord and activation switch Includes built-in, Automatic 120 volt AC battery charger to keep internal batteries charged Includes connection for charging internal batteries directly from the service vehicle’s electrical system Includes one 20 ft. 2/0 plug to full-power jaw clamps and one 10 ft. 2/0 extension cable (plug to plug) Features quick disconnect plug to attach cables and clamps Includes reverse polarity and dead short circuitry protection Requires two Group 31 AGM (900 CCA or higher) batteries for charging capacitor (not included-can be ordered as an option) Available in 12 or 24 volt models 13-095 12 volt model 13-097 24 volt model Dimensions: 19.5” x 42” x 14.5” Shipping Weight: 230 lbs.

Goodall 13-095-10 12 Volt Capstart

Goodall Capstart's ship by truck and extra shipping charges will apply to ship to a non-commercial address.

13-095-10 12 volt model (requires one battery for optional stand alone charging, Model 880-026)

Your single source for service truck power requirements

Finally, a powerful starting solutions!

Goodall's CapStart box is designed for easy mounting on your service vehicle or other mobile applications with more starting power than four Group 31 batteries. The user friendly design allows a single service technician to activate the unit while in a disabled vehicle.

Features:

  • User-friendly design allows for easy mobility
  • Packaged in a rugged plastic case
  • Capacitor and AGM batteries are non-gassing, non-leaking and maintenance free
  • Capacitor can be recharged 500,000 times providing many years of service
  • Capacitor can be recharged in under one minute
  • Operates in temperatures ranging from -49º F to 122º
  • Includes 50 ft. heavy-duty cord and activation switch
  • Includes built-in, Automatic 120 volt AC battery charger to keep internal batteries charged
  • Includes connection for charging internal batteries directly from the service vehicle’s electrical system
  • Includes one 20 ft. 2/0 plug to full-power jaw clamps and one 10 ft. 2/0 extension cable (plug to plug)
  • Features quick disconnect plug to attach cables and clamps
  • Includes reverse polarity and dead short circuitry protection
  • Requires two Group 31 AGM (900 CCA or higher) batteries for charging capacitor (not included-can be ordered as an option)
  • Available in 12 or 24 volt models
    13-095 12 volt model
    13-097 24 volt model
  • Dimensions: 19.5” x 42” x 14.5”
  • Shipping Weight: 230 lbs.
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Battery Monitors and Testers
Product Number MIDGR81200KIT
Product Name Midtronics GR8-1200KIT Battery Tester / Charger with Printer
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 448-MB39A134PFT-G-BND-ERE1TR-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details