Mile-X Equipment, Inc. Midtronics MDX-650P Battery Tester Kit w/Printer MIDMDX650P

Description
Goodall 11-627M 12/24 Volt Startall w/ 18 CFM Air Compressor and Nato Plug >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 700 Amp, 12 and 24 Volt DC Start*All with 18 CFM Air Compressor w/24 Volt Nato Plug The 11-627M adds an air compressor to the 11-625M Start-All. This 2-in-1 unit packages the power of a Start-All with an air compressor suitable to handle many mobile service requirements. Features Voltage regulator with reverse polarity protection controls output voltage to a safe level for today's electronics Surge protection with Antizap provides safer boosting Polarity and low battery LED indicators confirm proper connections Volt and amp meter to monitor boosting output Single DC boosting switch for easy operation Output 12 volt nominal, 700 amp 24 volt nominal, 400 amp Cables and Clamps 30 ft., 1/0 ga. welding cable allows flexibility and ease of use 1000 amp full-power clamps allow higher amperage flow Engine Electric start, air cooled Briggs & Stratton Vanguard OHV V-Twin gasoline engine with 2-1/4 gallon fuel tank Specifications Air Compressor - Single stage, 13 CFM @ 100 PSI, 150 PSI max.* Dimensions - 31"W x 25"D x 29"H Shipping Weight - 450 lbs. 24 volt NATO plug * Air tank required for compressor (not included)
Description
Goodall 11-627M 12/24 Volt Startall w/ 18 CFM Air Compressor and Nato Plug >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 700 Amp, 12 and 24 Volt DC Start*All with 18 CFM Air Compressor w/24 Volt Nato Plug The 11-627M adds an air compressor to the 11-625M Start-All. This 2-in-1 unit packages the power of a Start-All with an air compressor suitable to handle many mobile service requirements. Features Voltage regulator with reverse polarity protection controls output voltage to a safe level for today's electronics Surge protection with Antizap provides safer boosting Polarity and low battery LED indicators confirm proper connections Volt and amp meter to monitor boosting output Single DC boosting switch for easy operation Output 12 volt nominal, 700 amp 24 volt nominal, 400 amp Cables and Clamps 30 ft., 1/0 ga. welding cable allows flexibility and ease of use 1000 amp full-power clamps allow higher amperage flow Engine Electric start, air cooled Briggs & Stratton Vanguard OHV V-Twin gasoline engine with 2-1/4 gallon fuel tank Specifications Air Compressor - Single stage, 13 CFM @ 100 PSI, 150 PSI max.* Dimensions - 31"W x 25"D x 29"H Shipping Weight - 450 lbs. 24 volt NATO plug * Air tank required for compressor (not included)

Suppliers

Company
Product
Description
Supplier Links
Midtronics MDX-650P Battery Tester Kit w/Printer - MIDMDX650P - Mile-X Equipment, Inc.
Coldwater, OH, USA
Midtronics MDX-650P Battery Tester Kit w/Printer
MIDMDX650P
Midtronics MDX-650P Battery Tester Kit w/Printer MIDMDX650P
Goodall 11-627M 12/24 Volt Startall w/ 18 CFM Air Compressor and Nato Plug >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 700 Amp, 12 and 24 Volt DC Start*All with 18 CFM Air Compressor w/24 Volt Nato Plug The 11-627M adds an air compressor to the 11-625M Start-All. This 2-in-1 unit packages the power of a Start-All with an air compressor suitable to handle many mobile service requirements. Features Voltage regulator with reverse polarity protection controls output voltage to a safe level for today's electronics Surge protection with Antizap provides safer boosting Polarity and low battery LED indicators confirm proper connections Volt and amp meter to monitor boosting output Single DC boosting switch for easy operation Output 12 volt nominal, 700 amp 24 volt nominal, 400 amp Cables and Clamps 30 ft., 1/0 ga. welding cable allows flexibility and ease of use 1000 amp full-power clamps allow higher amperage flow Engine Electric start, air cooled Briggs & Stratton Vanguard OHV V-Twin gasoline engine with 2-1/4 gallon fuel tank Specifications Air Compressor - Single stage, 13 CFM @ 100 PSI, 150 PSI max.* Dimensions - 31"W x 25"D x 29"H Shipping Weight - 450 lbs. 24 volt NATO plug * Air tank required for compressor (not included)

Goodall 11-627M 12/24 Volt Startall w/ 18 CFM Air Compressor and Nato Plug

>>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<<

700 Amp, 12 and 24 Volt DC Start*All with 18 CFM Air Compressor w/24 Volt Nato Plug

The 11-627M adds an air compressor to the 11-625M Start-All. This 2-in-1 unit packages the power of a Start-All with an air compressor suitable to handle many mobile service requirements.

Features

  • Voltage regulator with reverse polarity protection controls output voltage to a safe level for today's electronics
  • Surge protection with Antizap provides safer boosting
  • Polarity and low battery LED indicators confirm proper connections
  • Volt and amp meter to monitor boosting output
  • Single DC boosting switch for easy operation

Output

  • 12 volt nominal, 700 amp
  • 24 volt nominal, 400 amp

Cables and Clamps

  • 30 ft., 1/0 ga. welding cable allows flexibility and ease of use
  • 1000 amp full-power clamps allow higher amperage flow

Engine

  • Electric start, air cooled Briggs & Stratton Vanguard OHV V-Twin gasoline engine with 2-1/4 gallon fuel tank

Specifications

Air Compressor - Single stage, 13 CFM @ 100 PSI, 150 PSI max.*
Dimensions - 31"W x 25"D x 29"H
Shipping Weight -
450 lbs.
24 volt NATO plug

* Air tank required for compressor (not included)

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Battery Monitors and Testers
Product Number MIDMDX650P
Product Name Midtronics MDX-650P Battery Tester Kit w/Printer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Through Hole
Test Capability Power Management
View Details
Battery Management ICs - TLE9012DQU - Infineon Technologies AG
Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details