Mile-X Equipment, Inc. Midtronics GR1-120KIT Battery Charger with Printer MIDGR1120KIT

Description
Goodall 11-622 Startall w/Air-All 12/24 Volt, 700 Amp, 155 PSI Air Compressor 2 in 1 for jumping starting up to 24 volt off road, transit and military equipment Air Compressor for air tools and tire service 24 volt nominal, 400 amp cranking capacity 12 volt nominal, 700 amp cranking capacity Volt and amp meter to monitor boosting output Voltage regulated to protect on-board electronics Antizap® voltage surge protection for safer boosting 30 ft., 1/0 ga. welding cable allows convenient access to vehicles 1000 amp full-power jaw clamps allow higher amperage flow Polarity and low battery LED indicators confirm proper connections Electric start Briggs & Stratton Vanguard OHV V-Twin engine with full-pressure lube, external oil filter and low oil shutdown Dimensions: 31"L x 25"W x 29"H Shipping weight: 400 lbs. Air•All Air Compressor 155 psi maximum 13 CFM @ 100 psi
Description
Goodall 11-622 Startall w/Air-All 12/24 Volt, 700 Amp, 155 PSI Air Compressor 2 in 1 for jumping starting up to 24 volt off road, transit and military equipment Air Compressor for air tools and tire service 24 volt nominal, 400 amp cranking capacity 12 volt nominal, 700 amp cranking capacity Volt and amp meter to monitor boosting output Voltage regulated to protect on-board electronics Antizap® voltage surge protection for safer boosting 30 ft., 1/0 ga. welding cable allows convenient access to vehicles 1000 amp full-power jaw clamps allow higher amperage flow Polarity and low battery LED indicators confirm proper connections Electric start Briggs & Stratton Vanguard OHV V-Twin engine with full-pressure lube, external oil filter and low oil shutdown Dimensions: 31"L x 25"W x 29"H Shipping weight: 400 lbs. Air•All Air Compressor 155 psi maximum 13 CFM @ 100 psi

Suppliers

Company
Product
Description
Supplier Links
Midtronics GR1-120KIT Battery Charger with Printer - MIDGR1120KIT - Mile-X Equipment, Inc.
Coldwater, OH, USA
Midtronics GR1-120KIT Battery Charger with Printer
MIDGR1120KIT
Midtronics GR1-120KIT Battery Charger with Printer MIDGR1120KIT
Goodall 11-622 Startall w/Air-All 12/24 Volt, 700 Amp, 155 PSI Air Compressor 2 in 1 for jumping starting up to 24 volt off road, transit and military equipment Air Compressor for air tools and tire service 24 volt nominal, 400 amp cranking capacity 12 volt nominal, 700 amp cranking capacity Volt and amp meter to monitor boosting output Voltage regulated to protect on-board electronics Antizap® voltage surge protection for safer boosting 30 ft., 1/0 ga. welding cable allows convenient access to vehicles 1000 amp full-power jaw clamps allow higher amperage flow Polarity and low battery LED indicators confirm proper connections Electric start Briggs & Stratton Vanguard OHV V-Twin engine with full-pressure lube, external oil filter and low oil shutdown Dimensions: 31"L x 25"W x 29"H Shipping weight: 400 lbs. Air•All Air Compressor 155 psi maximum 13 CFM @ 100 psi

Goodall 11-622 Startall w/Air-All

12/24 Volt, 700 Amp, 155 PSI Air Compressor

2 in 1 for jumping starting up to 24 volt off road, transit and military equipment
Air Compressor for air tools and tire service

  • 24 volt nominal, 400 amp cranking capacity
  • 12 volt nominal, 700 amp cranking capacity
  • Volt and amp meter to monitor boosting output
  • Voltage regulated to protect on-board electronics
  • Antizap® voltage surge protection for safer boosting
  • 30 ft., 1/0 ga. welding cable allows convenient access to vehicles
  • 1000 amp full-power jaw clamps allow higher amperage flow
  • Polarity and low battery LED indicators confirm proper connections
  • Electric start Briggs & Stratton Vanguard OHV V-Twin engine with full-pressure lube, external oil filter and low oil shutdown
  • Dimensions: 31"L x 25"W x 29"H
  • Shipping weight: 400 lbs.

Air•All Air Compressor

  • 155 psi maximum
  • 13 CFM @ 100 psi
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Battery Monitors and Testers
Product Number MIDGR1120KIT
Product Name Midtronics GR1-120KIT Battery Charger with Printer
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Power Battery Nail Penetration And Squeezing Combined Test Machine - ATMARS Standard Or Customization - Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
PMIC - Battery Management - DS2760AE-025+ - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details