Mile-X Equipment, Inc. OTC 3182 130 Amp Digital Battery Load Tester OTC3182

Description
Midtronics GR1-120KIT Battery Charger with Printer Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. This Battery Charger ship by truck and extra shipping charges will apply to ship to a non-commercial address. Includes: GR-1 Diagnostic Conductance Charger with printer and bracket Diagnostic Conductance Charging simplifies solving battery problems, usually in an hour or less. The GR-1 uses patented Conductance Controlled Charging Technology which has emerged as the industry standard for battery testing. Combining this technology with charging capabilities, the GR-1 makes battery service fast, safe, and simple. Applications: Auto/ Light Truck Features: Proven Midtronics menu-driven user interface Multiple Diagnostic/Charging Algorithms Field Upgradeable Service Bay Portability Jump-start capability Manual Operation Mode Specifications Model: GR1-120 Warranty: Midtronics standard one-year warranty Applications: Professional vehicle service 12 Volt Lead Acid Batteries (Standard starting batteries) 12 Volt AGM/Spiral Batteries 12 Volt Group 31--Truck Batteries Operating Range: 100-1500 CCA 100-1500 CA 100-1500 MCA (Marine) JIS (Japanese standard) European Standards 100-850 A DIN 100-1500 A SAE 100-1000 A IEC 100-1500 A EN Power Requirements: 120 Volt, 60 HZ Voltage Range: 0.7-17 Volt Display: STN LCD 2 line, 16 character display Housing Material Rugged steel Other: Inputs: Function: Diagnostic Charge, Manual Charge, Jump-Start Product Software N/A
Description
Midtronics GR1-120KIT Battery Charger with Printer Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. This Battery Charger ship by truck and extra shipping charges will apply to ship to a non-commercial address. Includes: GR-1 Diagnostic Conductance Charger with printer and bracket Diagnostic Conductance Charging simplifies solving battery problems, usually in an hour or less. The GR-1 uses patented Conductance Controlled Charging Technology which has emerged as the industry standard for battery testing. Combining this technology with charging capabilities, the GR-1 makes battery service fast, safe, and simple. Applications: Auto/ Light Truck Features: Proven Midtronics menu-driven user interface Multiple Diagnostic/Charging Algorithms Field Upgradeable Service Bay Portability Jump-start capability Manual Operation Mode Specifications Model: GR1-120 Warranty: Midtronics standard one-year warranty Applications: Professional vehicle service 12 Volt Lead Acid Batteries (Standard starting batteries) 12 Volt AGM/Spiral Batteries 12 Volt Group 31--Truck Batteries Operating Range: 100-1500 CCA 100-1500 CA 100-1500 MCA (Marine) JIS (Japanese standard) European Standards 100-850 A DIN 100-1500 A SAE 100-1000 A IEC 100-1500 A EN Power Requirements: 120 Volt, 60 HZ Voltage Range: 0.7-17 Volt Display: STN LCD 2 line, 16 character display Housing Material Rugged steel Other: Inputs: Function: Diagnostic Charge, Manual Charge, Jump-Start Product Software N/A

Suppliers

Company
Product
Description
Supplier Links
OTC 3182 130 Amp Digital Battery Load Tester - OTC3182 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 3182 130 Amp Digital Battery Load Tester
OTC3182
OTC 3182 130 Amp Digital Battery Load Tester OTC3182
Midtronics GR1-120KIT Battery Charger with Printer Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. This Battery Charger ship by truck and extra shipping charges will apply to ship to a non-commercial address. Includes: GR-1 Diagnostic Conductance Charger with printer and bracket Diagnostic Conductance Charging simplifies solving battery problems, usually in an hour or less. The GR-1 uses patented Conductance Controlled Charging Technology which has emerged as the industry standard for battery testing. Combining this technology with charging capabilities, the GR-1 makes battery service fast, safe, and simple. Applications: Auto/ Light Truck Features: Proven Midtronics menu-driven user interface Multiple Diagnostic/Charging Algorithms Field Upgradeable Service Bay Portability Jump-start capability Manual Operation Mode Specifications Model: GR1-120 Warranty: Midtronics standard one-year warranty Applications: Professional vehicle service 12 Volt Lead Acid Batteries (Standard starting batteries) 12 Volt AGM/Spiral Batteries 12 Volt Group 31--Truck Batteries Operating Range: 100-1500 CCA 100-1500 CA 100-1500 MCA (Marine) JIS (Japanese standard) European Standards 100-850 A DIN 100-1500 A SAE 100-1000 A IEC 100-1500 A EN Power Requirements: 120 Volt, 60 HZ Voltage Range: 0.7-17 Volt Display: STN LCD 2 line, 16 character display Housing Material Rugged steel Other: Inputs: Function: Diagnostic Charge, Manual Charge, Jump-Start Product Software N/A

Midtronics GR1-120KIT Battery Charger with Printer

Midtronics collects sales tax in some states.
Click here for a list of states tax will be collected.

This Battery Charger ship by truck and extra shipping charges will apply to ship to a non-commercial address.

Includes: GR-1 Diagnostic Conductance Charger with printer and bracket

Diagnostic Conductance Charging simplifies solving battery problems,
usually in an hour or less. The GR-1 uses patented Conductance Controlled
Charging Technology which has emerged as the industry standard for battery
testing. Combining this technology with charging capabilities, the GR-1
makes battery service fast, safe, and simple.
Applications: Auto/ Light Truck

Features:

  • Proven Midtronics menu-driven user interface
  • Multiple Diagnostic/Charging Algorithms
  • Field Upgradeable
  • Service Bay Portability
  • Jump-start capability Manual Operation Mode Specifications Model:
    GR1-120
    Warranty:
    Midtronics standard one-year warranty
    Applications:
    Professional vehicle service
    12 Volt Lead Acid Batteries (Standard starting batteries)
    12 Volt AGM/Spiral Batteries
    12 Volt Group 31--Truck Batteries
    Operating Range:
    100-1500 CCA
    100-1500 CA
    100-1500 MCA (Marine)
    JIS (Japanese standard)
    European Standards
    100-850 A DIN
    100-1500 A SAE
    100-1000 A IEC
    100-1500 A EN
    Power Requirements:
    120 Volt, 60 HZ
    Voltage Range:
    0.7-17 Volt
    Display:
    STN LCD 2 line, 16 character display
    Housing Material
    Rugged steel
    Other:
    Inputs:
    Function: Diagnostic Charge, Manual Charge, Jump-Start
    Product Software
    N/A
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Battery Monitors and Testers
Product Number OTC3182
Product Name OTC 3182 130 Amp Digital Battery Load Tester
Unlock Full Specs
to access all available technical data

Similar Products

Battery Washing Test Machine - ABW-X - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
Battery String Simulator (BSS) -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Module
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details