Goodall 11-920AC 12V Startall w/Air-All and Powrlite
12 Volt, 600 Amp, 155 psi Air Compressor, 6000 Watt 120 Volt AC Generator Jump starts up to semi-tractors Air Compressor for air tools and tire service AC Generator for lights, heater, power tools and electrical equipment
Start•All® 12 volt nominal, 600 amp cranking capacity Volt and amp meter to monitor boosting output Voltage regulated to protect on-board electronics Antizap® voltage surge protection for safer boosting 30 ft., 1/0 ga. welding cable allows convenient access to vehicles 1000 amp full-power jaw clamps allow maximum amperage output Polarity and low battery LED indicators confirm proper connections Electric start Kohler OHV V-Twin engine with full-pressure lube, oil filter and low oil shutdown Dimensions: 40-1/2"L x 30"W x 21"H Shipping weight: 480 lbs.
Air•All® Air Compressor 155 psi maximum 23 CFM @ 100 psi
Powrlite™ AC Generator 6000 watt AC generator One 120 volt duplex fused outlet One 240 volt duplex fused outlet
Available Options: Please note that you will need an air receiver and fuel tank for this unit
61-130 30 Gallon Vertical Air Tank 61-131 30 Gallon Horizontal Air Tank 50-443 12 Gallon Horizontal Air Tank 61-180 8 Gallon Fuel Tank
Goodall 11-920AC 12V Startall w/Air-All and Powrlite
12 Volt, 600 Amp, 155 psi Air Compressor, 6000 Watt 120 Volt AC Generator
Jump starts up to semi-tractors
Air Compressor for air tools and tire service
AC Generator for lights, heater, power tools and electrical equipment
Start•All®
- 12 volt nominal, 600 amp cranking capacity
- Volt and amp meter to monitor boosting output
- Voltage regulated to protect on-board electronics
- Antizap® voltage surge protection for safer boosting
- 30 ft., 1/0 ga. welding cable allows convenient access to vehicles
- 1000 amp full-power jaw clamps allow maximum amperage output
- Polarity and low battery LED indicators confirm proper connections
- Electric start Kohler OHV V-Twin engine with full-pressure lube, oil filter and low oil shutdown
- Dimensions: 40-1/2"L x 30"W x 21"H
- Shipping weight: 480 lbs.
Air•All® Air Compressor
- 155 psi maximum
- 23 CFM @ 100 psi
Powrlite™ AC Generator
- 6000 watt AC generator
- One 120 volt duplex fused outlet
- One 240 volt duplex fused outlet
Available Options: Please note that you will need an air receiver and fuel tank for this unit
- 61-130 30 Gallon Vertical Air Tank
- 61-131 30 Gallon Horizontal Air Tank
- 50-443 12 Gallon Horizontal Air Tank
- 61-180 8 Gallon Fuel Tank