Mile-X Equipment, Inc. Goodall 13-224 12/24V Boost All GOO13224

Description
Goodall 11-621 Startall w/Powrlite 12/24 Volt, 700 Amp, 2000 Watt 120 Volt AC Generator 2 in 1 for jumping starting up to 24 volt off road, transit and military equipment AC Generator for lights, heater and power tools 24 volt nominal, 400 amp cranking capacity 12 volt nominal, 700 amp cranking capacity Volt and amp meter to monitor boosting output Voltage regulated to protect on-board electronics Antizap® voltage surge protection for safer boosting 30 ft., 1/0 ga. welding cable allows convenient access to vehicles 1000 amp full-power jaw clamps allow higher amperage flow Polarity and low battery LED indicators confirm proper connections Electric start Briggs & Stratton Vanguard OHV V-Twin engine with full pressure lube, external oil filter and low oil shutdown Dimensions: 31"L x 25"W x 29"H Shipping weight: 400 lbs. Powrlite™ AC Generator 2000 watt AC generator One 120 volt duplex GFI outlet
Description
Goodall 11-621 Startall w/Powrlite 12/24 Volt, 700 Amp, 2000 Watt 120 Volt AC Generator 2 in 1 for jumping starting up to 24 volt off road, transit and military equipment AC Generator for lights, heater and power tools 24 volt nominal, 400 amp cranking capacity 12 volt nominal, 700 amp cranking capacity Volt and amp meter to monitor boosting output Voltage regulated to protect on-board electronics Antizap® voltage surge protection for safer boosting 30 ft., 1/0 ga. welding cable allows convenient access to vehicles 1000 amp full-power jaw clamps allow higher amperage flow Polarity and low battery LED indicators confirm proper connections Electric start Briggs & Stratton Vanguard OHV V-Twin engine with full pressure lube, external oil filter and low oil shutdown Dimensions: 31"L x 25"W x 29"H Shipping weight: 400 lbs. Powrlite™ AC Generator 2000 watt AC generator One 120 volt duplex GFI outlet

Suppliers

Company
Product
Description
Supplier Links
Goodall 13-224 12/24V Boost All - GOO13224 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Goodall 13-224 12/24V Boost All
GOO13224
Goodall 13-224 12/24V Boost All GOO13224
Goodall 11-621 Startall w/Powrlite 12/24 Volt, 700 Amp, 2000 Watt 120 Volt AC Generator 2 in 1 for jumping starting up to 24 volt off road, transit and military equipment AC Generator for lights, heater and power tools 24 volt nominal, 400 amp cranking capacity 12 volt nominal, 700 amp cranking capacity Volt and amp meter to monitor boosting output Voltage regulated to protect on-board electronics Antizap® voltage surge protection for safer boosting 30 ft., 1/0 ga. welding cable allows convenient access to vehicles 1000 amp full-power jaw clamps allow higher amperage flow Polarity and low battery LED indicators confirm proper connections Electric start Briggs & Stratton Vanguard OHV V-Twin engine with full pressure lube, external oil filter and low oil shutdown Dimensions: 31"L x 25"W x 29"H Shipping weight: 400 lbs. Powrlite™ AC Generator 2000 watt AC generator One 120 volt duplex GFI outlet

Goodall 11-621 Startall w/Powrlite

12/24 Volt, 700 Amp, 2000 Watt 120 Volt AC Generator

2 in 1 for jumping starting up to 24 volt off road, transit and military equipment
AC Generator for lights, heater and power tools

  • 24 volt nominal, 400 amp cranking capacity
  • 12 volt nominal, 700 amp cranking capacity
  • Volt and amp meter to monitor boosting output
  • Voltage regulated to protect on-board electronics
  • Antizap® voltage surge protection for safer boosting
  • 30 ft., 1/0 ga. welding cable allows convenient access to vehicles
  • 1000 amp full-power jaw clamps allow higher amperage flow
  • Polarity and low battery LED indicators confirm proper connections
  • Electric start Briggs & Stratton Vanguard OHV V-Twin engine with full pressure lube, external oil filter and low oil shutdown
  • Dimensions: 31"L x 25"W x 29"H
  • Shipping weight: 400 lbs.

Powrlite™ AC Generator

  • 2000 watt AC generator
  • One 120 volt duplex GFI outlet
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Battery Monitors and Testers
Product Number GOO13224
Product Name Goodall 13-224 12/24V Boost All
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Battery Internal Short Circuit Tester -  - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details