Mile-X Equipment, Inc. OTC 3183 Digital Battery Load Tester OTC3183

Description
Midtronics PBT-50 Battery Conductance Tester Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. Battery Conductance Tester for Motorcycle and Power Sports Batteries Using Midtronics PBT-50 Battery Conductance Tester for Motorcycle and Recreation batteries, recreation vehicle technicians and owners now have a version of the same tester required for use in OEM dealer service organizations around the world. The PBT-50 works for all motorcycle and recreation batteries using a simple reference number for each manufacturer and model. Connect the clamps to the battery, input the battery reference number based on the battery part number, and press the test button. In seconds, the PBT-50 will display an accurate test decision. The PBT-50 makes it affordable for anyone to experience the advantages of conductance testing: a safe, fast, simple and portable system that improves productivity and accuracy. No heat, no sparks, no misdiagnosis. Applications: Power Sports Features: Accurate battery test decision in secondsno user interpretation of a meter required. Simple reference number based testing eliminates time wasted searching for battery rating. Live voltmeter mode for estimating starter and the charging system output. Tests discharged batteriesno need to charge before testing. Conductance test advantages include safe, fast, simple and testing using patented technology. Durable design for use in the workshop or in the field. No heat or sparks to damage the unit or create technician risk. Specifications: Model: PBT-50 Warranty: Midtronics standard one-year warranty Applications: Motorcycle and Power Sports battery tester Battery Test Technology: Conductance Technology Operating Range: 2.3-30 Amp/hr 10-500 CCA Power Requirements: Powered by battery under test Voltage Range: 8 - 19 Volt DC Display: 4-digit / 7 segment LED, +3 status LEDs Operating Temperature: 0 to 120 F/-18 to 50 C Housing Material Acid/impact resistant ABS Product Dimens
Description
Midtronics PBT-50 Battery Conductance Tester Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. Battery Conductance Tester for Motorcycle and Power Sports Batteries Using Midtronics PBT-50 Battery Conductance Tester for Motorcycle and Recreation batteries, recreation vehicle technicians and owners now have a version of the same tester required for use in OEM dealer service organizations around the world. The PBT-50 works for all motorcycle and recreation batteries using a simple reference number for each manufacturer and model. Connect the clamps to the battery, input the battery reference number based on the battery part number, and press the test button. In seconds, the PBT-50 will display an accurate test decision. The PBT-50 makes it affordable for anyone to experience the advantages of conductance testing: a safe, fast, simple and portable system that improves productivity and accuracy. No heat, no sparks, no misdiagnosis. Applications: Power Sports Features: Accurate battery test decision in secondsno user interpretation of a meter required. Simple reference number based testing eliminates time wasted searching for battery rating. Live voltmeter mode for estimating starter and the charging system output. Tests discharged batteriesno need to charge before testing. Conductance test advantages include safe, fast, simple and testing using patented technology. Durable design for use in the workshop or in the field. No heat or sparks to damage the unit or create technician risk. Specifications: Model: PBT-50 Warranty: Midtronics standard one-year warranty Applications: Motorcycle and Power Sports battery tester Battery Test Technology: Conductance Technology Operating Range: 2.3-30 Amp/hr 10-500 CCA Power Requirements: Powered by battery under test Voltage Range: 8 - 19 Volt DC Display: 4-digit / 7 segment LED, +3 status LEDs Operating Temperature: 0 to 120 F/-18 to 50 C Housing Material Acid/impact resistant ABS Product Dimens

Suppliers

Company
Product
Description
Supplier Links
OTC 3183 Digital Battery Load Tester - OTC3183 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 3183 Digital Battery Load Tester
OTC3183
OTC 3183 Digital Battery Load Tester OTC3183
Midtronics PBT-50 Battery Conductance Tester Midtronics collects sales tax in some states. Click here for a list of states tax will be collected. Battery Conductance Tester for Motorcycle and Power Sports Batteries Using Midtronics PBT-50 Battery Conductance Tester for Motorcycle and Recreation batteries, recreation vehicle technicians and owners now have a version of the same tester required for use in OEM dealer service organizations around the world. The PBT-50 works for all motorcycle and recreation batteries using a simple reference number for each manufacturer and model. Connect the clamps to the battery, input the battery reference number based on the battery part number, and press the test button. In seconds, the PBT-50 will display an accurate test decision. The PBT-50 makes it affordable for anyone to experience the advantages of conductance testing: a safe, fast, simple and portable system that improves productivity and accuracy. No heat, no sparks, no misdiagnosis. Applications: Power Sports Features: Accurate battery test decision in secondsno user interpretation of a meter required. Simple reference number based testing eliminates time wasted searching for battery rating. Live voltmeter mode for estimating starter and the charging system output. Tests discharged batteriesno need to charge before testing. Conductance test advantages include safe, fast, simple and testing using patented technology. Durable design for use in the workshop or in the field. No heat or sparks to damage the unit or create technician risk. Specifications: Model: PBT-50 Warranty: Midtronics standard one-year warranty Applications: Motorcycle and Power Sports battery tester Battery Test Technology: Conductance Technology Operating Range: 2.3-30 Amp/hr 10-500 CCA Power Requirements: Powered by battery under test Voltage Range: 8 - 19 Volt DC Display: 4-digit / 7 segment LED, +3 status LEDs Operating Temperature: 0 to 120 F/-18 to 50 C Housing Material Acid/impact resistant ABS Product Dimens

Midtronics PBT-50 Battery Conductance Tester

Midtronics collects sales tax in some states.
Click here for a list of states tax will be collected.

Battery Conductance Tester for Motorcycle and Power Sports Batteries

Using Midtronics PBT-50 Battery Conductance Tester for Motorcycle
and Recreation batteries, recreation vehicle technicians and owners now
have a version of the same tester required for use in OEM dealer service
organizations around the world.
The PBT-50 works for all motorcycle and recreation batteries using a simple
reference number for each manufacturer and model. Connect the clamps
to the battery, input the battery reference number based on the battery part
number, and press the test button. In seconds, the PBT-50 will display an
accurate test decision.
The PBT-50 makes it affordable for anyone to experience the advantages of
conductance testing: a safe, fast, simple and portable system that improves
productivity and accuracy. No heat, no sparks, no misdiagnosis.
Applications: Power Sports

Features:

  • Accurate battery test decision in secondsno user interpretation of a meter required.
  • Simple reference number based testing eliminates time wasted searching for battery rating.
  • Live voltmeter mode for estimating starter and the charging system output.
  • Tests discharged batteriesno need to charge before testing.
  • Conductance test advantages include safe, fast, simple and testing using patented technology.
  • Durable design for use in the workshop or in the field.
  • No heat or sparks to damage the unit or create technician risk.

Specifications:

Model: PBT-50

Warranty: Midtronics standard one-year warranty

Applications: Motorcycle and Power Sports battery tester

Battery Test Technology: Conductance Technology

Operating Range:
2.3-30 Amp/hr
10-500 CCA

Power Requirements: Powered by battery under test

Voltage Range: 8 - 19 Volt DC

Display: 4-digit / 7 segment LED, +3 status LEDs

Operating Temperature: 0 to 120 F/-18 to 50 C

Housing Material Acid/impact resistant ABS

Product Dimens

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Battery Monitors and Testers
Product Number OTC3183
Product Name OTC 3183 Digital Battery Load Tester
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Battery Management - MAX6430DHUS - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details
Battery Management - 2312-ACT2804QJ-T0435TR-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details