Mile-X Equipment, Inc. OTC 7645 Parasitic Draw Tester OTC7645

Description
OTC 3168-HD Sabre Heavy-Duty Battery and Electrical System Diagnostic Tester Features: Heavy-duty for 24-volt battery and electrical systems Diagnoses battery packs in series, parallel, or series/parallel Tests AGM/gel-cell batteries Highest CCA capacity ranges (50–4000 CCA – 24V) Large Display for less scrolling, more detailed instructions Backlit for all light conditions Industry First amp-clamp connection ports for live amperage readings using optional external amp-clamp 15 Ft Cable to perform tests from the cab of the vehicle Field Updateable to accommodate new battery types, system updates, feature additions Amp-Clamp Connection – allows current drain tests and starting/charging analysis Tests Both FLA (flooded lead acid) and AGM (absorbed glass mat) battery types Scales – CCA, CA, AHR, MCA, JIS, DIN User Definable – print header and footer Removable Test Cables – easily field replaceable PC Interface Port – allows for field updateable software IR Compatible – allows optional infrared wireless printer Readout Display – backlit for low light conditions, easy to view data in direct sunlight (4 x 20 character display) Security Cable Connection – protects against stolen or dropped units Over-molded Surround with Soft-touch Keys – ruggedly built, easy to use, even with gloves Battery Testing: Tests the following battery pack configurations: One battery (6V or 12V) Two batteries in series (24V); 2, 3, or 4 batteries in parallel (12V) Two banks in parallel, each bank having 2 batteries in series (24V) Uses pack configuration in algorithm design Step-by-step user instructions for easy test completion Tester-applied loads used on all pack combinations Electrical System Testing: 12V and 24V charging system tests 12V and 24V starting system tests 12V and 24V diode tests Amp-clamps available (not included) for starting/chargin and current draw tests No. 3168-HD – Same as No. 3167-HD above, but also includes an infrared wireless printer
Description
OTC 3168-HD Sabre Heavy-Duty Battery and Electrical System Diagnostic Tester Features: Heavy-duty for 24-volt battery and electrical systems Diagnoses battery packs in series, parallel, or series/parallel Tests AGM/gel-cell batteries Highest CCA capacity ranges (50–4000 CCA – 24V) Large Display for less scrolling, more detailed instructions Backlit for all light conditions Industry First amp-clamp connection ports for live amperage readings using optional external amp-clamp 15 Ft Cable to perform tests from the cab of the vehicle Field Updateable to accommodate new battery types, system updates, feature additions Amp-Clamp Connection – allows current drain tests and starting/charging analysis Tests Both FLA (flooded lead acid) and AGM (absorbed glass mat) battery types Scales – CCA, CA, AHR, MCA, JIS, DIN User Definable – print header and footer Removable Test Cables – easily field replaceable PC Interface Port – allows for field updateable software IR Compatible – allows optional infrared wireless printer Readout Display – backlit for low light conditions, easy to view data in direct sunlight (4 x 20 character display) Security Cable Connection – protects against stolen or dropped units Over-molded Surround with Soft-touch Keys – ruggedly built, easy to use, even with gloves Battery Testing: Tests the following battery pack configurations: One battery (6V or 12V) Two batteries in series (24V); 2, 3, or 4 batteries in parallel (12V) Two banks in parallel, each bank having 2 batteries in series (24V) Uses pack configuration in algorithm design Step-by-step user instructions for easy test completion Tester-applied loads used on all pack combinations Electrical System Testing: 12V and 24V charging system tests 12V and 24V starting system tests 12V and 24V diode tests Amp-clamps available (not included) for starting/chargin and current draw tests No. 3168-HD – Same as No. 3167-HD above, but also includes an infrared wireless printer

Suppliers

Company
Product
Description
Supplier Links
OTC 7645 Parasitic Draw Tester - OTC7645 - Mile-X Equipment, Inc.
Coldwater, OH, USA
OTC 7645 Parasitic Draw Tester
OTC7645
OTC 7645 Parasitic Draw Tester OTC7645
OTC 3168-HD Sabre Heavy-Duty Battery and Electrical System Diagnostic Tester Features: Heavy-duty for 24-volt battery and electrical systems Diagnoses battery packs in series, parallel, or series/parallel Tests AGM/gel-cell batteries Highest CCA capacity ranges (50–4000 CCA – 24V) Large Display for less scrolling, more detailed instructions Backlit for all light conditions Industry First amp-clamp connection ports for live amperage readings using optional external amp-clamp 15 Ft Cable to perform tests from the cab of the vehicle Field Updateable to accommodate new battery types, system updates, feature additions Amp-Clamp Connection – allows current drain tests and starting/charging analysis Tests Both FLA (flooded lead acid) and AGM (absorbed glass mat) battery types Scales – CCA, CA, AHR, MCA, JIS, DIN User Definable – print header and footer Removable Test Cables – easily field replaceable PC Interface Port – allows for field updateable software IR Compatible – allows optional infrared wireless printer Readout Display – backlit for low light conditions, easy to view data in direct sunlight (4 x 20 character display) Security Cable Connection – protects against stolen or dropped units Over-molded Surround with Soft-touch Keys – ruggedly built, easy to use, even with gloves Battery Testing: Tests the following battery pack configurations: One battery (6V or 12V) Two batteries in series (24V); 2, 3, or 4 batteries in parallel (12V) Two banks in parallel, each bank having 2 batteries in series (24V) Uses pack configuration in algorithm design Step-by-step user instructions for easy test completion Tester-applied loads used on all pack combinations Electrical System Testing: 12V and 24V charging system tests 12V and 24V starting system tests 12V and 24V diode tests Amp-clamps available (not included) for starting/chargin and current draw tests No. 3168-HD – Same as No. 3167-HD above, but also includes an infrared wireless printer

OTC 3168-HD Sabre Heavy-Duty Battery and Electrical System Diagnostic Tester

Features:

  • Heavy-duty for 24-volt battery and electrical systems
  • Diagnoses battery packs in series, parallel, or series/parallel
  • Tests AGM/gel-cell batteries
  • Highest CCA capacity ranges (50–4000 CCA – 24V)
  • Large Display for less scrolling, more detailed instructions
  • Backlit for all light conditions
  • Industry First amp-clamp connection ports for live amperage readings using optional external amp-clamp
  • 15 Ft Cable to perform tests from the cab of the vehicle
  • Field Updateable to accommodate new battery types, system updates, feature additions
  • Amp-Clamp Connection – allows current drain tests and starting/charging analysis
  • Tests Both FLA (flooded lead acid) and AGM (absorbed glass mat) battery types
  • Scales – CCA, CA, AHR, MCA, JIS, DIN
  • User Definable – print header and footer
  • Removable Test Cables – easily field replaceable
  • PC Interface Port – allows for field updateable software
  • IR Compatible – allows optional infrared wireless printer
  • Readout Display – backlit for low light conditions, easy to view data in direct sunlight (4 x 20 character display)
  • Security Cable Connection – protects against stolen or dropped units
  • Over-molded Surround with Soft-touch Keys – ruggedly built, easy to use, even with gloves

Battery Testing:

  • Tests the following battery pack configurations:
    • One battery (6V or 12V)
    • Two batteries in series (24V); 2, 3, or 4 batteries in parallel (12V)
    • Two banks in parallel, each bank having 2 batteries in series (24V)
  • Uses pack configuration in algorithm design
  • Step-by-step user instructions for easy test completion
  • Tester-applied loads used on all pack combinations

Electrical System Testing:

  • 12V and 24V charging system tests
  • 12V and 24V starting system tests
  • 12V and 24V diode tests
  • Amp-clamps available (not included) for starting/chargin and current draw tests

No. 3168-HD – Same as No. 3167-HD above, but also includes an infrared wireless printer

Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Battery Monitors and Testers
Product Number OTC7645
Product Name OTC 7645 Parasitic Draw Tester
Unlock Full Specs
to access all available technical data

Similar Products

Battery String Simulator (BSS) -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Module
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
Battery Management - 448-TLE9015DQUXUMA1CT-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details