Mile-X Equipment, Inc. Midtronics EXP-1000HD AMP Heavy-Duty Battery Analyzer w/Prob MIDEXP1000HDAMP

Description
Goodall 13-085-10 12 Volt Capstart Goodall Capstart's ship by truck and extra shipping charges will apply to ship to a non-commercial address. 13-085 12 volt model (requires one battery for optional stand alone charging, Model 880-026) Goodall's CapStart® is a stand-alone jump start cart with more boosting power than 4 Group 31 batteries. The cart's mobile, user-friendly design allows a single service technician to activate CapStart® while in a disabled vehicle with a 30 ft. cable with activation switch. Features: Rugged, user-friendly, narrow design allows for ease of mobility between closely parked vehicles Capacitor and AGM batteries are non gassing, non leaking, and maintenance free Capacitor can be re-charged 500,000 times, providing many years of service Capacitor can be recharged in under one minute Operates in temperatures ranging from -49º F to +122º F Includes 30 ft. heavy-duty cord and activation switch Includes built-in, automatic 120 volt AC battery charger to keep internal batteries charged Includes 10 ft. 4/0 cables with full-power jaw clamps Quick disconnect red plug for plug-to-plug operation Includes reverse polarity and dead short circuitry protection Requires two Group 31 AGM (900 CCA or higher) batteries for charging capacitor (not included-can be ordered as an option) Available in 12 and 24 volt models 13-085 12 volt model 13-087 24 volt model Dimensions: 48”H x 20”W x 26”D Shipping weight: 100 lbs. (unit without batteries)
Description
Goodall 13-085-10 12 Volt Capstart Goodall Capstart's ship by truck and extra shipping charges will apply to ship to a non-commercial address. 13-085 12 volt model (requires one battery for optional stand alone charging, Model 880-026) Goodall's CapStart® is a stand-alone jump start cart with more boosting power than 4 Group 31 batteries. The cart's mobile, user-friendly design allows a single service technician to activate CapStart® while in a disabled vehicle with a 30 ft. cable with activation switch. Features: Rugged, user-friendly, narrow design allows for ease of mobility between closely parked vehicles Capacitor and AGM batteries are non gassing, non leaking, and maintenance free Capacitor can be re-charged 500,000 times, providing many years of service Capacitor can be recharged in under one minute Operates in temperatures ranging from -49º F to +122º F Includes 30 ft. heavy-duty cord and activation switch Includes built-in, automatic 120 volt AC battery charger to keep internal batteries charged Includes 10 ft. 4/0 cables with full-power jaw clamps Quick disconnect red plug for plug-to-plug operation Includes reverse polarity and dead short circuitry protection Requires two Group 31 AGM (900 CCA or higher) batteries for charging capacitor (not included-can be ordered as an option) Available in 12 and 24 volt models 13-085 12 volt model 13-087 24 volt model Dimensions: 48”H x 20”W x 26”D Shipping weight: 100 lbs. (unit without batteries)

Suppliers

Company
Product
Description
Supplier Links
Midtronics EXP-1000HD AMP Heavy-Duty Battery Analyzer w/Prob - MIDEXP1000HDAMP - Mile-X Equipment, Inc.
Coldwater, OH, USA
Midtronics EXP-1000HD AMP Heavy-Duty Battery Analyzer w/Prob
MIDEXP1000HDAMP
Midtronics EXP-1000HD AMP Heavy-Duty Battery Analyzer w/Prob MIDEXP1000HDAMP
Goodall 13-085-10 12 Volt Capstart Goodall Capstart's ship by truck and extra shipping charges will apply to ship to a non-commercial address. 13-085 12 volt model (requires one battery for optional stand alone charging, Model 880-026) Goodall's CapStart® is a stand-alone jump start cart with more boosting power than 4 Group 31 batteries. The cart's mobile, user-friendly design allows a single service technician to activate CapStart® while in a disabled vehicle with a 30 ft. cable with activation switch. Features: Rugged, user-friendly, narrow design allows for ease of mobility between closely parked vehicles Capacitor and AGM batteries are non gassing, non leaking, and maintenance free Capacitor can be re-charged 500,000 times, providing many years of service Capacitor can be recharged in under one minute Operates in temperatures ranging from -49º F to +122º F Includes 30 ft. heavy-duty cord and activation switch Includes built-in, automatic 120 volt AC battery charger to keep internal batteries charged Includes 10 ft. 4/0 cables with full-power jaw clamps Quick disconnect red plug for plug-to-plug operation Includes reverse polarity and dead short circuitry protection Requires two Group 31 AGM (900 CCA or higher) batteries for charging capacitor (not included-can be ordered as an option) Available in 12 and 24 volt models 13-085 12 volt model 13-087 24 volt model Dimensions: 48”H x 20”W x 26”D Shipping weight: 100 lbs. (unit without batteries)

Goodall 13-085-10 12 Volt Capstart

Goodall Capstart's ship by truck and extra shipping charges will apply to ship to a non-commercial address.

13-085 12 volt model (requires one battery for optional stand alone charging, Model 880-026)

Goodall's CapStart® is a stand-alone jump start cart with more boosting power than 4 Group 31 batteries.

The cart's mobile, user-friendly design allows a single service technician to activate CapStart® while in a disabled vehicle with a 30 ft. cable with activation switch.

Features:

  • Rugged, user-friendly, narrow design allows for ease of mobility between
    closely parked vehicles
  • Capacitor and AGM batteries are non gassing, non leaking, and maintenance free
  • Capacitor can be re-charged 500,000 times, providing many years of service
  • Capacitor can be recharged in under one minute
  • Operates in temperatures ranging from -49º F to +122º F
  • Includes 30 ft. heavy-duty cord and activation switch
  • Includes built-in, automatic 120 volt AC battery charger to keep internal batteries charged
  • Includes 10 ft. 4/0 cables with full-power jaw clamps
  • Quick disconnect red plug for plug-to-plug operation
  • Includes reverse polarity and dead short circuitry protection
  • Requires two Group 31 AGM (900 CCA or higher) batteries for charging capacitor (not included-can be ordered as an option)
  • Available in 12 and 24 volt models
    13-085 12 volt model
    13-087 24 volt model
  • Dimensions: 48”H x 20”W x 26”D
  • Shipping weight: 100 lbs. (unit without batteries)
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Battery Monitors and Testers
Product Number MIDEXP1000HDAMP
Product Name Midtronics EXP-1000HD AMP Heavy-Duty Battery Analyzer w/Prob
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details