Mile-X Equipment, Inc. Goodall 11-605 12 Volt, 450 Amp StartAll - Jumpstart GOO11605

Description
Goodall 01-100 Power Center 1100 This Goodall Power Center ships by truck and extra shipping charges will apply to ship to a non-commercial address. Goodall Power Centers are all-in-one products designed to meet the needs of today's mobile service mechanics. Units are engineered to reduce the amount of space necessary to fit inside most service vehicles, by 50% in many cases. Our selection of models match the on-demand power requirements of government, municipalities, vehicle/equipment fleet maintenance, light to heavy duty service and repair, the equipiment rental industry, and many other service vehicle applications. The Goodall Power Center 1000 and 2000 Series is integrated with a DC Welder, AC Generator and Air Compressor. The Goodall Power Center 5000 adds a Jump Starter to round out your service truck needs. Welder, AC Generator and Air Compressor 3-in-1: DC Welder: Perfect for repair welding and light fabrication AC Generator: Run power tools (i.e. saws, drills, grinders, lights, sanders, etc.) Air Compressor: Fill tires or run air tools (i.e. impact wrenches, ratchets, grinders, nailers, etc.) 25”W x 40”D x 45”H, 535 lbs Engine: Subaru OHC, auto idle with 1.85 gallon fuel tank DC Welding: DC Stick, 170 Amp 25 ft. 1/0 gauge welding cables included AC Power: 4000 watts, 110/220 volt, 60 hz Synchronous, brushless AC generator Air Power: 2 stage 16.3 CFM @ 100 psi, 175 psi max 30 gallon air tank 01-100-B: Base mount (no air tank)
Description
Goodall 01-100 Power Center 1100 This Goodall Power Center ships by truck and extra shipping charges will apply to ship to a non-commercial address. Goodall Power Centers are all-in-one products designed to meet the needs of today's mobile service mechanics. Units are engineered to reduce the amount of space necessary to fit inside most service vehicles, by 50% in many cases. Our selection of models match the on-demand power requirements of government, municipalities, vehicle/equipment fleet maintenance, light to heavy duty service and repair, the equipiment rental industry, and many other service vehicle applications. The Goodall Power Center 1000 and 2000 Series is integrated with a DC Welder, AC Generator and Air Compressor. The Goodall Power Center 5000 adds a Jump Starter to round out your service truck needs. Welder, AC Generator and Air Compressor 3-in-1: DC Welder: Perfect for repair welding and light fabrication AC Generator: Run power tools (i.e. saws, drills, grinders, lights, sanders, etc.) Air Compressor: Fill tires or run air tools (i.e. impact wrenches, ratchets, grinders, nailers, etc.) 25”W x 40”D x 45”H, 535 lbs Engine: Subaru OHC, auto idle with 1.85 gallon fuel tank DC Welding: DC Stick, 170 Amp 25 ft. 1/0 gauge welding cables included AC Power: 4000 watts, 110/220 volt, 60 hz Synchronous, brushless AC generator Air Power: 2 stage 16.3 CFM @ 100 psi, 175 psi max 30 gallon air tank 01-100-B: Base mount (no air tank)

Suppliers

Company
Product
Description
Supplier Links
Goodall 11-605 12 Volt, 450 Amp StartAll - Jumpstart - GOO11605 - Mile-X Equipment, Inc.
Coldwater, OH, USA
Goodall 11-605 12 Volt, 450 Amp StartAll - Jumpstart
GOO11605
Goodall 11-605 12 Volt, 450 Amp StartAll - Jumpstart GOO11605
Goodall 01-100 Power Center 1100 This Goodall Power Center ships by truck and extra shipping charges will apply to ship to a non-commercial address. Goodall Power Centers are all-in-one products designed to meet the needs of today's mobile service mechanics. Units are engineered to reduce the amount of space necessary to fit inside most service vehicles, by 50% in many cases. Our selection of models match the on-demand power requirements of government, municipalities, vehicle/equipment fleet maintenance, light to heavy duty service and repair, the equipiment rental industry, and many other service vehicle applications. The Goodall Power Center 1000 and 2000 Series is integrated with a DC Welder, AC Generator and Air Compressor. The Goodall Power Center 5000 adds a Jump Starter to round out your service truck needs. Welder, AC Generator and Air Compressor 3-in-1: DC Welder: Perfect for repair welding and light fabrication AC Generator: Run power tools (i.e. saws, drills, grinders, lights, sanders, etc.) Air Compressor: Fill tires or run air tools (i.e. impact wrenches, ratchets, grinders, nailers, etc.) 25”W x 40”D x 45”H, 535 lbs Engine: Subaru OHC, auto idle with 1.85 gallon fuel tank DC Welding: DC Stick, 170 Amp 25 ft. 1/0 gauge welding cables included AC Power: 4000 watts, 110/220 volt, 60 hz Synchronous, brushless AC generator Air Power: 2 stage 16.3 CFM @ 100 psi, 175 psi max 30 gallon air tank 01-100-B: Base mount (no air tank)

Goodall 01-100 Power Center 1100

This Goodall Power Center ships by truck and extra shipping charges will apply to ship to a non-commercial address.

Goodall Power Centers are all-in-one products designed to meet the needs of today's mobile service mechanics. Units are engineered to reduce the amount of space necessary to fit inside most service vehicles, by 50% in many cases.

Our selection of models match the on-demand power requirements of government, municipalities, vehicle/equipment fleet maintenance, light to heavy duty service and repair, the equipiment rental industry, and many other service vehicle applications.

The Goodall Power Center 1000 and 2000 Series is integrated with a DC Welder, AC Generator and Air Compressor. The Goodall Power Center 5000 adds a Jump Starter to round out your service truck needs.

Welder, AC Generator and Air Compressor

3-in-1:

  • DC Welder: Perfect for repair welding and light fabrication
  • AC Generator: Run power tools (i.e. saws, drills, grinders, lights, sanders, etc.)
  • Air Compressor: Fill tires or run air tools (i.e. impact wrenches, ratchets, grinders, nailers, etc.)

25”W x 40”D x 45”H, 535 lbs

Engine:

  • Subaru OHC, auto idle with 1.85 gallon fuel tank

DC Welding:

  • DC Stick, 170 Amp
  • 25 ft. 1/0 gauge welding cables included

AC Power:

  • 4000 watts, 110/220 volt, 60 hz
  • Synchronous, brushless AC generator

Air Power:

  • 2 stage 16.3 CFM @ 100 psi, 175 psi max
  • 30 gallon air tank

01-100-B:

  • Base mount (no air tank)
Supplier's Site

Technical Specifications

  Mile-X Equipment, Inc.
Product Category Battery Monitors and Testers
Product Number GOO11605
Product Name Goodall 11-605 12 Volt, 450 Amp StartAll - Jumpstart
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Power Battery Nail Penetration And Squeezing Combined Test Machine - ATMARS Standard Or Customization - Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details