Hottinger Brüel & Kjær A/S Datasheets for Strain Gauges
Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal.
Strain Gauges: Learn more
| Product Name | Notes |
|---|---|
| "Strain gauge series F (Miniature rosette) Geometry: Y rosette (round) Measuring grid material: constantan Carrier foil: PEEKF 3 grids, stacked, offset 0°/45°/90° Measuring grid covered Paint-insulated copper wire 0.5 m... | |
| Conversion of the material number New material number: 1-RY81-6/350GE Strain gage series Y (Universal SG for stress analysis) Geometry: rectangular rosette Measuring grid material: constantan Carrier foil: polyimide 3 grids,... | |
| Conversion of the material number New material number: 1-RY83-6/350GE Strain gage series Y (Universal SG for stress analysis) Geometry: rectangular rosette Measuring grid material: constantan Carrier foil: polyimide 3 grids,... | |
| Conversion of the material number New material number: 1-RY86-6/350GE Strain gage series Y (Universal SG for stress analysis) Geometry: rectangular rosette Measuring grid material: constantan Carrier foil: polyimide 3 grids,... | |
| DC amplifier for strain gauges (full, half and quarter bridges) and piezoresisitive transducers TEDS Transducer identification Accuracy class: 0.03 Automatic tare 2 peak-value memories 4 limit switches Low-pass filter Calibration... | |
| F Series Strain Gages For measurements according to IPC/JEDEC-9704A Geometry: Y-rosette (round) (miniature rosette) Measuring grid material: Constantan Carrier foil: PEEKF (d=5.2mm) 3 measuring grids, stacked, 0°/45°/90° Measuring grid covered... | |
| Order prewired strain gauges and leave the soldering to HBK. Increase reliability and save time. | |
| Screw on strain transducer strain gauge measurement system nominal strain 500 µm/m nominal sensitivity 1.5 mV/V fixed connection cable 12 m long with free ends | |
| Screw on strain transducer strain gauge measurement system nominal strain 500 µm/m nominal sensitivity 1.5 mV/V fixed connection cable 6m long with free ends | |
| Strain gage series Y (Determination of residual stress) Geometry: hole drilling rosette Measuring grid material: constantan Carrier foil: polyimide 3 grids, offset 0°/45°/90° Measuring grid covered 50 mm fluoropolymer-insula ted... | |
| Strain gage series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered 50 mm fluoropolymer-insula ted wires Temp. | |
| Strain gage series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Integrated solder tabs, laterally Temp. response:... | |
| Strain gage series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Integrated solder tabs, laterally Temp. response:quartz... | |
| Strain gage series Y (Universal SG for stress analysis) Geometry: rectangular rosette Measuring grid material: constantan Carrier foil: polyimide 3 grids, offset 0°/45°/90° Measuring grid covered 50 mm fluoropolymer-insula ted... | |
| Strain gage series Y (Universal SG for stress analysis) Geometry: rectangular rosette Measuring grid material: constantan Carrier foil: polyimide 3 grids, offset 0°/45°/90° solder tabs with strain relief; measuring grid... | |
| Strain gage series Y Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered 50 mm fluoropolymer-insula ted wires + 4-wire 3m TPE ribbon cable... | |
| Strain gauge installation set The strain gauge installation set contains all the necessary materials for initial strain gauge installations. 1 case, equipped with: 1 pack of strain gauges 1-LY11-6/120A 1... | |
| Strain gauge series A (Strain gauge for Transducers) Geometry: diaphragm rosette Measuring grid material: constantan Carrier foil: PEEKF 4 measuring grids Measuring grid covered Leads Temp. resp.: ferr. steel (10.8... | |
| Strain gauge series A (Strain gauge for Transducers) Geometry: diaphragm rosette Measuring grid material: constantan Carrier foil: PEEKF 4 measuring grids Measuring grid not covered Integrated solder tabs Temp. resp.:... | |
| Strain gauge series C (Extreme temperature [-269°C to +250°C]) Geometry: Y rosette (square) Meas. grid material: CrNi special alloy Carrier foil: polyimide 3 grids, offset 0°/45°/90° Measuring grid covered Leads... | |
| Strain gauge series F (Miniature rosette) For measurements according to IPC / JEDEC-9704A Geometry: Y rosette (round) Measuring grid material: constantan Carrier foil: PEEKF (d=5.2mm) 3 grids, stacked, offset 0°/45°/90° | |
| Strain gauge series F (Miniature rosette) For measurements according to IPC / JEDEC-9704A Geometry: Y rosette (round) Measuring grid material: constantan Carrier foil: PEEKF 3 grids, stacked, offset 0°/45°/90° Measuring... | |
| Strain gauge series F (Miniature rosette) Geometry: Y rosette (round) Measuring grid material: Constantan Carrier foil: PEEKF (d=6mm) 3 grids, stacked, offset 0°/45°/90° Measuring grid covered 50 mm Paint-insulated copper... | |
| Strain gauge series F (Miniature rosette) Geometry: Y rosette (round) Measuring grid material: constantan Carrier foil: PEEKF 3 grids, stacked, offset 0°/45°/90° Measuring grid covered Paint-insulated copper wire 0.5 m... | |
| Strain gauge series F (Miniature rosette) Geometry: Y rosette (round) Measuring grid material: constantan Carrier foil: PEEKF 3 grids, stacked, offset 0°/45°/90° Temp. response: aluminum (23 ppm/K) Nominal resistance: 120... | |
| Strain gauge series F (Miniature rosette) Geometry: Y rosette (round) Measuring grid material: constantan Carrier foil: PEEKF 3 grids, stacked, offset 0°/45°/90° Temp. response: aust. steel (16 ppm/K) Nominal resistance:... | |
| Strain gauge series F (Miniature rosette) Geometry: Y rosette (round) Measuring grid material: constantan Carrier foil: PEEKF 3 grids, stacked, offset 0°/45°/90° Temp. response: ferr. steel (10.8 ppm/K) Nominal resistance:... | |
| Strain gauge series H (for high-voltage environments [≤ 1.5kV]) Geometry: rectangular rosette Measuring grid material: constantan Carrier foil: modified PEEK 3 grids, offset 0°/45°/90° Measuring grid covered 300 mm fluoropolymer-insula... | |
| Strain gauge series M (High resistance to alternating loads) Geometry: rectangular rosette Meas. grid material: CrNi special alloy Carrier foil: phenolic resin, glass-fiber reinforced 3 grids, offset 0°/45°/90° Measuring grid... | |
| Strain gauge series M (High resistance to alternating loads) Geometry: Y rosette (square) Meas. grid material: CrNi special alloy Carrier foil: phenolic resin, glass-fiber reinforced 3 grids, stacked, offset 0°/45°/90° | |
| Strain gauge series M (SG with high resistance to alternating loads) Geometry: rectangular rosette Measuring grid material: Nickel-chrome special allo Carrier foil: phenolic resin, glass-fiber reinforce 3 grids, offset 0°/45°/90° | |
| Strain gauge series M (SG with high resistance to alternating loads) Geometry: rectangular rosette Measuring grid material: Nickel-chrome special allo Carrier foil: phenolic resin, glass-fiber reinforce 3 grids, stacked, offset... | |
| Strain gauge series M (SG with high resistance to alternating loads) Geometry: Y rosette (square) Measuring grid material: Nickel-chrome special allo Carrier foil: phenolic resin, glass-fiber reinforce 3 grids, stacked,... | |
| Strain gauge series U (Strain gauge for Transducers) Geometry: diaphragm rosette Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 4 measuring grids Measuring grid covered Leads Temp. resp.: ferr. steel... | |
| Strain gauge series U (Strain gauge for Transducers) Geometry: diaphragm rosette Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 4 measuring grids Measuring grid not covered Integrated solder tabs Temp. | |
| Strain gauge series Y (Determination of residual stress) Geometry: hole drilling rosette Measuring grid material: constantan Carrier foil: polyimide 3 grids, offset 0°/45°/90° Measuring grid covered Integrated solder tabs Temp. | |
| Strain gauge series Y (Determination of residual stress) This product contains a substance included in the REACH candidate list in a concentration greater than 0.1 % by weight: Lead, CAS... | |
| Strain gauge series Y (Determination of residual stress) Used together with drilling aid 1-RY61 Geometry: hole drilling rosette Measuring grid material: constantan Carrier foil: polyimide 3 grids, offset 0°/45°/90° Measuring... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: diaphragm rosette Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Leads Temp. response: aluminum (23... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: diaphragm rosette Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Leads Temp. response: aust. steel... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: diaphragm rosette Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Leads Temp. response: ferr. steel... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: diaphragm rosette Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Leads Temp. response: plastic (65... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: diaphragm rosette Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Leads Temp. response: quartz glass/composite... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: diaphragm rosette Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Leads Temp. response: titanium/gray cast... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Integrated solder tabs, laterally Temp. response:... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Integrated solder tabs, laterally Temperature response:... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Integrated solder tabs, opposite each other... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Integrated solder tabs Temp. response: plastic... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Integrated solder tabs Temp. response: quartz... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Integrated solder tabs Temp. response: titanium/gray... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Integrated solder tabs With installation aid... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Leads, opposite each other longitud. Temp. | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Solder tabs with strain relief Temp. | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Solder tabs with strain relief With... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: rectangular rosette Measuring grid material: constantan Carrier foil: polyimide 3 grids, offset 0°/45°/90° Measuring grid covered Integrated solder tabs Temp. | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: rectangular rosette Measuring grid material: constantan Carrier foil: polyimide 3 grids, offset 0°/45°/90° Measuring grid covered Solder tabs with strain... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: Y rosette (round) Measuring grid material: constantan Carrier foil: polyimide 3 grids, offset 0°/45°/90° Measuring grid covered Integrated solder tabs... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: Y rosette (round) Measuring grid material: constantan Carrier foil: polyimide 3 grids, offset 0°/60°/120° Measuring grid covered Integrated solder tabs... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: Y rosette (square) Measuring grid material: constantan Carrier foil: polyimide 3 grids, offset 0°/45°/90° Measuring grid covered Leads Temp. response:... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: Y rosette (square) Measuring grid material: constantan Carrier foil: polyimide 3 grids, offset 0°/60°/120° Measuring grid covered Leads Temp. response:... | |
| Strain gauge series Y (Universal SG for stress analysis) Geometry: Y rosette (square) Measuring grid material: constantan Carrier foil: polyimide 3 grids, stacked, offset 0°/45°/90° Measuring grid covered Leads Temp. | |
| Strain transducer with strain gage measuring system, Nominal (rated) strain 500 µm/m Output: 0 to 10V, Screw-on type, Fixed cable, 6 m long | |
| Strain transducer with strain gage measuring system, Nominal (rated) strain 500 µm/m Output: 4 to 20mA, Screw-on type, Fixed cable, 6 m long | |
| Strain transducer, with strain gauge measuring system Nominal strain 500 µm/m Installed amplifier electronics. Output: 0 - 10 V screw-on, fixed connection cable Hermetically encapsulated, degree of protection: IP68 6... | |
| Strain transducer, with strain gauge measuring system Nominal strain 500 µm/m Installed amplifier electronics. Output: 4 - 20 mA screw-on, fixed connection cable Hermetically encapsulated, degree of protection: IP68 6... | |
| Strain transducer, with strain gauge measuring system Nominal strain 500 µm/m Nominal (rated) sensitivity 1.5 mV/V screw-on, fixed connection cable Hermetically encapsulated, degree of protection: IP68 6 m long, with... | |
| Symmetric hole-drilling rosette for resid high-speed drilling method, Measuring grid foil: Constantan Carrier: Polyimide 6 measuring grids, 3 measuring grids each offset by 0°/45°/9 and arranged radially opposite from each... |
| << Prev | Next >> |