Hottinger Brüel & Kjær A/S Datasheets for Current Sensors

Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more

Product Name Notes
Current Input Remote Probe, 4 analog current input channels 20 MS/s raw data, 16 bit, 2.3 MHz (-3dB) bandwith *** features *** - 4 MS/s fast real time formula database...
Current Input Remote Probe, 4 analog current input channels 20 MS/s raw data, 16 bit, 2.3 MHz (-3dB) bandwith *** features *** - 4 MS/s fast real time formula database...
Large Aperture, ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 1000 A RMS. Full aluminum body for superior EMI shielding. Extended operating...
Reduced size, ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 50 A RMS. Full aluminum body for superior EMI shielding. Extended operating...
Reduced size, ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 200 A RMS. Full aluminum body for superior EMI shielding. Extended operating...
Reduced size, ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 100 A RMS. Full aluminum body for superior EMI shielding. Extended operating...
Ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 1200 A RMS. Built-in calibration windings for low current full scale calibration. Full aluminum...
Ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 200 A RMS. Built-in calibration windings for low current full scale calibration. Full aluminum...
Ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 200 A RMS. Full aluminum body for superior EMI shielding. Extended operating temperature range...
Ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 400 A RMS. Full aluminum body for superior EMI shielding. Extended operating temperature range...
Ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 50 A RMS. Full aluminum body for superior EMI shielding. Extended operating temperature range...
Ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 600 A RMS. Full aluminum body for superior EMI shielding. Extended operating temperature range...
Ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 1200 A RMS. Full aluminum body for superior EMI shielding. Extended operating temperature range...