Hottinger Brüel & Kjær A/S Strain gauge 3/120 LY66 1-LY66-3/120

Description
Strain gauge series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Solder tabs with strain relief Temp. response: quartz glass/composite (0.5 ppm/K) Nominal resistance: 120 ohms Measuring grid length: 3 mm Contents per package: 10 pcs. Minimum order quantity: 3 packages
Request a Quote Datasheet
Description
Strain gauge series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Solder tabs with strain relief Temp. response: quartz glass/composite (0.5 ppm/K) Nominal resistance: 120 ohms Measuring grid length: 3 mm Contents per package: 10 pcs. Minimum order quantity: 3 packages
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain gauge 3/120 LY66 - 1-LY66-3/120 - Hottinger Brüel & Kjær A/S
Virium, Denmark
Strain gauge 3/120 LY66
1-LY66-3/120
Strain gauge 3/120 LY66 1-LY66-3/120
Strain gauge series Y (Universal SG for stress analysis) Geometry: linear Measuring grid material: constantan Carrier foil: polyimide 1 measuring grid Measuring grid covered Solder tabs with strain relief Temp. response: quartz glass/composite (0.5 ppm/K) Nominal resistance: 120 ohms Measuring grid length: 3 mm Contents per package: 10 pcs. Minimum order quantity: 3 packages

Strain gauge series Y
(Universal SG for stress analysis)
Geometry: linear
Measuring grid material: constantan
Carrier foil: polyimide
1 measuring grid
Measuring grid covered
Solder tabs with strain relief
Temp. response: quartz glass/composite
(0.5 ppm/K)
Nominal resistance: 120 ohms
Measuring grid length: 3 mm
Contents per package: 10 pcs.
Minimum order quantity: 3 packages

Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Strain Gauges
Product Number 1-LY66-3/120
Product Name Strain gauge 3/120 LY66
Termination Options Solder tabs with strain relief
Arrangement Linear
Specialty Application Stress Analysis / structural testing
Grid Length 0.1181 inch (3 mm)
Grid Width 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Strain gauge 0.6/120 LY11 - 1-LY11-0.6/120 - Hottinger Brüel & Kjær A/S
Specs
Termination Options Leads
Arrangement Linear
Specialty Application Stress Analysis / structural testing
View Details
Strain gauge 6/120VE LY41 - 1-LY41-6/120V1 - Hottinger Brüel & Kjær A/S
Specs
Termination Options Pre-wired (TPE-insulated ribbon cable)
Arrangement Linear
Specialty Application Stress Analysis / structural testing
View Details
Strain gauge 2/120 KY95 - 1-KY95-2/120 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Termination Options Integrated solder tabs
Arrangement Chain
Specialty Application Stress Analysis / structural testing
View Details
Strain gauge 6/350E LA11K - 1-LA11K6/350_E - Hottinger Brüel & Kjær A/S
Specs
Termination Options Integrated solder tabs
Arrangement Linear
Specialty Application Manufacturing transducers
View Details