Hottinger Brüel & Kjær A/S Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| 1-ATC1-4/60_W TCS compensating resistor Adjustable foil resistor for temperature compensation of the sensitivity (TCS). Nickel foil on a polyimide carrier with a raw resistance of about 1 ohm. For each... | |
| 1-ATN-1/0.2_W TK0 compensating resistor Adjustable foil resistor for temperature compensation of the zero point. Nickel foil on a polyimide carrier with a raw resistance of twice about 1 ohm. For... | |
| 1-ATN1-3/1.05_W TK0 compensating resistor Adjustable foil resistor for temperature compensation of the zero point. Nickel foil on a polyimide carrier with a raw resistance of twice about 0.7 ohm. For... | |
| Mounting aids for load cells are specialized components designed to facilitate the proper installation and alignment of load cells in various setups. These aids ensure stable, accurate positioning, helping to... | |
| Nickel resistor for TCS balancing Measuring grid foil: Nickel Carrier: Polyimide 1 measuring grids Measuring grid covered Integrated solder tabs Nominal resistance: 12.5 ohms Measuring grid length 2 mm Contents... | |
| Nickel resistor for TCS balancing Measuring grid foil: Nickel Carrier: Polyimide 1 measuring grids Measuring grid covered Integrated solder tabs Nominal resistance: 20 ohms Measuring grid length 2 mm Contents... | |
| Nickel resistor for TCS balancing Measuring grid foil: Nickel Carrier: Polyimide 1 measuring grids Measuring grid covered Integrated solder tabs Nominal resistance: 22.5 ohms Measuring grid length 2 mm Contents... | |
| Nickel resistor for TCS balancing Measuring grid foil: Nickel Carrier: Polyimide 1 measuring grids Measuring grid not covered Integrated solder tabs Nominal resistance: 10 ohms Measuring grid length 2 mm... | |
| Nickel resistor for TCS balancing Measuring grid foil: Nickel Carrier: Polyimide 1 measuring grids Measuring grid not covered Integrated solder tabs Nominal resistance: 15 ohms Measuring grid length 2 mm... | |
| Nickel resistor for TCS balancing Measuring grid foil: Nickel Carrier: Polyimide 1 measuring grids Measuring grid not covered Integrated solder tabs Nominal resistance: 17.5 ohms Measuring grid length 2 mm... | |
| Nickel resistor for TCS balancing Measuring grid foil: Nickel Carrier: Polyimide 1 measuring grids Measuring grid not covered Integrated solder tabs Nominal resistance: 25 ohms Measuring grid length 2 mm... | |
| Nickel resistor for TCS balancing Measuring grid foil: Nickel Carrier: Polyimide 1 measuring grids Measuring grid not covered Integrated solder tabs Nominal resistance: 30 ohms Measuring grid length 2 mm... | |
| Nickel resistor for TCS balancing Measuring grid foil: Nickel Carrier: Polyimide 1 measuring grids Measuring grid not covered Integrated solder tabs Nominal resistance: 35 ohms Measuring grid length 2 mm... | |
| Nickel resistor for TCS balancing Measuring grid foil: Nickel Carrier: Polyimide 1 measuring grids Measuring grid not covered Integrated solder tabs Nominal resistance: 40 ohms Measuring grid length 2.5 mm... | |
| Nickel resistor for TCS balancing Measuring grid foil: Nickel Carrier: Polyimide 1 measuring grids Measuring grid not covered Integrated solder tabs Nominal resistance: 50 ohms Measuring grid length 2.5 mm... | |
| Nickel resistor for TCS balancing Measuring grid foil: Nickel Carrier: Polyimide 1 measuring grids Measuring grid not covered Integrated solder tabs Nominal resistance: 60 ohms Measuring grid length 2.5 mm... | |
| Nickel resistor for TCS balancing Measuring grid foil: Nickel Carrier: Polyimide 1 measuring grids Measuring grid not covered Integrated solder tabs Nominal resistance: 70 ohms Measuring grid length 2.5 mm... | |
| Termination resistor CANbus M12, A-encoded, 5-pole, female connector | |
| Termination resistor PROFIBUS M12, B-encoded, 5-pole | |
| Zero point balancing resistor Adjustable foil resistor for zero point balancing. Constantan foil on a polyimide carrier with a raw resistance of twice about 1.5 ohms. For each bridge branch... | |
| Zero point balancing resistor Adjustable foil resistor for zero point balancing. Constantan foil on a polyimide carrier with a raw resistance of twice about 3.3 ohms. For each bridge branch... | |
| Zero point balancing resistor Adjustable foil resistor for zero point balancing on a polyimide carrier with a raw resistance of twice about 9 ohm. For each bridge branch, a maximum... |