Hottinger Brüel & Kjær A/S Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
The Dytran Instruments model 4139 is a signal conditioner designed specifically for airborne flight testing. mModel 4139 is a six-channel signal conditioner designed to power up to six IEPE constant...
The Dytran model 4007 is packaged on a single printed circuit board intended for installation in OEM applications. This unit may be used to power up to four IEPE transducers.
The Dytran model 4102C is current source power unit is a single channel, battery operated portable unit, designed to operate with IEPE accelerometer, pressure transducers and force sensors which contain...
The Dytran model 4103C is current source power unit is a 3-channel, battery operated portable unit, designed to operate with IEPE accelerometer, pressure transducers and force sensors which contain integral...
The Dytran model 4110C is a line-operated constant current power unit designed to power IEPE sensors and in-line charge amplifiers. This unit provides 2 to 20 mA of constant current...
The Dytran model 4114B1 is a line-operated constant current power unit designed to power IEPE sensors and in-line charge amplifiers. This unit provides 2 to 20 mA of constant current...
The Dytran model 4119B power unit/amplifier contains a triple-voltage DC power supply (+15V,-15V & +20 DC), a constant current source and a standardization amplifier with low pass filter. The constant...
The Dytran model 4758A is a line-operated low noise constant current power unit designed to power IEPE sensors. This power unit separates the sensor's dynamic signal from its DC bias...
When using IEPE sensors at very low frequencies (<5>