Hottinger Brüel & Kjær A/S Datasheets for Measurement Microphones

Measurement microphones are most commonly condenser microphones, which convert sound pressure to an output that is then converted into a reading such as sound pressure level (SPL).
Measurement Microphones: Learn more

Product Name Notes
¼'' Free Field TEDS Microphone w. SMB Connector Type -4954-A---, phase response within ±3° between 50Hz-22kHz
¼'' Free Field TEDS Microphone w. SMB Connector
½” Low Noise Microphone system 10Hz to 16kHz, External Polarized
1/2" Microphone Preamplifier supporting CIC/VIC/TEDS
1/2" Microphone Preamplifier supporting VIC and CIC
1/2" pressure-field Microphone, 3 Hz to 20 kHz, 200V Polarization, incl. Preamplifier -2669-W-004- supporting CIC/VIC/TEDS
2671 without highpass filter input impedance 10 GOhm Microphone preamplifier designed for use with 1/2" microphones in a wide range of environmental conditions and in narrow spaces. Optimised for :...
Automotive surface microphone designed for measurement of the true surface pressure. Ideal for mounting directly on the car surface during wind-tunnel tests and for measuring in confined spaces.
Automotive surface microphone designed for measurement of the true surface pressure. Ideal for mounting directly on the car surface during wind-tunnel tests and for measuring in confined spaces. Dyn. range...
Automotive Surface Microphone with two coaxial cables and CIC, designed for measurement of the true surface pressure, especially in automotive applications. It is well-suited for mounting directly on the car...
CCLD Pressure-field microphone for coupler, random-incidence and free-field measurements with 90° incidence and a frequency range of 10 Hz to 20 kHz. Dyn. range : 20 – 146 dB Freq.
Designed for acoustical measurements with a CCLD input module. Prepolarized microphones can be connected to the preamplifier. Optimised for : Short CCLD Connector at preamplifier : 10 – 32 UNF...
Designed to allow calibration of ½" and 1" condenser microphones by the insert voltage technique. Connector at preamplifier : LEMO 0B, 7-pin Polarization voltage support : Yes Frequency range :...
Designed to eliminate low-frequency disturbance caused by body boom and road noise during in-car measurements. Optimised for : A-weighted CCLD Connector at preamplifier : BNC Polarization voltage support : Frequency...
Diffuse-field microphone cartridge specifically designed for random-incidence (diffuse-field) measurements over 6.3 Hz TO 16 kHz, and provides noise measurement in accordance with ANSI standards. Dyn. range : 14.6 – 146...
Diffuse-field microphone for general random-incidence and noise measurements (complying with ANSI standards) with a frequency response of 20 Hz To 16 kHz. Dyn. range : 18 – 134 dB Freq.
Diffuse-field microphone for general random-incidence and noise measurements (complying with ANSI standards) with a frequency response of 3.15 Hz To 10 kHz. Dyn. range : 15.9 – 147 dB Freq.
Diffuse-field microphone for general random-incidence and noise measurements (complying with ANSI standards) with a frequency response of 3.15 Hz To 10 kHz. Dyn. range : 15.9 – 148 dB Freq.
Diffuse-field microphone for general random-incidence and noise measurements (complying with ANSI standards) with a frequency response of 6.3 Hz To 16 kHz. Dyn. range : 15.2 – 146 dB Freq.
Diffuse-field microphone for general random-incidence and noise measurements (complying with ANSI standards) with a frequency response of 6.3 Hz To 16 kHz. Dyn. range : 18 – 130 dB Freq.
Diffuse-field microphone for general random-incidence and noise measurements (complying with ANSI standards) with a frequency response of 6.3 Hz To 20 kHz. Dyn. range : 18 – 134 dB Freq.
Externally polarized, diffuse-field microphone designed for random-incidence measurements over 3.15 Hz to 10 kHz, and is approved for noise measurements in accordance with ANSI standards. Dyn. range : 15.5 –
Externally polarized, pressure-field microphone designed for infrasound measurement with a frequency response of 0.1 Hz to 20 kHz. Dyn. range : 0.1 – 148 dB Freq. range : 0.07 –
Free field microphone with BNC Connector, designed for high-precision measurements requiring high sensitivity, large dynamic range and a wide temperature range. Dyn. range : 16.5 – 134 dB Freq. range...
Free-field microphone designed for accurate sound measurements (IEC 61672 Class 1 and ANSI S 1.4 Type 1) over a frequency range of 6.5 Hz to 16 kHz. Dyn. range :...
Free-field microphone designed for high‐precision and high sensitivity measurements with a frequency response of 5 Hz to 20 kHz. Dyn. range : 14.6 – 144 dB Freq. range : 5...
Free-field microphone designed for high-level and high-frequency measurements over a frequency range of 4 Hz to 100 kHz. Dyn. range : 28 – 164 dB Freq. range : 4 –
Free-field microphone designed for high-level and high-frequency measurements over a frequency range of 4 Hz to 100 kHz. Dyn. range : 35 – 165 dB Freq. range : 4 –
Free-field microphone designed for high-level and high-frequency measurements with a frequency response of 3 Hz To 80 kHz.
Free-field microphone designed for high-level and high-frequency measurements with a frequency response of 3 Hz To 80 kHz. Dyn. range : 34 – 164 dB Freq. range : 3 –
Free-field microphone designed for high-level and high-frequency measurements with a frequency response of 4 Hz to 100 kHz. Dyn. range : 35 – 164 dB Freq. range : 4 –
Free-field microphone designed for high-precision measurements, requiring high sensitivity with a frequency response of 20 Hz to 20 kHz. Dyn. range : 16.5 – 134 dB Freq. range : 20...
Free-field microphone designed for high-precision measurements, requiring high sensitivity with a frequency response of 3.15 Hz to 20 kHz. Dyn. range : 15 – 148 dB Freq. range : 3.15...
Free-field microphone designed for high-precision measurements, requiring high sensitivity with a frequency response of 6.3 Hz to 20 kHz. Dyn. range : 15.2 – 146 dB Freq. range : 6.3...
Free-field microphone designed for high-precision measurements, requiring high sensitivity with a frequency response of 6.3 Hz to 20 kHz. Dyn. range : 16.5 – 134 dB Freq. range : 6.3...
Free-field microphone designed for measurements in transport noise measurements, architectural acoustics and electroacoustics with a frequency response of 8 Hz to 12.5 kHz. Dyn. range : 15.8 – 146 dB...
Free-field microphone designed for transport noise measurements, architectural acoustics and electroacoustics with a frequency response of 8 Hz to 12.5 kHz. Dyn. range : 15.8 – 146 dB Freq. range...
Free-field microphone designed with 10–32 UNF Connector - ideal for high-level and high-frequency measurements with a frequency response of 16 Hz to 80 kHz. Dyn. range : 40 – 159...
Free-field microphone for high-precision electroacoustic measurements and general acoustic requiring a frequency range of 3.15 Hz to 40 kHz. Dyn. range : 21.4 – 162 dB Freq. range : 3.15...
Free-field microphone for high-precision electroacoustic measurements and general acoustics with a frequency response of 3.15 Hz to 40 kHz. Dyn. range : 21.4 – 162 dB Freq. range : 3.15...
Free-field microphone for high-precision, free-field measurements with a wide frequency range/bandwidth of 3.15 Hz to 40 kHz. Dyn. range : 20 – 162 dB Freq. range : 3.15 – 40000...
Free-field microphone for low-level, laboratory, and sound pressure measurements (IEC 61672 Class 1) over a frequency range of 2.6 Hz To 18 kHz. Dyn. range : 10.2 – 146 dB...
Free-field microphone for measurements in transport-noise measurements, architectural acoustics and electroacoustics over a frequency range of 8 Hz to 12.5 kHz. Dyn. range : 15.8 – 146 dB Freq. range...
Free-field microphone for outdoor and industrial environment measurements (IEC 60651 Type 1) and frequency analysis measurements from 6.3 Hz to 20 kHz. Dyn. range : 14.6 – 146 dB Freq.
Free-field microphone for sound level meter measurements (IEC61672 class 1 and ANSI S 1.4 Type 1) over a frequency response of 6.5 Hz To 12.5 kHz. Dyn. range : 14...
Free-field microphone for transport noise measurements, architectural acoustics, and electroacoustic applications between 20 Hz to 12.5 kHz. Dyn. range : 19 – 138 dB Freq. range : 20 – 12500...
Free-field microphone with 10-32 UNF Connectors, designed for measurements in confined spaces, or when building an array with a low noise floor. Dyn. range : 16.5 – 134 dB Freq.
Free-field microphone with BNC Connectors, designed to eliminate low-frequency disturbance, such as body boom or road noise. Dyn. range : 18 – 131 dB Freq. range : A-weighted Polarization voltages...
Free-field microphone with LEMO Connector for high sound pressure level (SPL) measurements or for checking the integrity of the microphone measurement channel. Dyn. range : 15.2 – 144 dB Freq.
High Sound Pressure Microphone Type 4941 is designed for extremely high-level measurements such as gunshot, fireworks and rockets over the frequnency range of 4Hz to 20 kHz. Dyn. range :...
Infrasound microphone specifically designed for high-precision, acoustic measurements with high sensitivity in the frequency range of 0.02 Hz to 20 kHz. Dyn. range : 14.6 – 146 dB Freq. range...
Laboratory Standard Microphone designed for use as a reference microphone, delivering extreme stability over a frequency range of 1Hz to 20 kHz.
Laboratory Standard Microphone Type 4160 is specifically built for extreme stability over a frequency range of 2 Hz To 8 kHz. The standard microphone is perfectly suited as laboratory reference...
Low frequency microphone Type 4193 is designed for infrasound measurements over a frequency range of 0.07 Hz to 20 kHz. The microphone is externally polarized and must be used with...
Mechanical Assembly, Microphone stand, for type 2669-B/L
Microphone designed for high-precision free-field measurements from 6.3 Hz to 20 kHz with high sensitivity. Dyn. range : 14.6 – 146 dB Freq. range : 3.15 – 20000 Hz Polarization...
Microphone preamplifier designed to make acoustical measurements at high temperature - up to 125°C (257°F) - with a constant-current line drive (CCLD) input module. Optimised for : CCLD Connector at...
Microphone preamplifier designed to operate over a wide range of temperature, humidity and other environmental conditions. This microphone preamplifier is supplied without a cable. Optimised for : Cylindrical Connector at...
Microphone Preamplifier Type 2670 is designed to operate over a wide range of temperature, humidity and other environmental conditions. Delivered with an integral 2M cable with 7-pin LEMO plug. Optimised...
Outdoor Microphone with Tripod Adaptor UA-1707
Outdoor Microphone
Phase-matched pair of ½-inch microphones, designed for being used with Brüel & Kjær’s range of sound intensity analyzers. Dyn. range : 20 – 162 dB Freq. range : 0.3 –
Prepolarized Array Microphone for use in systems requiring a large number of microphones, for example, beamforming arrays, STSF measurements, and non-stationary STSF measurements. Dyn. range : 32 – 134 dB...
Pressure field TEDS microphone designed for high-level and high-frequency measurements with a frequency response of 4 Hz to 70 kHz. Dyn. range : 42 – 172 dB Freq. range :...
Pressure-field microphone designed for coupler measurements and in-cabin measurements (complying to ANSI standards) over a frequency range of 3 Hz to 10 kHz. Dyn. range : 16 – 146 dB...
Pressure-field microphone designed for coupler measurements in connection with telephone and hearing aid testing over a frequency range of 8 Hz To 10 kHz. Dyn. range : 17.5 – 160...
Pressure-field microphone designed for high-precision coupler measurements or ANSI noise measurement over a frequency range of 3.15 Hz to 20 kHz. Dyn. range : 19 – 162 dB Freq. range...
Pressure-field microphone designed for high-precision coupler measurements or ANSI noise measurements with a frequency response of 3.15 Hz to 20 kHz. Dyn. range : 20.7 – 162 dB Freq. range...
Pressure-field microphone designed for infrasound measurement with a frequency response of 0.1 Hz to 20 kHz. Dyn. range : 29 – 148 dB Freq. range : 0.1 – 20000 Hz...
Pressure-field microphone designed for measuring in confined spaces with very high frequency response of 6.5 Hz – 140 kHz. Dyn. range : 52.2 – 168 dB Freq. range : 6.5...
Pressure-field microphone designed for very high-frequency measurements in confined spaces with a frequency range of 6.5 Hz to 140 kHz. Dyn. range : 43 – 168 dB Freq. range :...
Pressure-field microphone designed for very high-frequency measurements in confined spaces with a frequency range of 6.5 Hz to 140 kHz. Dyn. range : 52.2 – 168 dB Freq. range :...
Pressure-field microphone exceptionally suited for coupler and other laboratory type measurements over a frequency range of 2.6 Hz To 8 kHz. Dyn. range : 11 – 146 dB Freq. range...
Pressure-field microphone for high-level and high-frequency measurements over a frequency range of 4 Hz to 70 kHz. Dyn. range : 30 – 172 dB Freq. range : 4 – 70000...
Pressure-field microphone for measurements in small, closed couplers, close to hard reflective surfaces, or flush-mounted, with a frequency response of 20 Hz to 20 kHz. Dyn. range : 29 –
Pressure-field Microphone for measuring in small closed couplers, close to hard reflective surfaces or flush-mounted, with a frequency response of 16 Hz To 70 kHz. Dyn. range : 48 –
Pressure-field microphone for precision coupler measurements, random incidence, and free-field measurements with 90°C incidence over a frequency range of 5 Hz to 20 kHz. Dyn. range : 19 – 162...
Pressure-field microphone for very high-level measurement, such as gunshot, fireworks and rockets with a frequency response of 4 Hz To 20 kHz. Dyn. range : 74 – 184 dB Freq.
Pressure-field Microphone with 10-32 UNF connectors for measurements in small closed couplers, close to hard reflective surfaces or flush-mounted, with a frequency response of 16 Hz to 70 kHz. Dyn.
Pressure-field microphone with LEMO connectors for measuring in confined spaces with a very high-frequency response of 6.5 Hz to 140 kHz. Dyn. range : 52.2 – 168 dB Freq. range...
Pressure-field production line test microphone for cost effective and precise measurements close to sound ports in production testing. Dyn. range : 30 – 140 dB Freq. range : 5 –
Pressure-field TEDS Microphone designed for high-level and high-frequency measurements with a frequency response of 4 Hz to 70 kHz. Dyn. range : 42 – 172 dB Freq. range : 4...
Short array microphone designed for use in our hand-held and foldable microphone array systems. Dyn. range : 32 – 134 dB Freq. range : 50 – 20000 Hz Polarization voltages...
Special version of 4938 1/4" microphone optimised for use at high static pessures up to 10 atmospheres."
Surface Microphone Type 4948 is designed to be used in aerospace. For example, on airplane surfaces during in-flight testing and is also well suited to wind-tunnel testing, limited spaces, or...
This ½" microphone preamplifier operates over a wide range of temperature, humidity and other environmental conditions. Optimised for : Acoustical Connector at preamplifier : LEMO 0B, 7-pin Polarization voltage support...
This Low Noise Microphone is designed for sound power measurements and free-field measurements in strong magnetic fields, over a frequency range of 10 Hz to 16 kHz. Dyn. range :...
Type 4189 is designed for high-precision, free-field measurements where a microphone with high sensitivity is required. Being prepolarized, the microphone can be used with both DeltaTron and classical preamplifiers. Dyn.
Type 4944 is a ¼-inch Prepolarized Pressure-field Microphone designed for high-level and high-frequency measurements over a frequency range of 4 Hz To 70 kHz. Dyn. range : 30 – 170...
Weatherproof Microphone Unit, includes 4189, 2669C, UA1404 & AO041510m *