Hottinger Brüel & Kjær A/S Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| 10 channel carrier frequency amplifier module for strain gauge bridges and voltages for use in base modules CB10xx of the CANHEAD® system 600 Hz carrier-frequency Accuracy class: 0.1 Measuring ranges... | |
| 16 electrically isolated input channels supporting thermocouple type K (NiCr-NiAl) sensors. Each channel can be individually configured to measure temperatures precisely with an accuracy of up to ± 0.5 K. | |
| 16 electrically isolated input channels supporting thermocouple type T (Cu-CuNi) sensors. Each channel can be individually configured to measure temperatures precisely with an accuracy of up to ±0.5 K. | |
| 16 electrically isolated input channels supporting voltage, current and IEPE sensors. Each channel can be individually configured to process physical, mechanical, thermal, hydraulic, and pneumatic quantities. | |
| 16-channel Bridge Amplifier of the SomatXR family Support of: - SG quarter, half or full bridge (DC or Carrier Frequency with 1.2 kHz) - Voltage (60 V) - Ohmic resistance... | |
| 16-channel DAQ device supporting precise and safe data acquisition of strain gauges and strain gauge based transducers, with a selectable internal 120 or 350 Ω completion resistor. | |
| 16-channel DAQ device supporting precise and safe data acquisition of strain gauges and strain gauge based transducers, with a selectable internal 350 or 1000 Ω completion resistor. | |
| 16-channel Standard Amplifier of the SomatXR family Support of: - Voltage (60 V, 10 V, 100 mV) - Current (20mA) - Current fed piezos: IEPE (CCLD / ICP) Each channel... | |
| 16-channel thermocouple amplifier of the SomatXR family Each channel offers: - Support of type K thermocouples (NiCr-NiAl) - Sample rate: max. 600 S/s - Adjustable low pass filter (Bessel, Butterworth)... | |
| 2-channel CCLD Conditioning Amplifier with Acoustic Band Pass Filter. Mains powered. | |
| 4 channel carrier-frequency amplifier for strain gauge and inductive transducers in full and half bridge circuit and LVDT 4.8 kHz carrier frequency TEDS Transducer identification Accuracy class: 0.05 Automatic tare... | |
| 4 channel highly dynamic universal Amplifier of the SomatXR family Support of: - Current fed piezos: IEPE (CCLD / ICP) - SG half or full bridge (DC or Carrier Frequency... | |
| 4‑channel universal amplifier supporting 17 different sensor technologies bundled with catmanAP software for data acquisition, visualization, analysis and reporting in a wide variety of measurements. | |
| 4‑channel universal amplifier supporting 17 different sensor technologies bundled with catmanEASY software delivers data acquisition and data visualization for versatile multi-physics testing. | |
| 4-channel high-dynamic digital module of the SomatXR family Supports the following transducer technologies: - Digital high resolution frequency input (i.e. HBM torque flange*) - Pulse counter, encoder - Passive inductive... | |
| 4-channel input/output universal amplifier together with catmanAP software for cost-efficient data acquisition, visualization, analysis and reporting in a wide variety of measurements. | |
| 4-channel input/output universal amplifier together with catmanEasy software delivers data acquisition and data visualization for versatile, multi-physics testing. | |
| 4-channel universal amplifier of the QuantumX family; Supports the following transducer technologies on all channels: - Strain gage full or half bridge (DC or CF 4.8 kHz); - IEPE (CCLD,... | |
| 4.8 kHz carrier frequency amplifier for strain gauge and piezoresistive transducer inductive transducer and potentiometer digital filtration 0.05 - 500 Hz 2 peak value stores, 4 limit switches 4 remote... | |
| 4.8 kHz carrier frequency amplifier for strain gauge and piozoresistive transducer inductive transducer and potentiometer digital filtration 0.05 - 500 Hz 2 peak value stores, 4 limit switches 4 remote... | |
| 4.8 kHz carrier frequency, for strain gage transducers, inductive, piezoresistive and potentiometric transducers, - 10-digit alphanumeric LCD display with background lighting ±199.999 - in ergonomic desktop housing with carrying handle/mounting... | |
| 8‑channel thermocouple amplifier supporting a wide range of temperature and voltage sensors bundled with catmanEasy software for data acquisition and data visualization at a cost-efficient channel price. | |
| 8‑channel universal amplifier supporting 17 different sensor technologies bundled with catmanAP software delivering high-end and versatile data acquisition, visualization, analysis and reporting. | |
| 8‑channel universal amplifier supporting 17 different sensor technologies bundled with catmanEasy software for data acquisition and data visualization with a cost-efficient channel price. | |
| 8-channel Universal Amplifier of the SomatXR family Support of: - 8 x SG half or full bridge (DC or Carrier Frequency with 4.8 kHz) - 8 x Current fed piezos:... | |
| Fieldbus torque interface module BMX60 Fieldbus torque interface module for rotary torque sensors Torque (TMC), Torque (frequency), rotational speed, angle CASMA filter and real-time power-calculation Integrated webserver for parameterization OT... | |
| A compact, 2‑channel amplifier supporting high-precision full‑bridge strain gauge transducers for highly accurate measurements. | |
| A cost-efficient package with 16-channel bridge DAQ and catmanEasy software for data acquisition and data visualization in strain gauge measurements. | |
| A cost-efficient package with the 4-channel full-bridge amplifier together with catmanEasy software for data acquisition and data visualization in strain gauge measurements. | |
| A high-end 4-channel amplifier that delivers high‑precision measurements and real‑time data acquisition in a robust modular data acquisition platform for accurate strain gauge full‑bridge sensing. | |
| A high-end DAQ solution with 4-channel full-bridge amplifier together with catmanAP software for data acquisition, visualization, analysis and reporting in strain gauge measurements. | |
| A high-end measuring amplifier with 8 individually configurable channels supporting multiple thermocouple sensor types and voltages up to 5 V on high electrical potential. | |
| A high-end, 8‑channel thermocoupler amplifier supporting a wide range of temperature and voltage sensors bundled with catmanAP software for data acquisition, visualization, analysis and reporting. | |
| A powerful, compact, and lightweight power amplifier with an integrated signal generator and wireless remote-control capabilities. HBK 2755 is ideally suited for room and building acoustics measurements, as well as... | |
| An 8‑channel universal amplifier that supports sensors and transducers based on 17 different sensor technologies for a truly versatile multi-physics mechanical and structural measurement system. | |
| An advanced and cost-efficient package with 16-channel bridge DAQ device and catmanAP software for data acquisition, visualization, analysis and reporting in strain gauge measurements. | |
| Carrier-frequency amplifier for strain gauge and inductive transducers in half and full bridge circuit 4.8 kHz carrier frequency TEDS Transducer identification Accuracy class: 0.03 Automatic tare 2 peak-value memories 4... | |
| Carrier-frequency amplifier for strain gauge transducers in full bridge circuit and strain gauges (half and quarter bridges) 600 Hz carrier frequency TEDS Transducer identification Accuracy class: 0.03 Automatic tare 2... | |
| Charge amplifier for piezoelectric sensors designed for vibration measurements in industrial environments. 2634 type with 15 Hz High Pass Filter. | |
| Charge Amplifier Type 2692 is specifically suitable for applications where shocks and impulses occur such as gas turbine testing and munitions testing requiring a very high charge input. One Channel... | |
| Charge Amplifier Type 2692 is specifically suitable for applications where shocks and impulses occur such as gas turbine testing and munitions testing requiring a very high charge input. Two Channel... | |
| Charge Amplifier Type 2692-C is specifically suitable for applications where shocks and impulses occur such as gas turbine testing and munitions testing requiring a very high charge input. Four Channel... | |
| Charge to CCLD converters designed to connect charge transducers to CCLD inputs. All types support IEEE 1451.4 and contain a unique identification code (ID) and a transducer electronic data sheet... | |
| ClipX Single-channel DC and carrier frequency Signal conditioner for strain gage full and half bridges as well as piezoresistive and potentiometric transducers, PT100 and +/- 10V and +/-20mA, 4-20mA standard... | |
| ClipX single-channel DC voltage and carrier frequency measuring amplifier for strain gage full and half bridges as well as piezoresistive and potentiometric transducers, PT100 and +/- 10V and +/- 20mA,... | |
| DC - Diff. Amplifier for Microphone Input | |
| DC amplifier for voltages and currents TEDS Transducer identification Accuracy class: 0.03 Automatic tare 2 peak-value memories 4 limit switches Low-pass filter Calibration signal Width: 4 divs | |
| Designed for high-quality field and laboratory measurement systems within automotive | |
| Designed for vibration measurements in industrial environments. | |
| Differential Input charge amplifier with military type power and signal input connectors | |
| Differential input in-line charge amplifier,for use with ultra high temperature sensors above 1200° F | |
| Digital precision measuring instrument for full bridge strain gauge transducers in 19" rack frame Accuracy class 0.0005 Six simultaneous channels 225 Hz carrier frequency Excitation voltage Ub: 2.5 V, 5... | |
| Digital precision measuring instrument for full bridge strain gauge transducers in 19" rack frame Accuracy class 0.0005 Two simultaneous channels 225 Hz carrier frequency Excitation voltage Ub: 2.5 V, 5... | |
| Dytran Model 4794A is a 3-Channel DC Signal Conditioner Amplifier designed to be used with bridge type (piezoresistive) or Variable Capacitance MEMS Accelerometers. | |
| Enables you to make acoustical measurements in confined spaces. Optimised for : Measuring in confined space Connector at preamplifier : SMB Polarization voltage support : Frequency range : 20 to... | |
| Frequency measuring module for incremental transducers frequency transducers or HBM torque shafts frequency measurement up to 1000 kHz 2 peak value stores 4 limit switches 4 remote inputs and 4... | |
| GenHS/SoMat Amplifier accessory | |
| High-end 16-channel bridge DAQ device with a selectable completion resistor together with catmanAP software for data acquisition, visualization, analysis and reporting in strain gauge measurements. | |
| High-end 2-channel full-bridge DAQ device together with catmanAP software for high-precision data acquisition, data visualization, analysis and reporting of strain gauge based reference measurements. | |
| Holder for 4 X 2633 Preamplifiers | |
| In-line miniature charge amplifier in an ergonomical package | |
| Microphone Preamplifier Type 2670 is designed to operate over a wide range of temperature, humidity and other environmental conditions. Delivered with an integral 2M cable with 7-pin LEMO plug. Optimised... | |
| Miniature in-line charge amplifier with hermetic sealing and improved reliability design | |
| Miniature in-line charge amplifier,for use with high temperature sensors above 500° F | |
| Miniature package,fast turn on time,in line charge amplifier with BNC jack connectors on each side | |
| Modular amplifier system MGCplus | |
| Mouth Simulator Type 4227-A with built-in amplifier is a high-performance artificial mouth conforming to ITU-T Rec. P.51 and delivers highly accurate and repeatable electroacoustic measurements. | |
| Multi-channel amplifier with 8 channels for acquisition of physical quantities like voltages, current, temperature and strain (full, half, quarter bridge) TEDS Transducer identification Accuracy class: >= 0,05 Automatic tare 2... | |
| MX410B delivers real‑time data acquisition with high‑precision multi-physics measurements in QuantumX’s powerful modular data acquisition platform for fast, versatile testing. | |
| PMX 4-channel amplifier module for (Slot 1-4) voltage +/-10V DC, current +/-20mA Supports TEDS sensor detection (1-wire, IEEE1451.4) Amplifier settings adjustable for each channel Accuracy class 0.1, filter 0.1 to... | |
| PMX 4-channel CF amplifier module for (Slot 1-4) (4.8kHz) for SG and inductive full and half bridges, LVDT, piezoresistive and potentiometric sensors Supports TEDS sensor detection (0-wire IEEE1451.4) Amplifier settings... | |
| PMX 4-channel frequency amplifier module for slot 1-4 for max. 4x frequency, torque or speed, 2x incremental encoder (with or w/o index, ref. pulse), 2x inductive encoder, counter input, SSI... | |
| Preamplifier for use with piezoelectric transducers in airborne applications. | |
| Preamplifier for use with piezoelectric transducers in airborne applications. 70 Hz High Pass-filter and 2 kHz LP-filter. | |
| Precision-carrier-fr equency amplifier for strain gauge transducers in full bridge circuit 225 Hz carrier frequency TEDS Transducer identification Accuracy class: 0.0025 Automatic tare 2 peak-value memories 4 limit switches Low-pass... | |
| Single Channel CCLD Conditioning Amplifier with Acoustic Filters, Battery and Mains powered | |
| Single Channel, Universal Microphone Conditioning Amplifier. Designed for field and lab use | |
| Single-channel charge amplifier for charge sensors (pC), measuring range 1000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %... | |
| Single-channel charge amplifier for charge sensors (pC), measuring range 158000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %... | |
| Single-channel charge amplifier for charge sensors (pC), measuring range 2,000,000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %... | |
| Single-channel charge amplifier for charge sensors (pC), measuring range 2000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %... | |
| Single-channel charge amplifier for charge sensors (pC), measuring range 20000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %... | |
| Single-channel charge amplifier for charge sensors (pC), measuring range 210500 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %... | |
| Single-channel charge amplifier for charge sensors (pC), measuring range 287000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %... | |
| Single-channel charge amplifier for charge sensors (pC), measuring range 39500 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %... | |
| Single-channel charge amplifier for charge sensors (pC), measuring range 482000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %... | |
| Single-channel charge amplifier for charge sensors (pC), measuring range 5,000,000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %... | |
| Single-channel charge amplifier for charge sensors (pC), measuring range 5000 pC Two calibrated measuring ranges 100 % and 20 % TEDS, described for each measuring range Linearity error: 1 %... | |
| The 4760A is a rugged, hermetically sealed adapter that converts analog IEPE sensor signals into digital CAN output, enabling legacy accelerometers to integrate seamlessly with modern CAN-based systems. Designed for... | |
| The 4785A is a compact, hermetically sealed adapter that converts piezoelectric (PE) sensor signals into digital CAN output, enabling legacy charge-mode accelerometers to integrate seamlessly with modern CAN-based systems. Designed... | |
| The Dytran 4800A is a high-performance charge amplifier designed to condition signals from piezoelectric (PE) sensors. Engineered for precision and flexibility, it features dual input ranges, I²C-controlled gain adjustment, and... | |
| The Dytran model 4010 is a µprocessor controlled, 3-channel DC signal conditioner amplifier designed for use with bridge-type or differential output accelerometers and pressure sensors for a variety of general... | |
| The Dytran model 4020 is a µprocessor controlled 3-channel signal conditioner for both charge mode and IEPE sensors. When used with charge mode sensors, the model 4020 incorporates a charge... | |
| The Dytran model 4116 is a 19-inch wide by 1 3/4-inch high, rack mountable, line powered current source power unit designed to power up to 16 channels of IEPE sensors... | |
| The Dytran model 4122B is a 19-inch wide by 1 3/4-inch high, rack mountable, line powered current source power unit and voltage gain amplifier, designed to power up to 6... | |
| The Dytran model 4123B is a 19-inch wide by 1 3/4-inch high, rack mountable, line powered current source power unit and voltage gain amplifier, designed to power up to 12... | |
| The multi channel data acquisition system measures and controls in real-time and is ideal for production processes and quality assurance. Configurable modular amplifier system for production and test benches. | |
| Type -4206-T-- without Preamlifiers and Microphones | |
| Type 1704-A-002 CCLD Signal Conditioner designed with built-in battery recharger, enabling in-situ conditioning for your measurements in the field and the lab. |