Hottinger Brüel & Kjær A/S Datasheets for Bridge Conditioners
Bridge conditioners are instruments that provide excitation and support for strain gages, Wheatstone bridges, load cells, and sensors. They also include circuitry for signal conditioning, amplification, and processing.
Bridge Conditioners: Learn more
| Product Name | Notes |
|---|---|
| 16-channel Bridge Amplifier of the SomatXR family Support of: - SG quarter, half or full bridge (DC or Carrier Frequency with 1.2 kHz) - Voltage (60 V) - Ohmic resistance... | |
| 16-channel DAQ device supporting precise and safe data acquisition of strain gauges and strain gauge based transducers, with a selectable internal 120 or 350 Ω completion resistor. | |
| 16-channel DAQ device supporting precise and safe data acquisition of strain gauges and strain gauge based transducers, with a selectable internal 350 or 1000 Ω completion resistor. | |
| 4 channel carrier-frequency amplifier for strain gauge and inductive transducers in full and half bridge circuit and LVDT 4.8 kHz carrier frequency TEDS Transducer identification Accuracy class: 0.05 Automatic tare... | |
| 8 channel connection board for strain gauge transducers in full and half bridge circuit TEDS Transducer identification Transducer connection: 2 D-sub sockets 25-pin Usable with amplifier type ML801B Width: 4... | |
| 8 channel connection board for strain gauges (in full, half and quarter bridges (4-wire circuit) with internal completion resistors 120 Ohm, 350 Ohm and 700 Ohm) TEDS Transducer identification Transducer... | |
| 8 channel connection board for strain gauges (in quarter bridges (3-wire circuit) with internal completion resistors 120 Ohm, 350 Ohm and 700 Ohm) TEDS Transducer identification Transducer connection: 2 D-sub... | |
| Revolutionize Your Testing with Fusion MX: Test Faster, Innovate Sooner! Get ready to transform your structural and durability tests with the Fusion MX, the newest and most powerful addition to... | |
| A compact, 2‑channel amplifier supporting high-precision full‑bridge strain gauge transducers for highly accurate measurements. | |
| A cost-efficient package with 16-channel bridge DAQ and catmanEasy software for data acquisition and data visualization in strain gauge measurements. | |
| A cost-efficient package with the 4-channel full-bridge amplifier together with catmanEasy software for data acquisition and data visualization in strain gauge measurements. | |
| A high-end 4-channel amplifier that delivers high‑precision measurements and real‑time data acquisition in a robust modular data acquisition platform for accurate strain gauge full‑bridge sensing. | |
| A high-end DAQ solution with 4-channel full-bridge amplifier together with catmanAP software for data acquisition, visualization, analysis and reporting in strain gauge measurements. | |
| An advanced and cost-efficient package with 16-channel bridge DAQ device and catmanAP software for data acquisition, visualization, analysis and reporting in strain gauge measurements. | |
| CANHEAD® base module for 10 strain gauge transducers in full and half bridge circuit and voltages (±10 V) TEDS Transducer identification Accuracy class for SG in full and half bridge... | |
| Carrier-frequency amplifier for strain gauge and inductive transducers in half and full bridge circuit 4.8 kHz carrier frequency TEDS Transducer identification Accuracy class: 0.03 Automatic tare 2 peak-value memories 4... | |
| connect. board 8 half/full bridges | |
| High-end 16-channel bridge DAQ device with a selectable completion resistor together with catmanAP software for data acquisition, visualization, analysis and reporting in strain gauge measurements. | |
| High-end 2-channel full-bridge DAQ device together with catmanAP software for high-precision data acquisition, data visualization, analysis and reporting of strain gauge based reference measurements. | |
| Precision-carrier-fr equency amplifier for strain gauge transducers in full bridge circuit 225 Hz carrier frequency TEDS Transducer identification Accuracy class: 0.0025 Automatic tare 2 peak-value memories 4 limit switches Low-pass... | |
| SG-LINK-200, 1/2 BRIDGE, 120 OHM | |
| SG-LINK-200, 1/2 BRIDGE, 1K OHM | |
| SG-LINK-200, 1/2 BRIDGE, 350 OHM | |
| SG-LINK-200, 1/4 BRIDGE, 120 OHM | |
| SG-LINK-200, 1/4 BRIDGE, 1K OHM | |
| SG-LINK-200, 1/4 BRIDGE, 350 OHM | |
| SG-LINK-200, Wireless 3-channel analog input sensor node with onboard antenna in Ruggedized IP68 enclosure and AMPSEAL 14 pin connector, includes D-Cell battery. DOES NOT INCLUDE CABLE. Operates on 2.4 GHz... | |
| SG-LINK-200-OEM, HBRIDGE,120 OHM | |
| SG-LINK-200-OEM, Wireless 2-channel analog input sensor node with onboard antenna ready for OEM integration. Includes terminal block and hall effect sensor. Operates on 2.4 GHz IEEE 802.15.4 radio. | |
| SG-LINK-200-OEM,HBRI DGE,1000 OHM | |
| SG-LINK-200-OEM,HBRI DGE,350 OHM | |
| SG-LINK-200-OEM,QBRI DGE,1000 OHM | |
| SG-LINK-200-OEM,QBRI DGE,120 OHM | |
| SG-LINK-200-OEM,QBRI DGE,350 OHM | |
| SG-LINK-200-OEM-EXT, HBRIDGE,1000 OHM | |
| SG-LINK-200-OEM-EXT, HBRIDGE,120 OHM | |
| SG-LINK-200-OEM-EXT, HBRIDGE,350 OHM | |
| SG-LINK-200-OEM-EXT, QBRIDGE,1000 OHM | |
| SG-LINK-200-OEM-EXT, QBRIDGE,120 OHM | |
| SG-LINK-200-OEM-EXT, QBRIDGE,350 OHM | |
| V-LINK-200, Wireless 8-channel analog input sensor node. Operates on 2.4 GHz IEEE 802.15.4 radio. | |
| V-LINK-200,HBRIDGE,1 20 OHM | |
| V-LINK-200,HBRIDGE,1 K OHM | |
| V-LINK-200,HBRIDGE,3 50 OHM | |
| V-LINK-200,QBRIDGE,1 20 OHM | |
| V-LINK-200,QBRIDGE,1 K OHM | |
| 3 input channels for dynamic high-frequency measurements using bridge-type sensors DC to 102.4 kHz frequency range 160 dB dynamic range 262 kHz sampling rate Supports bridge, direct voltage and CCLD/IEPE... |