Hottinger Brüel & Kjær A/S Datasheets for USB Cables
USB cables are designed specifically to connect devices that use the universal serial bus (USB) protocol. They are used to connect personal computers (PCs) and peripherals such as mice, keyboards, printers, digital cameras, and mass storage devices. USB cables are also used in factory environments, sometimes with a locking mechanism, for connecting USB industrial I/O devices to computers.
USB Cables: Learn more
| Product Name | Notes |
|---|---|
| Cable, USB 2.0, Extension, USB-A 4-pin (M) to USB A 4-pin (F) 5,0m | |
| Cable, USB 2.0, USB-A (F) to USB-mini-B (M) black, 0,15m (0.5ft), max.+80°C (176°F) | |
| Cable, USB 2.0, USB-A (M) Infrared interface for type 4448 | |
| Cable, USB 2.0, USB-A (M) to USB-micro-B (M) black, 1,8m (5.9ft) max.+70°C (158°F) | |
| Cable, USB 2.0, USB-A (M) to USB-mini-B (M) black with 2x ferrite, 1,8m(5.9ft) max.+70°C (158°F) | |
| Cable, USB 2.0, USB-A power & USB-A (M) to USB-B (M) black 24 AWG, 1,0m (3.3ft) max.+70°C (158°F) | |
| Cable, USB 3,0, USB-C (M) with ferrite to USB-A (M) black, 1,0m (3.3ft) max.+70°C (158°F) |