Hottinger Brüel & Kjær A/S Datasheets for Control and Instrumentation Cables

Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more

Page: 1 2 3
Product Name Notes
1-CTPSIU-6-1U Current Transducer interface unit to 1-GN31xB DAQ power card connection cable. Uses XLR connector and LEMO connectors for a direct current output connection to the GEN DAQ card. Cable...
1-CTPSIU-6-1U Current Transducer interface unit to 1-GN61xB DAQ isolated 1kV voltage card connection cable. Uses XLR connector and 4 mm banana connectors for a direct current output connection to a...
1/4" Pressure-field Microphone, incl. Preamplifier 2670 with TEDS and 12m integral cable
1/4-28 4 pin plug to flying leads,triaxial,max temp. 392°F,FEP jacket
1/4-28 4-pin connector to 3 BNC connectors,Four conductor,Polyimide jacket,white,low outgassing,cryogenic rated cable
10-32 coaxial connector on both ends,Mini-coax,armor ed jacket,low noise
10-32 glass to metal plug to BNC connector,Armored coaxial cable,low noise
10-32 Hypershock™ plug to 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
10-32 Hypershock™ plug to BNC plug,Coaxial,Teflon™ jacket,red,high shock,low noise
10-32 plug both ends,coaxial,max temp. 500°F,teflon jacket
10-32 plug both ends,Mini-coax,Teflo n™ jacket,red low noise,low outgassing
10-32 plug both ends,Mini-coaxial,ar mored jacket,silver
10-32 plug to 10-32 plug right angle,Coaxial,low noise,Teflon™ jacket,red,general purpose
10-32 plug to 10-32 plug right angle,Coaxial,Teflon ™ jacket,white,general purpose
10-32 plug to 10-32 plug right angle,Coaxial,Teflon ™jacket,white,genera l purpose
10-32 plug to 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
10-32 plug to 10-32 plug,hardline,max temp. 1100°F,stainless steel jacket
10-32 plug to 10-32 plug,Hardline,stainl ess steel jacket with insulating fiberglass sleeve,high temperature
10-32 plug to 3-56 plug,coaxial,max temp. 392°F,Teflon™ jacket
10-32 plug to BNC jack,Coaxial,Teflon™ jacket,red,low noise
10-32 plug to BNC jack,Coaxial,Teflon™ jacket,white,general purpose
10-32 plug to BNC plug,Coaxial,armored jacket (RG196A/U),silver,ru gged/armored
10-32 plug to BNC plug,Coaxial,PVC jacket (RG174),black,genera l purpose
10-32 plug to BNC plug,Coaxial,PVC jacket,grey,flexible
10-32 plug to BNC plug,Coaxial,silicon e rubber jacket,white,flexibl e
10-32 plug to BNC plug,Coaxial,Teflon™ jacket,red,immersion proof boot,low noise
10-32 plug to BNC plug,Coaxial,Teflon™ jacket,red,low noise
10-32 plug to BNC plug,Coaxial,Teflon™ jacket,white,general purpose
10-32 plug to BNC plug,Coaxial,Teflon™ jacket,white,immersi on proof boot,general purpose
10-32 plug to pigtail,coaxial,max temp. 392°F,Teflon™ jacket
10-32 plug to pigtail,Coaxial,Tefl on™ jacket,white,general purpose
10-32 plug with hex flats for wrench tightening to BNC plug,Coaxial,Teflon™ jacket,max temp. +392°F,low noise cable
10-32 plug with hex flats for wrench tightening to BNC plug,Coaxial,Teflon™ jacket,white,low noise cable
10-32 plug with hex flats for wrench tightening to BNC plug,Coaxial,Teflon™ jacket,white,max temp. +392°F,low noise cable
10-32 to BNC plug,Ultra low noise,coaxial,Teflon jacket,yellow cable
10SL-4P plug to BNC plug,Coaxial,PVC jacket (RG58A/U),black,indu strial
10SL-4P plug to cutoff,Two conductor,polyuretha ne jacket,black,industr ial
16ch single ended break out cable, HDSub to 16 x BNC, 2 m; for use with GEN DAQ 32 ch input board 16ch differential break out cable,
3-56 plug to 10-32 jack,Coaxial,Teflon™ jacket,orange,low noise
4-pin Glenair to (3) BNC plugs,four conductor,max temp. 392°F,Teflon™ jacket
4-pin long nose connector to (3)10-32 plugs,four conductor,max temp. 392°F,polyimide jacket
4-pin plug (M4.5 x .35) to cutoff,Four conductor,Teflon™ jacket,white,general purpose
5-44 plug to 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
5-44 plug to 10-32 plug,Coaxial,PVC jacket,grey,general purpose
5-44 plug to 10-32 plug,Coaxial,silicon e rubber jacket,white,general purpose
5-44 plug to 10-32 plug,Coaxial,Teflon™ jacket,white,rugged
5-44 plug to BNC plug,Coaxial,armored jacket (RG196A/U),silver,ru gged
5-44 plug to BNC plug,Coaxial,PVC jacket,grey,general purpose
5-44 plug to BNC plug,Coaxial,Teflon™ jacket,red,low noise
5-44 plug to BNC plug,Coaxial,Teflon™ jacket,white,rugged, low outgassing for space applications
9-pin LEMO connector to (3) BNC jacks,Triaxial,six conductor,Teflon™ jacket,orange
9-pin plug (5/16-32) to 5 BNC plugs & 1 LEMO 7-pin connector,Eight conductor,Teflon™ jacket,white,connect s 6DOF sensor 7576A to LMS SCADAS XS
9-pin plug to (3) D-SUB 9-pin jack,Eight conductor,Teflon™ jacket,white
9-pin plug to flying leads,eight conductor,Santoprene jacket,white,general purpose
9-pin plug to flying leads,Eight conductor,Teflon™ jacket,white,general purpose,flight testing
A miniature charge accelerometer with side connector designed for high-level, high-frequency measurements in confined spaces and on delicate structures. The accelerometer is supplied with an integral cable. Freq. range :...
A piezoelectric, DeltaShear®, Unigain® accelerometer with top connector and cable, designed for general-purpose, low-frequency measurements over 0.1 Hz to 8400 kHz. Freq. range : 0.1 – 8400 Hz Temperature :...
Accelerometer Type 4517 is a miniature CCLD piezoelectric Shear accelerometer with a side connection. The low weight of the sensor makes it an excellent choice for measurement on delicate structures...
Accelerometer, Underwater, 1 mV/m^s, BNC (M) connector, 10 m cable
Accelerometer, Underwater, 1 mV/m^s, BNC (M) connector, 30 m cable
Accelerometer, Underwater, 1 mV/m^s, BNC (M) connector, 50 m cable
Accessories for mounting, installation, measurement, storage and maintenance of your torque meters and sensors.
Adapter Cable for Magnetic TachometerAdapter Cable for Magnetic Tachometer
Automotive Surface Microphone with two coaxial cables and CIC, designed for measurement of the true surface pressure, especially in automotive applications. It is well-suited for mounting directly on the car...
BNC plug to BNC plug,Coaxial,PVC jacket (RG174),black,output cable
BNC plug to BNC plug,Coaxial,PVC jacket (RG58A/U),black,outp ut cable
BNC plug to BNC plug,Coaxial,Teflon™ jacket,red,low noise
BNC plug to BNC plug,Coaxial,Teflon™ jacket,white,output cable
BNC plug to pigtail,Coaxial,PVC jacket (RG58A/U),black,outp ut cable
CABE2/100 cable roll 100m measurement cable 6 wire (3x2) cable with PVC coat, colour blue 0.14mm² external and pairwise shielded HBM Type KAB7.5/00-2/2/2, HBM colour code Temperature range: -30 to...
CABE2/20 20m measurement cable 6 wire (3x2) cable with PVC coat, colour blue 0.14mm² external and pairwise shielded HBM Type KAB7.5/00-2/2/2, HBM colour code Temperature range: -30 to +70C (-22.+158F)...
Cable for the connection of the Isolated Event/Timer/Counter adapter (1-G072-2) to the GEN DAQ Digital Event/timer/counter cards (1-GN6470-2 and GN4070 ). Set of 2 cables to support 2 times 16...
Cable reel 100m measurement cable 6 wire (3x2) cable with PVC coat, colour grey 0.14mm² external and pairwise shielded Typ KAB7.5/00-2/2/2, HBM colour code Temperature range: -30 to +70C (-22.+158F)...
Cable reel 100m measurement cable 6 wire cable with PVC coat 0.14qmm shielded, Type KAB 5.4/00-6 HBM colour code Temperature range: -30 to +85C (-22.+185F) Length: 100m
Cable reel 200m measurement cable 6 wire (3x2) cable with PVC coat, colour grey 0.14mm² external and pairwise shielded Type KAB7.5/00-2/2/2, HBM colour code Temperature range: -30 to +70C (-22.+158F)...
Cable reel 20m measurement cable 6 wire cable with PVC coat 0.14qmm shielded, Type KAB 5.4/00-6 HBM colour code Temperature range: -30 to +85C (-22.+185F) Length: 20m
cable socket with bayonet locking, 6 pin; suitable for bayonet connector plug of force sensors U10M, U10S, U15, C10; plug compatible with ML-C-26482 series 1; for cable diameter 4-6,5mm
cable socket with thread locking; 6 pin; plug compatible with ML-C-26482 series 1; fits to device plug of force transducer U10M with thread locking; for cable diameter 6,5mm
Cable to connect channel ODU connector to DIN rail breakout blocks. All 14 pins are connected. Cable length 3 m (9.9 ft). To be used with GN1640B and GN840B.
Coax cable to support 14-pin ODU to single-ended male BNC connection. To be used with GN1640B and GN840B, supports single ended voltage, IEPE and charge measurements. Typical cable capacity 200...
Coax input cable for 1-GN31xB current channels in voltage mode. LEMO break-out cable with BNC for connecting current probes. The BNC is connected to the Voltage input pin of the...
Coaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 0.5 m, connector 10 - 32 UNF
Coaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 1 m, connector 10 - 32 UNF and BNC
Coaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 10 m, connector 10 - 32 UNF on both sides
Coaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 2 m, connector 10 - 32 UNF and BNC
Coaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 2 m, connector 10 - 32 UNF on both sides
Coaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 3 m, connector 10 - 32 UNF and BNC
Coaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 3m, connector 10 - 32 UNF
Coaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 7 m, connector 10 - 32 UNF on both sides
Connecting cable CANbus, M12 A-encoded - D-Sub 9-pole, connectable termination resistor, 6 m
Connecting cable rot. speed, reference pulse, Binder 423 8-pole - D-Sub 15-pole, 6 male cable connector for T10, T12, T12HP, T40 suitable for PME MP60, MGC AP 17 and GEN...
Connecting cable rot. speed, reference pulse, binder 423 8-pole - pigtails, 6 m cable connector for T10, T12, T12HP, T40.
Connection cable for CT interface unit to P111I-4/P112I-4 Current Remote Probes Uses XLR and D-Sub 9 connectors for a direct current output connection to the Current Remote Probe. Length: 1.0m...
Connection cable for FIT5A, FIT7A, PW15iA, PAD, 8-wire, M12-plug, IP67, 12m long
Connection cable for FIT5A, FIT7A, PW15iA, PAD, 8-wire, M12-plug, IP67, 3m long
Connection cable for FIT5A, FIT7A, PW15iA, PAD, 8-wire, M12-plug, IP67, 6m long
Connection cable for FIT5A, FIT7A, PW15iA, PAD, 8-wire, M12-plug, IP68/69k, 3m long
Connection cable for FIT5A, FIT7A, PW15iA, PAD, 8-wire, M12-plug, IP68/69k, 6m long
connection cable for junction box VK20 with 1.5 m free ends and D Sub 5P cable plug for torque: PME (MP01) or Spider8 (SR01)
Connection cable for junction box VK20 with 1.5 m free ends D Sub 15P cable plug for torque: MGCplus (ML01 with AP01) or Spider8 (SR55) Speed/Winkel: MGCplus (AP17) or PME...
Connection cable M12 F, hygienic, 12m. For PW25P, PW29P, PW15PH.
Connection cable M12 F, hygienic, 3m. For PW25P, PW29P, PW15PH.
Connection cable M12 F, hygienic, 6m. For PW25P, PW29P, PW15PH.
Coupling for piezoelectric charge cables. For connecting two coaxial cables to 10-32 UNF plugs.
Designed for field measurement of human whole-body vibration as well as test and measurement of passenger and work vehicles. Freq. range : 0.25 – 900 Hz Temperature : -10 –
Designed to allow calibration of ½" and 1" condenser microphones by the insert voltage technique. Connector at preamplifier : LEMO 0B, 7-pin Polarization voltage support : Yes Frequency range :...
Digital load cell cable for CANopen and RS-485 (M12F, 3m)
Digital load cell cable for CANopen and RS-485 (M12F, 6m)
Eight conductor,9-pin plug to flying leads,low outgassing,Teflon jacket,white,for use with 6DOF/DC Triax sensors (7576A,7503D)
Explore a range of cables designed and compatible with your Genesis HighSpeed DAQ system.
Female connector with bayonet fastening mechanism; 6-pole; suitable for bayonet male connector on force sensors U10M, U10S, U10F, U15, C5, C10, C15, C6b, KDB, compatible with MIL-C-26482 Series 1; for...
Fluoropolymer-insula ted wiring strands for internal wiring of strain gauge bridges or for connecting the strain gauge to the solder pad. Colour: black Cross-section: 0.159 mm² Outer diameter: 0.45 mm...
Fluoropolymer-insula ted wiring strands for internal wiring of strain gauge bridges or for connecting the strain gauge to the solder pad. Colour: blue Cross-section: 0.159 mm² Outer diameter: 0.45 mm...
Fluoropolymer-insula ted wiring strands for internal wiring of strain gauge bridges or for connecting the strain gauge to the solder pad. Colour: green Cross-section: 0.159 mm² Outer diameter: 0.45 mm...
Fluoropolymer-insula ted wiring strands for internal wiring of strain gauge bridges or for connecting the strain gauge to the solder pad. Colour: red Cross-section: 0.159 mm² Outer diameter: 0.45 mm...
Fluoropolymer-insula ted wiring strands for internal wiring of strain gauge bridges or for connecting the strain gauge to the solder pad. Colour: white Cross-section: 0.159 mm² Outer diameter: 0.45 mm...
Four conductor,armored cable,4-pin Glenair,flying leads,FEP jacket,black,(for use with 3713AT series)
GEN DAQ heavy duty fiber optic duplex Multi Mode 50/125 μm cable, 3.0 dB/km loss, LC-SCRJ/IP67 connectors, black, ISO/IEC 11801 type OM2. Typically used for test cell environments. Lengths 10...
GEN DAQ heavy duty fiber optic duplex Multi Mode 50/125 μm cable, 3.0 dB/km loss, LC-SCRJ/IP67 connectors, black, ISO/IEC 11801 type OM2. Typically used for test cell environments. Lengths 100...
GEN DAQ heavy duty fiber optic duplex Multi Mode 50/125 μm cable, 3.0 dB/km loss, LC-SCRJ/IP67 connectors, black, ISO/IEC 11801 type OM2. Typically used for test cell environments. Lengths 150...
GEN DAQ heavy duty fiber optic duplex Multi Mode 50/125 μm cable, 3.0 dB/km loss, LC-SCRJ/IP67 connectors, black, ISO/IEC 11801 type OM2. Typically used for test cell environments. Lengths 20...
GEN DAQ heavy duty fiber optic duplex Multi Mode 50/125 μm cable, 3.0 dB/km loss, LC-SCRJ/IP67 connectors, black, ISO/IEC 11801 type OM2. Typically used for test cell environments. Lengths 300...
GEN DAQ heavy duty fiber optic duplex Multi Mode 50/125 μm cable, 3.0 dB/km loss, SCRJ-SCRJ/IP67 connectors, black, ISO/IEC 11801 type OM2. Typically used for test cell environments. Lengths 20...
GEN DAQ heavy duty fiber optic duplex Multi Mode 50/125 μm cable, 3.0 dB/km loss, SCRJ-SCRJ/IP67 connectors, black, ISO/IEC 11801 type OM2. Typically used for test cell environments. Lengths 50...
GEN DAQ heavy duty fiber optic duplex Single Mode 9/125 μm cable, 0.5 dB/km loss, LC-LC connectors, black, ISO/IEC 11801 type OS2. Typically used for test cell environments. Lengths 10...
GEN DAQ heavy duty fiber optic duplex Single Mode 9/125 μm cable, 0.5 dB/km loss, LC-LC connectors, black, ISO/IEC 11801 type OS2. Typically used for test cell environments. Lengths 100...
GEN DAQ heavy duty fiber optic duplex Single Mode 9/125 μm cable, 0.5 dB/km loss, LC-LC connectors, black, ISO/IEC 11801 type OS2. Typically used for test cell environments. Lengths 20...
GEN DAQ heavy duty fiber optic duplex Single Mode 9/125 μm cable, 0.5 dB/km loss, LC-LC connectors, black, ISO/IEC 11801 type OS2. Typically used for test cell environments. Lengths 50...
GEN DAQ mainframe I/O connector break-out cable. Converts the 9 pin DSUB to 6 female BNC connectors. Break-out cable length 0.5 m (1.6 ft)
GEN DAQ standard fiber optic duplex Multi Mode 50/125 μm cable, 3.0 dB/km loss, LC-SCRJ connectors, orange, ISO/IEC 11801 type OM2. Typically used for fixed cable routing or LAB environments.
GEN DAQ standard fiber optic duplex Multi Mode 50/125 μm cable, 3.0 dB/km loss, LC-SCRJ connectors, orange, ISO/IEC 11801 type OM2. Typically used for fixed cable routing or LAB environments.
GEN DAQ standard plastic optical simplex Multi Mode 1mm fiber diameter cable. 0.22dB/m loss, HFBR4503Z-HFBR4503Z connectors. Typically used to connect the BE3200 optical input or outputs. Length 10 m (33...
GEN DAQ standard zipcord fiber optic duplex Multi Mode 50/125 μm cable, 3.0 dB/km loss, LC-LC connectors, orange, ISO/IEC 11801 type OM3. Typically used for fixed cable routing or LAB...
GEN DAQ standard zipcord fiber optic duplex Single Mode 9/125 μm cable, 0.5 dB/km loss, LC-LC connectors, yellow, ISO/IEC 11801 type OS2. Typically used for fixed cable routing or LAB...
Ground cables are essential for safely directing electrical currents to the ground, preventing potential hazards such as electrical shocks or equipment damage. Designed for reliability and durability, these cables are...
Grounding bonding cable, highly flexible, round cable length 600 mm 16 qmm for the protection of the force transducer of welding streams flash causes, etc. with pressed cable termination 2...
Grounding bonding cable, highly flexible, round, cable length 400 mm with 16 qmm for the protection of the force transducer of welding streams, flash causes, etc. with pressed cable termination...
Grounding bonding cable, highly flexible, round, cable length 600 mm with 16 qmm for the protection of the force transducer of welding streams, flash causes, etc. with pressed cable termination...
HDSub to 32 x BNC, 2 m; for use with GEN DAQ 32 ch input board
Industry standard current transducer connection cable. Shielded, low ohmic 9 wire cable with D-Sub 9 connectors on both ends. Supports power, status, current output and calibration current input. Length: 0.5m...
Industry standard current transducer connection cable. Shielded, low ohmic 9 wire cable with D-Sub 9 connectors on both ends. Supports power, status, current output and calibration current input. Length: 1.0m...
Industry standard current transducer connection cable Connects the current transducer to the interface unit. Supports current calibration windings. Shielded, low ohmic cable with DSUB9 connectors. Cable length 10 m (32.8...
Industry standard current transducer connection cable Connects the current transducer to the interface unit. Supports current calibration windings. Shielded, low ohmic cable with DSUB9 connectors. Cable length 15 m (49.2...
Industry standard current transducer connection cable Connects the current transducer to the interface unit. Supports current calibration windings. Shielded, low ohmic cable with DSUB9 connectors. Cable length 2 m (6.6...
Industry standard current transducer connection cable Connects the current transducer to the interface unit. Supports current calibration windings. Shielded, low ohmic cable with DSUB9 connectors. Cable length 5 m (16.4...
Insulated black/red lead set, 1.5 meters with safety-shrouded banana plugs and alligator clips. 1000V CAT II
IP64 rated 1/4-28 4-pin connector to (3) 10-32 plugs,Triaxial,four conductor,Teflon™ jacket,black,splash proof,general purpose
IP64 rated 1/4-28 4-pin connector to (3) BNC plugs,Triaxial,four conductor,Teflon™ jacket,black,splash proof,general purpose
IP64 rated 1/4-28 4-pin connector to flying leads,Triaxial,four conductor,Teflon™ jacket,black,splash proof,general purpose
IP65 rated 1/4-28 4-pin connector to (3) 10-32 plugs,Triaxial,four conductor,Teflon™ jacket,black,splash proof,general purpose
IP65 rated 1/4-28 4-pin connector to (3) BNC plugs,Triaxial,four conductor,Teflon™ jacket,black,splash proof,general purpose
IP65 rated 1/4-28 4-pin connector to flying leads,Triaxial,four conductor,Teflon™ jacket,black,splash proof,general purpose
Koaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 0.2 m, connector 10 - 32 UNF. Robust design.
Koaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 3m, connector 10 - 32 UNF. Robust design.
Koaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 7 m, connector 10 - 32 UNF. Robust design.
M12 Female to Flying Leads
M12 Male to Female
Measurement cable by the meter HBM Type KAB7.5/00-2/2/2 GY/0,14-C-PVC Sheath color: gray Sheath material: PVC Outside diameter: 7.5 mm² Wire insulation: PE-A Number of wires: 6 Wire cross section: 0.14...
Measurement cables for electrical connectivity to our instruments are specially designed to obtain low noise signals. Always use HBK cables to interconnect our load cells with the ancillary electronics
Microphone preamplifier designed for use with 1/2" microphones in a wide range of environmental conditions and in narrow spaces. Optimised for : CCLD Connector at preamplifier : BNC Polarization voltage...
Microphone preamplifier designed to operate over a wide range of temperature, humidity and other environmental conditions. This microphone preamplifier is supplied without a cable.
Microphone Preamplifier Type 2670 is designed to operate over a wide range of temperature, humidity and other environmental conditions. Delivered with an integral 2M cable with 7-pin LEMO plug. Optimised...
Miniature CCLD accelerometer designed for measurements in small spaces and delicate structures. The accelerometer provides an integral cable and is mounted on the object with adhesives. Freq. range : 1...
Piezoelectric charge accelerometer designed for high sensitivity and high frequency vibration measurements over 0.1 Hz to 12.6 kHz. Freq. range : 0.1 – 12600 Hz Temperature : -74 – 250...
Polyurethane-insulat ed copper wire Cross section: 0.0314 mm² Thermal resistance: -40°C to 155°C (for short periods up to 175°C) For internal connection of the strain gauges in the transducer. 25...
Prepolarized 20 kHz Array Microphone for STSF measurements, non-stationary STSF measurements and beamforming arrays, delivering excellent amplitude and phase matching . Dyn. range : 28 – 140 dB Freq. range...
Profibus connection cable, Y distributor, M12 socket, B coding – M12 plug, B coding / M12 socket, B coding, 2m
PVC-insulated very flexibel stranded wire Cross section: 0.04mm2 Outside diameter: 0.6mm Resistance: 0.417 Ohm/m Thermal resistance: bis 70°C (for short periods up to 105°C) For internal connection of the strain...
RJ45 Extension Cable: RJ 45 Plug to RJ45 Plug
RJ45: CAN-MD Sensor Cable with Terminating Resistor
RJ45: PCAN Adapter Cable with Bus Power
Shielded cable for 1-GN31xB current channels. LEMO break-out cable with 4 mm banana connectors for: - direct current (blue) - voltage as current (red) - isolated ground/return (black) - shield...
Shielded input cable for 1-GN31xB current channels. LEMO break-out cable with open ended wires for: - direct current (white) - voltage as current (brown) - isolated ground/return (green) - shield...
Shielded input cable for 1-GN31xB voltage channels. The cable uses safety-shrouded banana plugs for: - 3 phase measurement (Black/Brown/Grey) or single phase neutral to line - Shield connector (Yellow) Maximum...
Shielded input cable for 1-P111I-4/1-P112I-4 Remote Probe current channels. D-Sub 9 breakout cable with direct current (blue), isolated ground/return (black) and shield (yellow) 4 mm safety connectors. The cable is...
Shielded measurement cable AWG 32 (19 x 0,05 mm) 4-core cable, stranded wire Sheath color: white Sheath material: PFA Outside diameter: 1.6 mm Wire insulation: PFA Wire diameter: 0.45 mm...
Shielded measurement cable AWG 32 (19 x 0.05 mm) 6-core cable, stranded wire Sheath color: white Sheath material: PFA Outside diameter: 1.9 mm Wire insulation: PFA Wire diameter: 0.45 mm...
Surface Microphone Type 4948-B is designed for measuring airplane surfaces during in-flight testing. The microphone also well suited to wind-tunnel testing, limited spaces, or near to hard reflective surfaces, and...
T40B / T40FM / T40FH Connection cable 16 pole-free Ends TIM40/TIM-EC/TMC, 6 m
The cable uses safety-shrouded banana plugs for: - Single phase measurement (Red/Black) neutral to line - Shield connector (Yellow) Maximum voltage: 1000 V CATIV, 1500 V DC CATIII Length: 0.5...
The cable uses safety-shrouded banana plugs for: - Single phase measurement (Red/Black) neutral to line - Shield connector (Yellow) Maximum voltage: 1000 V CATIV, 1500 V DC CATIII Length: 1.0...
These robust cable assemblies incorporate an innovative IP65 rated connector that keeps the connection between cables and accelerometers dry during vehicle dynamics testing. Series 60035A are 4-pin, triaxial, 4 four...
This sub-miniature charge accelerometer is designed for high-frequency measurements in confined spaces and on delicate structures. The accelerometer is designed with side connector and integral cable. Freq. range : 0.1...
TNC plug to BNC plug,Coaxial,PVC jacket (RG58A/U),black,indu strial
Transducer connection cable for rotational speed, 6 m with series 423-8S 8-pin cable socket and 15-pin Sub-HD plug male cable connection for T10, T12, T12HP, T40 suitable for connection to...
Transducer connection cable for rotational speed, reference pulse 6m, with series 423-8S 8-pin cable socket and 15-pin Sub-HD plug male cable connection for T10, T12, T12HP, T40 suitable for connection...
Transducer connection cable for T210 / T22 10 m long, with 12-pin cable socket Series 680 on free ends
Transducer connection cable for T210 / T22 5 m long, with 12-pin cable socket Series 680 on free ends
Transducer connection cable for torque (frequency), 6 m, with series 423-7S 7-pin cable socket and 15-pin Sub-HD plug male cable connection for T10, T12, T12HP, T40 suitable for connection to...
Transducer connection cable M12 F, hygienic, 3m. For PW27P
Transducer connection cable M12 F, hygienic, 6m. For PW27P
Transducer connection cable speed, 6 m long, with 8-pins. Cable box Serie 423-8S and 15 pol. DB-15P male cable connection for T10, T12, T12HP, T40 suitable for PME MP60, MGC...
Transducer connection cable speed, 6 m long, with 8-pins. Cable box Serie 423-8S and free ends for T10, T12, T12HP, T40
Transducer connection cable torque, 6 m long, with 7-pins. Cable box Serie 423-7S and 15 pol. DB-15P male cable connection for T10, T12, T12HP, T40 suitable for PME MP60, MGC...
Transducer connection cable torque, 6 m long, with 7-pins. Cable box Serie 423-7S and free ends for T10F, T40, T12, T12HP
Transducer connection cable, Binder 680-free ends, 10 m
Transducer connection cable, speed 20 m long, with 8-pins. Cable box Serie 423-8S and 15 pol. DB-15P male cable connection for T10F version SF1 and SU2 suitable for PME MP60...
Transducer connection cable 6 wire, 3m long with 6-pins Bayonet connector (plug compatible to MIL-C-26482 series1) and free ends
Transducer connection cable 6 wire, 3m long with 6-pins Thread connector (plug compatible to MIL-C-26482 series1) and free ends
Transducer connection cable 6-wire, 5 m long with the following connectors: MS 3106 A 16S-1P and free ends
Transducer connection cable 6-wire 6 m long, with 7-pins. Cable box Serie 423-7S and free ends
Triaxial CCLD Seat Accelerometer with TEDS, designed for field measurement of human whole-body vibration as well as test and measurement of passenger and work vehicles. Supplied with a 3 M...
Triaxial Piezoelectric Charge Accelerometer designed for general purpose vibration measurements on larger structures. Freq. range : 0.1 – 10000 Hz Temperature : -74 – 250 ℃ Weight : 500 gram...
Triaxial Piezoelectric Charge Accelerometer designed for general purpose vibration measurements on larger structures. Freq. range : 0.1 – 10000 Hz Temperature : -74 – 250 ℃ Weight : 55 gram...
Type 4370 is a piezoelectric, DeltaShear®, Unigain® accelerometer with top connector and cable included for general purpose vibration measurements. Freq. range : 0.1 – 4800 Hz Temperature : -74 –
Type 4381 piezoelectric charge accelerometer is designed with a side connector and supplied with cable included, for general purpose low-frequency measurements over 0.1 Hz to 4800 Hz. Freq. range :...
Type 4383 is a piezoelectric accelerometer with side connector, designed specifically for general purpose, high sensitivity vibration measurements. Freq. range : 0.1 – 8400 Hz Temperature : -74 – 250...
Type 4384 piezoelectric charge accelerometer is designed for general purpose vibration testing and analysis and general-purpose high-frequency measurements. Supplied with cable included. Freq. range : 0.1 – 12600 Hz Temperature...
Type 4393 Piezoelectric Charge Accelerometer is designed for high-frequency low weight measurements. Delivered with cable. Freq. range : 0.1 – 16500 Hz Temperature : -74 – 250 ℃ Weight :...
Unshielded twisted pair cable,2-pin jack on both ends,red/black,for use with 4400B series

Next >>