Hottinger Brüel & Kjær A/S Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| 1/4" Pressure-field Microphone, incl. Preamplifier 2670 with TEDS and 12m integral cable | |
| 10-pin Microphone Extension cable, 0,5m (1,7ft), for Types 2250 and 2270 | |
| 10-pin Microphone Extension cable, 10m (33.3ft), for Types 2250 and 2270 | |
| 10-pin Microphone Extension cable, 15m (50ft), for Types 2250 and 2270 | |
| 10-pin Microphone Extension cable, 30m (100ft), for Types 2250 and 2270 | |
| 10-pin Microphone Extension cable, 3m (10ft) , for Types 2250 and 2270 | |
| 10-pin Microphone Extension cable, 5m (16,7ft), for Types 2250 and 2270 | |
| Adaptor cable for GRAS Type 40HF Low noise Microphone | |
| Adaptor cable, 8106 to NEXUS microphone channel, length 0.25m, use 14V supply only. | |
| Adaptor Cable, B&K 7-pole Mic. Socket to BNC, 0,6m | |
| Adaptor cable, for Accelerometer Molex 2-pin (F) to 10-32UNF Microdot (M) | |
| Automotive Surface Microphone with two coaxial cables and CIC, designed for measurement of the true surface pressure, especially in automotive applications. It is well-suited for mounting directly on the car... | |
| Basic HF Mat. Test tube in case, w/o mic. & preamps | |
| Cable, Microphone, Bundle of 9 x AO-0414-D-100, collected in braided sleeve with individual numbering | |
| Cable, Microphone, circular-0B (F) to HBK 7-pin (M), 3,0m (10ft), max.+150°C (302°F) | |
| Cable, Microphone, circular-1B 10-pin (M) to circular-1B 10-pin (F), 100m (328ft), max.+80°C (176°F) | |
| Cable, Microphone, circular-1B 10-pin (M) to circular-1B 10-pin (F), 2,0m (6.70ft), max.+80°C (176°F) | |
| Cable, Microphone, circular-1B 10-pin (M) to circular-1B 10-pin (F), 20m (66.7ft), max.+80°C (176°F) | |
| Cable, Microphone, circular-1B 10-pin (M) to circular-1B 10-pin (F), 50m (166ft), max.+80°C (176°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 1,0m(3,3ft), max.+150°C (302°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 10m (33,3ft), max.+150°C (302°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 15m (50ft), max.+150°C (302°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 2,0m (6.7ft), max.+150°C (302°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 3,0m (10ft), max.+150°C (302°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 30m (100ft), max.+150°C (302°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 35m (116ft), max.+150°C (302°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-0B 7-pin (F), 5,0m (16,7ft), max.+150°C (302°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 1,0m (3.3xft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 10m (33.3ft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 130m (433ft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 150m (500ft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 15m (50ft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 180m (600ft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 2,5m (8.3ft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 20m (66.7ft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 25m (83.3ft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 3,0m (10ft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 30m (100ft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 4,0m (13.3ft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 40m (133ft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 5,0m (16.7ft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 50m (166ft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 6,0m (20ft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (F), 70m (233ft), max.+90°C (194°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (M), 10m (33,3ft), max.+70°C (158°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (M), 2,0m (6,7ft), max.+70°C (158°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (M), 20m (66,7ft), max.+70°C (158°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (M), 3,0m (10ft), max.+70°C (158°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to circular-1B 7-pin (M), 30m (100ft), max.+70°C (158°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to HBK 7-pin (F), 10m (33.3ft), max.+70°C (158°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to HBK 7-pin (F), 25m (83,3ft), max.+70°C (158°F) | |
| Cable, Microphone, circular-1B 7-pin (M) to HBK 7-pin (F), 33m (110ft), max.+70°C (158°F) | |
| Cable, Microphone, connection 4182 to 2260/2270, 1m(3.3ft.) max.+70°C (158°F) | |
| Cable, USB 2.0, USB-A (M) to USB-micro-B (M) black, 1,8m (5.9ft) max.+70°C (158°F) | |
| Designed to allow calibration of ½" and 1" condenser microphones by the insert voltage technique. Connector at preamplifier : LEMO 0B, 7-pin Polarization voltage support : Yes Frequency range :... | |
| Microphone preamplifier designed for use with 1/2" microphones in a wide range of environmental conditions and in narrow spaces. Optimised for : CCLD Connector at preamplifier : BNC Polarization voltage... | |
| Microphone Preamplifier Type 2670 is designed to operate over a wide range of temperature, humidity and other environmental conditions. Delivered with an integral 2M cable with 7-pin LEMO plug. Optimised... | |
| Surface Microphone Type 4948-B is designed for measuring airplane surfaces during in-flight testing. The microphone also well suited to wind-tunnel testing, limited spaces, or near to hard reflective surfaces, and... |