Hottinger Brüel & Kjær A/S Datasheets for Eddy Current Probes

Eddy current probes induce detectable eddy currents in ferrous and nonferrous material for flaw detection, weld inspection, and other nondestructive test applications.
Eddy Current Probes: Learn more

Product Name Notes
AC current probe M1V20-2 High accuracy AC current probe; 50 mA to 20 A; 30 Hz - 40 kHz; BNC output cable 2m
AC current probe SR661 AC current probe; 100 mA to 2000 A peak; 1 Hz-100 kHz; BNC output cable 2m No calibration report included.
AC/DC current probe i30s AC/DC Hall Effect current probe; 30 mA to 30 A DC; 30 mA to 20 A AC rms; DC-100 kHz; BNC output cable 2m, incl adapter...