Hottinger Brüel & Kjær A/S Datasheets for Seismic Instruments

Seismic instruments are used to measure low frequency ground motion caused by earthquakes.
Seismic Instruments: Learn more

Product Name Notes
Dytran series 7503 is a high precision triaxial variable capacitance (VC) accelerometer available in various g ranges for the X, Y and Z axes. The accelerometer combines an integrated VC...
Dytran series 7509 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges. These high performance accelerometers combine an integrated VC accelerometer chip with high...
Seismic Accelerometer designed with high sensitivity and ideal for large structures (at very low frequencies), measuring low-level seismic activity. Freq. range : 0.1 – 1500 Hz Temperature : -51 –
Single axial DC response w/ TEDS, VC, case isolated, 80 mV/g, 10m integral cable open ended
Single axial DC response w/ TEDS, VC, case isolated, 80 mV/g, 3m integral cable open ended
Single axial DC response w/ TEDS, VC, case isolated, 800 mV/g, 10m integral cable open ended
The Dytran series 3100 is an IEPE accelerometer with ultra high sensitivity available in 1,000 mV/g. Design of the series 3100 features a ceramic shear sensing element, packaged in a...
The Dytran series 7500 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an...
The Dytran series 7577 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an...
The Dytran series 7600 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation...
The Dytran series 7603 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency...
The Dytran series 7604 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation...
The Dytran series 7613 is a high precision triaxial variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency...
The Dytran series 7700 is a high precision variable capacitance (VC) accelerometer, designed to be used as a drop-in replacement for piezoresistive units in new or existing zero-to-medium frequency instrumentation...