Hottinger Brüel & Kjær A/S Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1-P3MB/10 BAR Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 10bar Accuracy class: 0.2 Electrical connection via cable 3m Output signal: 2mV/V Degree of protection: IP67 IEC 60529... | |
| 1-P3MB/100 BAR Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 100bar Accuracy class: 0.15 Electrical connection via cable 3m Output signal: 2mV/V Degree of protection: IP67 acc. to... | |
| 1-P3MB/1000 BAR Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 1000bar Accuracy class: 0.1 Electrical connection via cable 3m Output signal: 2mV/V Degree of protection: IP67 acc. to... | |
| 1-P3MB/20 BAR Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 20bar Accuracy class: 0.15 Electrical connection via cable 3m Output signal: 2mV/V Degree of protection: IP67 / IEC... | |
| 1-P3MB/200 BAR Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 200bar Accuracy class: 0.15 Electrical connection via cable 3m Output signal: 2mV/V Degree of protection: IP67 acc. to... | |
| 1-P3MB/2000 BAR Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 2000bar Accuracy class: 0.2 Electrical connection via cable 3m Output signal: 2mV/V Degree of protection: IP67 acc. to... | |
| 1-P3MB/50 BAR Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range:50bar Accuracy class: 0.2 Electrical connection via cable 3m Output signal: 2mV/V Degree of protection: IP67 acc. to IEC... | |
| 1-P3MB/500 BAR Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range:500bar Accuracy class: 0.1 Electrical connection via cable 3m Output signal: 2mV/V Degree of protection: IP67 acc. to IEC... | |
| 1-P3MBP/10 BAR Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 10bar Accuracy class: 0.2 Electrical connection via HS6P connector Output signal: 2mV/V Degree of protection: IP67 acc. to... | |
| The Dytran 2008A is a rugged, hermetically sealed IEPE dynamic pressure sensor built for extreme environments. Featuring a quartz sensing element and electrically isolated stainless steel housing, it ensures accurate... | |
| Absolute Pressure Transducer Measuring system: Strain gauge principle 400 Ohm Measuring range: 100bar Accuracy class: 0.3 Pressure connection: tube DA10 Electrical connection via cable 5m, free end Output signal: 2mV/V... | |
| Absolute Pressure Transducer Measuring system: Strain gauge principle 400 Ohm Measuring range: 10bar Accuracy class: 0.3 Pressure connection: tube DA10 Electrical connection via cable 5m, free end Output signal: 2mV/V... | |
| Absolute Pressure Transducer Measuring system: Strain gauge principle 400 Ohm Measuring range: 200bar Accuracy class: 0.3 Pressure connection: tube DA10 Electrical connection via cable 5m, free end Output signal: 2mV/V... | |
| Absolute Pressure Transducer Measuring system: Strain gauge principle 400 Ohm Measuring range: 20bar Accuracy class: 0.3 Pressure connection: tube DA10 Electrical connection via cable 5m, free end Output signal: 2mV/V... | |
| Absolute Pressure Transducer Measuring system: Strain gauge principle 400 Ohm Measuring range: 500bar Accuracy class: 0.3 Pressure connection: tube DA10 Electrical connection via cable 5m, free end Output signal: 2mV/V... | |
| Absolute Pressure Transducer Measuring system: Strain gauge principle 400 Ohm Measuring range: 50bar Accuracy class: 0.3 Pressure connection: tube DA10 Electrical connection via cable 5m, free end Output signal: 2mV/V... | |
| Absolute Pressure Transducers, user-specific version Measuring system: Strain gauge principle 400 Ohm Accuracy class: 0.3 Output signal: 2 mV/V | |
| Absolute Pressure Transducers Measuring system: Strain gauge principle 350 Ohm Accuracy class: 0,1 - 0,2 depending from measuring range see data sheet Degree of protection: IP67 acc. to IEC 60529... | |
| Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 1000bar Accuracy class: 0.1 Electrical connection via HS6P connector Output signal: 2mV/V Degree of protection: IP67 acc. to DIN 40050... | |
| Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 100bar Accuracy class: 0.15 Electrical connection via HS6P connector Output signal: 2mV/V Degree of protection: IP67 acc. to DIN 40050... | |
| Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 2000bar Accuracy class: 0.2 Electrical connection via HS6P connector Output signal: 2mV/V Degree of protection: IP67 acc. to DIN 40050... | |
| Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 200bar Accuracy class: 0.15 Electrical connection via HS6P connector Output signal: 2mV/V Degree of protection: IP67 acc. to DIN 40050... | |
| Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 20bar Accuracy class: 0.15 Electrical connection via HS6P connector Output signal: 2mV/V Degree of protection: IP67 acc. to DIN 40050... | |
| Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 3000bar Accuracy class: 0.2 Electrical connection via cable 3m Output signal: 1,5 mV/V Degree of protection: IP67 acc. to IEC... | |
| Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 3000bar Accuracy class: 0.2 Electrical connection via HS6P connector Output signal: 1,5 mV/V Degree of protection: IP67 acc. to DIN... | |
| Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 500bar Accuracy class: 0.1 Electrical connection via HS6P connector Output signal: 2mV/V Degree of protection: IP67 acc. to DIN 40050... | |
| Absolute Pressure Transducers Measuring system: Strain gauge principle Measuring range: 50bar Accuracy class: 0.2 Electrical connection via HS6P connector Output signal: 2mV/V Degree of protection: IP67 acc. to DIN 40050... | |
| Dytran series 2006 is an ATEX certified, IEPE pressure sensor used in industrial acoustic studies, pipeline leak detection monitoring, industrial pressure pulsations, and general purpose industrial monitoring. | |
| Pressure transducer for absolute pressure P3IC "IndustryClass", Measuring range: 0... 20bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperaturecompensat ion, Accuracy class:... | |
| Pressure transducer for absolute pressure P3TCP TOP CLASS, Measuring range: 0...1000bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 4-wire-connection for optional external temperature compensation, Accuracy class:... | |
| Pressure transducer for absolute pressure P3TCP TOP CLASS, Measuring range: 0...100bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 4-wire-connection for optional external temperature compensation, Accuracy class:... | |
| Pressure transducer for absolute pressure P3TCP TOP CLASS, Measuring range: 0...10bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 4-wire-connection for optional external temperature compensation, Accuracy class:... | |
| Pressure transducer for absolute pressure P3TCP TOP CLASS, Measuring range: 0...2000bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 for optional external temperature compensation, Accuracy class: 0.1, Output... | |
| Pressure transducer for absolute pressure P3TCP TOP CLASS, Measuring range: 0...200bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 4-wire-connection for optional external temperature compensation, Accuracy class:... | |
| Pressure transducer for absolute pressure P3TCP TOP CLASS, Measuring range: 0...20bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 4-wire-connection for optional external temperature compensation, Accuracy class:... | |
| Pressure transducer for absolute pressure P3TCP TOP CLASS, Measuring range: 0...2500bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 4-wire-connection for optional external temperature compensation, Accuracy class:... | |
| Pressure transducer for absolute pressure P3TCP TOP CLASS, Measuring range: 0...3000bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 4-wire-connection for optional external temperature compensation, Accuracy class:... | |
| Pressure transducer for absolute pressure P3TCP TOP CLASS, Measuring range: 0...500bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 4-wire-connection for optional external temperaturecompensat ion, Accuracy class:... | |
| Pressure transducer for absolute pressure P3TCP TOP CLASS, Measuring range: 0...50bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 4-wire-connection for optional external temperature compensation, Accuracy class:... | |
| Pressure transducer for absolute pressure P3TCP TOP CLASS, Measuring range: 0...750bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 4-wire-connection for optional external temperature compensation, Accuracy class:... | |
| Pressure transducer for absolute pressure P3IC "IndustryClass", Measuring range: 0... 50bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperaturecompensat ion, Accuracy class:... | |
| Pressure transducer for absolute pressure P3IC "IndustryClass", Measuring range: 0...1000bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperaturecompensat ion, Accuracy class: 0.1,... | |
| Pressure transducer for absolute pressure P3IC "IndustryClass", Measuring range: 0...100bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperaturecompensat ion, Accuracy class: 0.15,... | |
| Pressure transducer for absolute pressure P3IC "IndustryClass", Measuring range: 0...10bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperaturecompensat ion, Accuracy class: 0.2,... | |
| Pressure transducer for absolute pressure P3IC "IndustryClass", Measuring range: 0...2000bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperaturecompensat ion, Accuracy class: 0.2,... | |
| Pressure transducer for absolute pressure P3IC "IndustryClass", Measuring range: 0...200bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperaturecompensat ion, Accuracy class: 0.15,... | |
| Pressure transducer for absolute pressure P3IC "IndustryClass", Measuring range: 0...2500bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperaturecompensat ion, Accuracy class: 0.2,... | |
| Pressure transducer for absolute pressure P3IC "IndustryClass", Measuring range: 0...3000bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperaturecompensat ion, Accuracy class: 0.2,... | |
| Pressure transducer for absolute pressure P3IC "IndustryClass", Measuring range: 0...500bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperaturecompensat ion, Accuracy class: 0.1,... | |
| Pressure transducer for absolute pressure P3IC "IndustryClass", Measuring range: 0...750bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperature compensation, Accuracy class: 0.1,... | |
| Pressure transducer for absolute pressure P3ICP "IndustryClass", Measuring range: 0... 20bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperature compensation, Accuracy class:... | |
| Pressure transducer for absolute pressure P3ICP "IndustryClass", Measuring range: 0...1000bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperature compensation, Accuracy class: 0.1,... | |
| Pressure transducer for absolute pressure P3ICP "IndustryClass", Measuring range: 0...100bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperature compensation, Accuracy class: 0.15,... | |
| Pressure transducer for absolute pressure P3ICP "IndustryClass", Measuring range: 0...10bar, Measuring system: measurement by strain gage 350 Ohm and PT100 in 2-wire-connection for optional external temperature compensation, Accuracy class: 0.2,... | |
| Pressure transducer for absolute pressure P3ICP "IndustryClass", Measuring range: 0...2000bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperature compensation, Accuracy class: 0.2,... | |
| Pressure transducer for absolute pressure P3ICP "IndustryClass", Measuring range: 0...200bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperature compensation, Accuracy class: 0.15,... | |
| Pressure transducer for absolute pressure P3ICP "IndustryClass", Measuring range: 0...2500bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperature compensation, Accuracy class: 0.2,... | |
| Pressure transducer for absolute pressure P3ICP "IndustryClass", Measuring range: 0...3000bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperature compensation, Accuracy class: 0.2,... | |
| Pressure transducer for absolute pressure P3ICP "IndustryClass", Measuring range: 0...500bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperature compensation, Accuracy class: 0.1,... | |
| Pressure transducer for absolute pressure P3ICP "IndustryClass", Measuring range: 0...50bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperature compensation, Accuracy class: 0.2,... | |
| Pressure transducer for absolute pressure P3ICP "IndustryClass", Measuring range: 0...750bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 2-wire-connection for optional external temperature compensation, Accuracy class: 0.1,... | |
| Pressure transducer for gauge pressure P60A, Measuring range: 0...100 bar, Mechanical connection: R1/8, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection: plug at... | |
| Pressure transducer for gauge pressure P60A, Measuring range: 0...20 bar, Mechanical connection: R1/8, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection: plug at... | |
| Pressure transducer for gauge pressure P60A, Measuring range: 0...200 bar, Mechanical connection: R1/8, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection: plug at... | |
| Pressure transducer for gauge pressure P60A, Measuring range: 0...50 bar, Mechanical connection: R1/8, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection: plug at... | |
| Pressure transducer for gauge pressure P60B, Measuring range: 0...100 bar, Mechanical connection: M8 x 1.25, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection:... | |
| Pressure transducer for gauge pressure P60B, Measuring range: 0...20 bar, Mechanical connection: M8 x 1.25, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection:... | |
| Pressure transducer for gauge pressure P60B, Measuring range: 0...200 bar, Mechanical connection: M8 x 1.25, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection:... | |
| Pressure transducer for gauge pressure P60B, Measuring range: 0...50 bar, Mechanical connection: M8 x 1.25, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection:... | |
| Pressure transducer for gauge pressure P60C, Measuring range: 0...100 bar, Mechanical connection: M10 x 1.25, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection:... | |
| Pressure transducer for gauge pressure P60C, Measuring range: 0...20 bar, Mechanical connection: M10 x 1.25, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection:... | |
| Pressure transducer for gauge pressure P60C, Measuring range: 0...200 bar, Mechanical connection: M10 x 1.25, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection:... | |
| Pressure transducer for gauge pressure P60C, Measuring range: 0...50 bar, Mechanical connection: M10 x 1.25, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection:... | |
| Pressure transducer for gauge pressure P60D, Measuring range: 0...100 bar, Mechanical connection: M10 x 1.00, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection:... | |
| Pressure transducer for gauge pressure P60D, Measuring range: 0...20 bar, Mechanical connection: M10 x 1.00, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection:... | |
| Pressure transducer for gauge pressure P60D, Measuring range: 0...200 bar, Mechanical connection: M10 x 1.00, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection:... | |
| Pressure transducer for gauge pressure P60D, Measuring range: 0...50 bar, Mechanical connection: M10 x 1.00, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection:... | |
| Pressure transducer for gauge pressure P60E, Measuring range: 0...100 bar, Mechanical connection: 5/16-24UNF, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection: plug at... | |
| Pressure transducer for gauge pressure P60E, Measuring range: 0...20 bar, Mechanical connection: 5/16-24UNF, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection: plug at... | |
| Pressure transducer for gauge pressure P60E, Measuring range: 0...200 bar, Mechanical connection: 5/16-24UNF, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection: plug at... | |
| Pressure transducer for gauge pressure P60E, Measuring range: 0...50 bar, Mechanical connection: 5/16-24UNF, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection: plug at... | |
| Pressure transducer for gauge pressure P60F, Measuring range: 0...100 bar, Mechanical connection: G1/8, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection: plug at... | |
| Pressure transducer for gauge pressure P60F, Measuring range: 0...20 bar, Mechanical connection: G1/8, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection: plug at... | |
| Pressure transducer for gauge pressure P60F, Measuring range: 0...200 bar, Mechanical connection: G1/8, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection: plug at... | |
| Pressure transducer for gauge pressure P60F, Measuring range: 0...50 bar, Mechanical connection: G1/8, Measuring system: strain gage 350 Ohm, Accuracy class: 0.3, Output signal: 1.8 mV/V, Electrical connection: plug at... | |
| Pressure transducer P2VA1, Measuring range: 0...5000 bar, Measuring system: measurement by strain gauge 350 Ohm, Accuracy class: 0.3, Output Signal: 0,5...10V, Supply voltage: 24 V (15...30 V), Cut off frequency:... | |
| Pressure transmitter P2VA1, Measuring range: 0...1000 bar, Measuring system: measurement by strain gauge 350 Ohm, Accuracy class: 0.3, Output Signal: 0,5...10V, Supply voltage: 24 V (15...30 V), Cut off frequency:... | |
| Pressure transmitter P2VA1, Measuring range: 0...2000 bar, Measuring system: measurement by strain gauge 350 Ohm, Accuracy class: 0.3, Output Signal: 0,5...10V, Supply voltage: 24 V (15...30 V), Cut off frequency:... | |
| Pressure transmitter P2VA1, Measuring range: 0...3000 bar, Measuring system: measurement by strain gauge 350 Ohm, Accuracy class: 0.3, Output Signal: 0,5...10V, Supply voltage: 24 V (15...30 V), Cut off frequency:... | |
| Pressure transmitter P2VA1, Measuring range: 0...500 bar, Measuring system: measurement by strain gauge 350 Ohm, Accuracy class: 0.3, Output Signal: 0,5...10V, Supply voltage: 24 V (15...30 V), Cut off frequency:... | |
| Pressure transmitter P2VA2, Measuring range: 0...1000 bar, Measuring system: measurement by strain gauge 350 Ohm, Accuracy class: 0.3, Output Signal: 4...20 mA, Supply voltage: 24 V (15...30 V), Cut off... | |
| Pressure transmitter P2VA2, Measuring range: 0...2000 bar, Measuring system: measurement by strain gauge 350 Ohm, Accuracy class: 0.3, Output Signal: 4...20 mA, Supply voltage: 24 V (15...30 V), Cut off... | |
| Pressure transmitter P2VA2, Measuring range: 0...3000 bar, Measuring system: measurement by strain gauge 350 Ohm, Accuracy class: 0.3, Output Signal: 4...20 mA, Supply voltage: 24 V (15...30 V), Cut off... | |
| Pressure transmitter P2VA2, Measuring range: 0...500 bar, Measuring system: measurement by strain gauge 350 Ohm, Accuracy class: 0.3, Output Signal: 4...20 mA, Supply voltage: 24 V (15...30 V), Cut off... | |
| Pressure transmitter P2VA2, Measuring range: 0...5000 bar, Measuring system: measurement by strain gauge 350 Ohm, Accuracy class: 0.3, Output Signal: 4...20 mA, Supply voltage: 24 V (15...30 V), Cut off... | |
| The Dytran 2005V is a high-performance dynamic pressure sensor designed for demanding environments. It features a sensitivity of 100 mV/psi, a full-scale range of +50 psi, and a maximum pressure... | |
| The Dytran model 2180C is a piezoelectric charge mode µphone with a high sensitivity of 600 pC/psi, designed to measure high intensity gas-borne sound pressure levels up to 191 dB,... | |
| The Dytran model 2200V1 is a probe style miniature IEPE pressure sensor with a sensitivity of 50 mV/psi, designed to measure dynamic pressure phenomena over frequency ranges of 1 Hz... | |
| The Dytran Model 2310A is a compact, high-sensitivity IEPE dynamic pressure sensor engineered for precise measurement of fast pressure transients in harsh environments. With a sensitivity of 500 mV/psi, a... | |
| The Dytran series 2006 is an ATEX certified, IEPE pressure sensor with a sensitivity of 10 mV/psi designed to measure dynamic pressure phenomena in the 50-500 psi at frequencies of... | |
| The Dytran series 2200C is a high temperature piezoelectric charge mode pressure sensor with a sensitivity of 1 pC/psi and ultra fast rise times. Available with a measurement range from... | |
| The Dytran series 2300 is an IEPE probe-style pressure sensor, designed for reliable operation in temperatures up to +250°F (+121°C). The sensors are acceleration compensated to reduce the risk of... | |
| The Dytran series 2300C is a high temperature piezoelectric charge mode pressure transducer with a sensitivity of 0.35 pC/psi designed for reliable operation in temperatures up to +500°F (+260°C). Available... | |
| The Dytran series 2301 is a miniature, ultra high frequency probe style IEPE pressure sensor, offered with a range from 250 to 15,000 psi. Design of the Dytran series 2301... | |
| The Dytran series 2301C is a high temperature piezoelectric charge mode pressure sensor with a sensitivity of 0.35 pC/psi. Offered with a measurement range from 100 to 15,000 psi, the... | |
| Ultra high pressure transducer for absolut pressure P3TCP "Blue Line" Measuring range: 0...15000bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 4-wire-connection for optional external temperature compensation,... | |
| Ultra high pressure transducer for absolute pressure P3TCP "Blue Line" Measuring range: 0...10000bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 4-wire-connection for optional external temperature compensation,... | |
| Ultra high pressure transducer for absolute pressure P3TCP "Blue Line" Measuring range: 0...5000bar, Measuring system: measurement by strain gauge 350 Ohm and PT100 in 4-wire-connection for optional external temperaturecompensat ion,... | |
| Ultra high pressure transducer for absolut pressure P3MBP Blue Line, Measuring range: 0...10000bar, Measuring system: measurement by strain gauge 350 Ohm, Accuracy class: 0.5, Output signal: 1mV/V, Monolithic measuring body,... | |
| Ultra high pressure transducer for absolut pressure P3MBP Blue Line, Measuring range: 0...15000bar, Measuring system: measurement by strain gauge 350 Ohm, Accuracy class: 0.75, Output signal: 1mV/V, Monolithic measuring body,... | |
| Ultra high pressure transducer for absolut pressure P3MBP Blue Line, Measuring range: 0...5000bar, Measuring system: measurement by strain gauge 350 Ohm, Accuracy class: 0.3, Output signal: 1mV/V, Monolithic measuring body,... |