Hottinger Brüel & Kjær A/S Datasheets for Ethernet Cables
Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10 Mbps, 100 Mbps, or 1 Gbps.
Ethernet Cables: Learn more
| Product Name | Notes |
|---|---|
| Cable CCLD for LAN-XI front UA-3113-W-00 | |
| Cable CVLD for LAN-XI front UA-3113-W-00 | |
| Cable drum, ø310mm, blank cover for self-tooling, black speciality rubber | |
| Cable, CAN High-Speed + Low-Speed breakout box with LED-indication for LAN-XI, sub-D 9-pin (M) to circular-1B 8-pin (M) & circular-00 coax (M), 3,0m (10,0ft), max.+70°C (158°F) | |
| Connector set for hydrophone cable to LAN-XI | |
| Short LAN Cable between WQ2429 Roller and Test Equipment, 2 meters |