Hottinger Brüel & Kjær A/S Datasheets for Digital Panel Meters

Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more

Product Name Notes
3 channels, each with: 1 × 15-pin D-sub (F) connector for bridge input 1 × 10-32 UNF (F) connector for charge input 2 × SMB (jack) connector for direct/CCLD input...
Default front panel for the 12-channel Type 3053 input module.
Differential charge input front panel designed for use with LAN-XI Bridge Module Type 3057.
Display and control panel for MGCplus with LCD-graphic-display and foil keyboard with decimal block for easy operation and to display several measurement values (t/y and x/y representation possible) Width of...
Front panel designed for use with Microphones requiring 200 V External Polarization, providing four input channels and up to two generator output channels.
Front Panel, LAN-XI, Bridge Module, Charge Inputs and Monitor Outputs, sub-D HD 15-pin
Front Panel, LAN-XI, detachable, 4+2 channels, BNC (F) connectors for Type 3160
Front Panel, LAN-XI, detachable, dynamic bridge transducer front panel, designed for use with Kulite Bridge Transducers such as the LQ-080 series and the LQ-125 series used in the aerospace industry...
LAN-XI front panel, detachable, 6ch. input / 6ch. monitor output with interface to patch panels
LAN-XI, detachable front panel, designed to allow up to six differential charge accelerometers to be connected directly to a LAN-XI frontend.
LAN-XI, detachable front panel, designed to be used with LAN‐XI Bridge Module Type 3057‐B‐030.
LAN-XI, detachablel, dynamic bridge transducer front panel, designed for use with Kulite Bridge Transducers such as the LQ-080 series and the LQ-125 series used in the aerospace industry for dynamic...
UA-3111-060 allows up to six CVLD accelerometers to be connected directly to the LAN-XI front end, simplifying setup and optimizing performance.
1 × 50-pin D-sub (F) Designed for cable customization
1 × 7-pin circular (F) connector (6 input channels) For CCLD array microphones
12 × 10-32 UNF (F) connectors with built-in amplifiers For charge-type sensors
12 × 10-32 UNF (F) connectors For CCLD, charge (using Converter 2647), and direct voltage sensors
2 × ¼″-28 UNF 4-pin (M) connectors For CCLD triaxial accelerometers
2 × 7-pin circular (F) connectors (12 input channels) For CCLD array microphones
2 × 7-pin circular (F) connectors for signal input 2 × BNC (F) connectors for signal output For 200 V microphone input plus generator output Direct-voltage, CCLD, charge and DC-response...
2 × input channels with 7-pin circular (F) connectors 1 × 6.35 mm (¼ inch) TRS(F) connector Generator routing switch: left, both, right For testing headphones, small loudspeakers and receivers...
3 × 7-pin circular (F) connectors for microphone input 1 × 9-pin D-sub (M) connector for remote control unit 1 × BNC (F) connector for generator output (with LAN-XI 3160)...
3 × BNC (F) for input signal 3 × SMB (jack) for monitor output signal For CCLD and direct-voltage measurements using LAN-XI 3057 Bridge Module
3 × input channels with 7-pin circular (F) connectors For 200 V microphones Direct-voltage, CCLD, charge and DC-response sensors also supported
4 × ¼″-28 UNF 4-pin (M) connectors For CCLD triaxial accelerometers
4 × 7-pin circular (F) connectors for 200 V microphone input 2 × 10‑pin circular (F) connectors for low-voltage auxiliary signals Input channels also support angle encoders/high-speed tacho probes
4 × 7-pin circular (F) connectors for signal input 2 × BNC (F) connectors for signal output For 200 V microphones plus generator output Direct-voltage, CCLD, charge and DC-response sensors...
4 × input channels with 7‑pin circular (F) connectors 2 × output channels with BNC (F) connectors For dynamic bridge sensor input
4 × input channels with 7‑pin circular (F) connectors 2 × output channels with BNC (F) connectors For microphone verification and calibration
4 × input channels with 7-pin circular (F) connectors For 200 V microphones Direct-voltage, CCLD, charge and DC-response sensors also supported
6 × input channels with 7-pin circular (F) connectors For 200 V microphones Direct-voltage, CCLD, charge and DC-response sensors also supported
6 × slots for Charge to CCLD Converter 2647 Designed for charge accelerometers
6 × SMB (jack) for input signal 6 × SMB (jack) for monitor output For direct voltage and CCLD sensors
6 × TNC (F) for input signal For charge-type sensors
Connects up to 11 LAN-XI 3053 12-channel Modules in LAN-XI 3660-D Frame 1 × ZIF connector for up to 132 input channels For hand-held microphone arrays
Default front panel for LAN-XI 3050-A-040 (included with 3050-A-040-R) Default front panel for LAN-XI 3676-B-040 (included with 3676-B-040-R) 4 × input channels with BNC (F) connectors For CCLD, charge (using...
Default front panel for LAN-XI 3050-A-060 6 × BNC (F) connectors Two configurations: 6 input or 4 input + 2 output For CCLD, charge (using 2647), and direct voltage sensors...
Default front panel for LAN-XI 3052-A-030 3 × input channels with BNC (F) connectors For CCLD, charge (using 2647), direct voltage sensors
Default front panel for LAN-XI 3053-B-120 12 × SMB (jack) connectors For CCLD, charge (using 2647), and direct voltage sensors
Default front panel for LAN-XI 3160-A-022 2 × input channels with BNC (F) connectors 2 × output channels with BNC (F) connectors for generator output For CCLD, charge (using 2647),...
Default front panel for LAN-XI 3161-A-011 1 × input channel with three connectors: BNC (F), 7-pin circular (F), and TNC (F) 1 × output channel with two BNC (F) connectors...
Standard front panel for LAN-XI 3058 CAN Bus Module 8 × SMB (jack) connectors for input signal 2 × 8-pin circular (F) connectors for CAN bus For automotive NVH tests...
Standard front panel for LAN-XI Light 3677-A-041 4 × BNC (F) connectors for signal input 1 × BNC (F) connectors for signal input or signal output For CCLD and direct...