Hottinger Brüel & Kjær A/S Datasheets for Strain Gauges

Strain gauges are measuring elements that convert force, pressure, tension, etc., into an electrical signal.
Strain Gauges: Learn more

Page: 1 2 3 4
Product Name Notes
Shear strain gauges of A series coming with one or two measurement grids measuring one or two (90° shift) direction(s) of strain. Typically 2 or 4 gauges are interconnected to...
Strain gage series A (Strain gage for Transducers) Geometry: full bridge circuit Measuring grid material: constantan Carrier foil: PEEKF 4 measuring grids Measuring grid covered Integrated solder tabs Temp. resp.:...
Strain gage series A (Strain gage for Transducers) Geometry: half bridge circuit Measuring grid material: constantan Carrier foil: PEEKF 2 measuring grids Measuring grid covered Integrated solder tabs Temp. resp.:...
Strain gage series S (Weldable strain gage) Geometry: T rosette Meas. grid material: NiCr special alloy Carrier foil: phenolic resin, glass-fiber reinforced 2 grids, offset 90° to each other Installed...
Strain gage series Y (Universal SG for stress analysis) Geometry: shear/torsion half bridge Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset +/- 45° to the axis Measuring grid...
Strain gage series Y (Universal SG for stress analysis) Geometry: T rosette Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset 90° to each other Measuring grid covered 50...
Strain gage series Y (Universal SG for stress analysis) Geometry: T rosette Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset 90° to each other solder tabs with strain...
Strain gage series Y (Universal SG for stress analysis) Geometry: T rosette Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset 90° to each other with leads; measuring grid...
Strain gauge for measurements in bolts Geometry: T rosette (Half bridge) Measuring grid material: constantan Carrier foil: special plastic 2 grids, offset 90° to each other Measurement grid: not covered...
Strain gauge series A (Strain gauge for Transducers) Geometry: columnar Measuring grid material: constantan Carrier foil: PEEKF 2+1 grids, offset 90° to each other Measuring grid covered Integrated solder tabs...
Strain gauge series A (Strain gauge for Transducers) Geometry: double shear Measuring grid material: constantan Carrier foil: PEEKF 2 grids, offset +/- 45° to the axis Measuring grid covered Integrated...
Strain gauge series A (Strain gauge for Transducers) Geometry: full bridge circuit Measuring grid material: constantan Carrier foil: PEEKF 4 measuring grids Measuring grid covered Integrated solder tabs Temp. resp.:...
Strain gauge series A (Strain gauge for Transducers) Geometry: single shear Measuring grid material: constantan Carrier foil: PEEKF 1 measuring grid Measuring grid covered Integrated solder tabs Temp. resp.: ferr.
Strain gauge series A (Strain gauge for Transducers) Geometry: T rosette Measuring grid material: constantan Carrier foil: PEEKF 2 grids, offset 90° to each other, connected in a half bridge...
Strain gauge series A (Strain gauge for Transducers) Geometry: T rosette Measuring grid material: constantan Carrier foil: PEEKF 2 grids, offset 90° to each other Measuring grid covered Integrated solder...
Strain gauge series C (Extreme temperature [-269°C to +250°C]) Geometry: T rosette Meas. grid material: CrNi special alloy Carrier foil: polyimide 2 grids, offset 90° to each other Measuring grid...
Strain gauge series M (High resistance to alternating loads) Geometry: shear/torsion half bridge Meas. grid material: CrNi special alloy Carrier foil: phenolic resin, glass-fiber reinforced 2 grids, offset +/- 45°
Strain gauge series M (High resistance to alternating loads) Geometry: T rosette Meas. grid material: CrNi special alloy Carrier foil: phenolic resin, glass-fiber reinforced 2 grids, offset 90° to each...
Strain gauge series M (High resistance to alternating loads) Geometry: T rosette Meas. grid material: CrNi special alloy Carrier foil: phenolic resin, glass-fiber reinforced 2 grids, stacked, offset 90° Measuring...
Strain gauge series M (SG with high resistance to alternating loads) Geometry: shear/torsion half bridge Measuring grid material: Nickel-chrome special allo Carrier foil: phenolic resin, glass-fiber reinforce 2 grids, offset...
Strain gauge series m (SG with high resistance to alternating loads) Geometry: T rosette Measuring grid material: Nickel-chrome special allo Carrier foil: phenolic resin, glass-fiber reinforce 2 grids, offset 90°
Strain gauge series M (SG with high resistance to alternating loads) Geometry: T rosette Measuring grid material: Nickel-chrome special allo Carrier foil: phenolic resin, glass-fiber reinforce 2 grids, stacked, offset...
Strain gauge series U (Strain gauge for Transducers) Geometry: columnar Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 2+1 grids, offset 90° to each other Measuring grid covered Integrated solder...
Strain gauge series U (Strain gauge for Transducers) Geometry: double shear Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 2 grids, offset +/- 45° to the axis Measuring grid covered...
Strain gauge series U (Strain gauge for Transducers) Geometry: double shear Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 2 grids, offset +/- 45° to the axis Measuring grid not...
Strain gauge series U (Strain gauge for Transducers) Geometry: full bridge circuit Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 4 measuring grids Measuring grid covered Integrated solder tabs Temp.
Strain gauge series U (Strain gauge for Transducers) Geometry: single shear Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 1 measuring grid Measuring grid covered Integrated solder tabs Temp. resp.:...
Strain gauge series U (Strain gauge for Transducers) Geometry: single shear Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 1 measuring grid Measuring grid not covered Integrated solder tabs Temp.
Strain gauge series U (Strain gauge for Transducers) Geometry: T rosette Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 2 grids, offset 90° to each other, connected in a half...
Strain gauge series Y (Determination of residual stress) Geometry: hole drilling rosette Measuring grid material: constantan Carrier foil: polyimide 3 grids, offset 0°/45°/90°/135° to each other Measuring grid covered Integrated...
Strain gauge series Y (Determination of residual stress) Geometry: hole drilling rosette Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Integrated solder tabs Temp. response:...
Strain gauge series Y (Universal SG for stress analysis) Geometry: double shear Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset +/- 45° to the axis Measuring grid covered...
Strain gauge series Y (Universal SG for stress analysis) Geometry: full bridge circuit Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Leads Temp. response: aluminum...
Strain gauge series Y (Universal SG for stress analysis) Geometry: full bridge circuit Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Leads Temp. response: aust.
Strain gauge series Y (Universal SG for stress analysis) Geometry: full bridge circuit Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Leads Temp. response: ferr.
Strain gauge series Y (Universal SG for stress analysis) Geometry: full bridge circuit Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Leads Temp. response: plastic...
Strain gauge series Y (Universal SG for stress analysis) Geometry: full bridge circuit Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Leads Temp. response: quartz...
Strain gauge series Y (Universal SG for stress analysis) Geometry: full bridge circuit Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Leads Temp. response: titanium/gray...
Strain gauge series Y (Universal SG for stress analysis) Geometry: shear/torsion full bridge Measuring grid material: constantan Carrier foil: polyimide 4 measuring grids Measuring grid covered Integrated solder tabs Temp.
Strain gauge series Y (Universal SG for stress analysis) Geometry: shear/torsion half bridge Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset +/- 45° to the axis, connected in...
Strain gauge series Y (Universal SG for stress analysis) Geometry: T rosette Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset 90° to each other, connected in a half...
Strain gauge series Y (Universal SG for stress analysis) Geometry: T rosette Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset 90° to each other Measuring grid covered Integrated...
Strain gauge series Y (Universal SG for stress analysis) Geometry: T rosette Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset 90° to each other Measuring grid covered Leads...
Strain gauge series Y (Universal SG for stress analysis) Geometry: T rosette Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset 90° to each other Measuring grid covered Solder...
Strain gauge series Y (Universal SG for stress analysis) Geometry: T rosette Measuring grid material: constantan Carrier foil: polyimide 2 grids, stacked, offset 90° Measuring grid covered Leads Temp. response:...
Strain gauge with options series A (Strain gauge for Transducers) Geometry: T rosette Measuring grid material: constantan Carrier foil: PEEKF 2 grids, offset 90° to each other, connected in a...
Strain gauges of the U series (transducer strain gages) Geometry: Double shear Measuring grid: Modco Carrier foil: PEEKF 2 measuring grids, offset +/- 45° to the axis Measuring grid covered...
Strain gauges of the U series (transducer strain gages) Geometry: T-rosette Measuring grid: Ni-Cr special alloy Carrier foil: PEEKF 2 measuring grids, 90° offset to each other, connected to form...
T Rosettes strain gauges of A series coming with two measurement grids measuring two directions of strain (90° shift). Typically 2 gauges are interconnected to form the wheatstone bridge to...
T Rosettes strain gauges of U series coming with two measurement grids measuring two directions of strain (90° shift). Typically 2 gauges are interconnected to form the wheatstone bridge to...
Y Series Strain Gauge Geometry: shear half bridge Measuring grid material: Constantan Carrier foil: Polyimide 2 measuring grids Measuring grid covered 50mm fluoropolymer insulated leads + 3m TPE 3-wire cable...
Y series strain gauges Geometry: T rosette Measuring grid material: Constantan Carrier foil: Polyimide 2 measuring grids Measuring grid covered 50mm fluoropolymer insulated leads + 1m TPE-4 conductor cable Temperature...

<< Prev Next >>