Hottinger Brüel & Kjær A/S Datasheets for Tachometers

Tachometers are used to measure the velocity of a rotating object. They operate on the principle that a driven motor (i.e., a motor operated as a generator) produces a voltage that is proportional to the angular velocity of the motor shaft.
Tachometers: Learn more

Product Name Notes
Terminated to a 3-Pin (D38999) that interfaces with our 4765A Tachometer Adapter for transmitting zero-crossing information over the CAN Bus.
The 4765A is a hermetically sealed tachometer adapter designed to translate tachometer input signals into digital CAN output for integration with CAN‑MD® sensor networks. Compatible with both optical and Hall...
The 4770A VRS tachometer is an alternative to the 4766A optical tachometer. For permanent installations like HUMS, it is preferred to integrate these sensors directing onto the gearbox or on...