Hottinger Brüel & Kjær A/S Datasheets for Shock and Impact Sensors
Shock and impact sensors are devices that detect sudden or severe impacts at a predetermined level and indicate whether the level has been exceeded.
Shock and Impact Sensors: Learn more
| Product Name | Notes |
|---|---|
| Designed for general purpose multi-axis vibration and shock measurements on low-mass structures and in confined spaces. Freq. range : 1 – 12000 Hz Temperature : -55 – 230 ℃ Weight... | |
| Designed for general purpose multi-axis vibration and shock measurements on low-mass structures and in confined spaces. Freq. range : 1 – 15000 Hz Temperature : -55 – 175 ℃ Weight... | |
| Designed for measurement of very high-level, continuous vibration, mechanical shock and pyroshock. Freq. range : 1 – 20000 Hz Temperature : -51 – 121 ℃ Weight : 5.8 gram Sensitivity... | |
| For use in Environmental Stress Screening (ESS),general purpose vibration measurements where space is at a premium,mechanical shock,PC board vibration measurements,product response testing,space related applications,thermal vacuum vibration testing. | |
| Shock Accelerometer for measurement of very high-level, continuous vibration, mechanical shock and pyroshock. Freq. range : 1 – 20000 Hz Temperature : -51 – 121 ℃ Weight : 5.8 gram... | |
| The 3224A2T-XX is a miniature, high-performance IEPE accelerometer designed for vibration and shock measurements in space-constrained environments. | |
| The 3224AXT-XX Series consists of miniature, high-shock IEPE accelerometers designed for precision vibration measurements in space-constrained environments. | |
| The 3371B1 is a compact, lightweight IEPE accelerometer designed for high-temperature environments and applications requiring minimal mass and excellent linearity. With a titanium housing and quartz shear sensing element, it... | |
| The Dytran 3362A is a high-performance IEPE shock accelerometer designed for demanding vibration and impact testing environments. With mechanical and electrical filtering, hermetic sealing, and case isolation, it delivers reliable... | |
| The Dytran 3372B1 is a miniature, high-temperature IEPE accelerometer engineered for precision vibration measurements in compact and thermally demanding environments. Built with a quartz shear sensing element and rugged 300... | |
| The Dytran model 3224C is an ultra miniature teardrop, high temperature charge mode accelerometer, designed to adhesively mount in spaces inaccessible to other types of accelerometers and an overall weight... | |
| The Dytran model 3310C is a low profile piezoelectric charge mode accelerometer with a sensitivity of 1.0 to 1.3 pC/g designed to reliably operate in temperatures up to +500°F (+260°C). | |
| The Dytran model 3344C is a high temperature piezoelectric accelerometer, designed to reliably operate in temperatures up to +500°F (+260°C) with charge mode capabilities. Featuring a unique single crystal charge... | |
| The Dytran series 3086 is a highly rugged IEPE accelerometer with a very high natural frequency available in multiple frequency ranges. This miniature size accelerometer is designed to measure severe... | |
| The Dytran series 3200 is a highly rugged IEPE accelerometer with a natural frequency greater than 90 kHz, designed to measure severe shocks and other extreme short duration events. High... | |
| The Dytran series 3224 is an ultra miniature teardrop IEPE accelerometer with integral electronics, designed to adhesively mount in spaces inaccessible to other types of accelerometers and an overall weight... | |
| The Dytran series 3225 is a miniature IEPE accelerometer with sensitivities ranging from 1-100 mV/g, designed to adhesively mount in spaces typically inaccessible to other types of accelerometers. The series... | |
| The Dytran series 3225 is a ultra miniature tear drop charge mode accelerometer with a sensitivity of 1.8 pC/g, designed to adhesively mount in spaces typically inaccessible to other types... | |
| The Dytran series 3225F is a miniature IEPE accelerometer with sensitivities ranging from 1-100 mV/g, designed to adhesively mount in spaces typically inaccessible to other types of accelerometers. The series... | |
| The Dytran series 3603 is a case isolated, mechanically and electrically filtered triaxial IEPE accelerometer with a range of sensitivity from 1-10 mV/g sensitivity. This miniature sensor is packaged in... | |
| The Dytran series 3603 is a case isolated, mechanically and electrically filteredtriaxial IEPE accelerometer with a range of sensitivity from 1-10 mV/g sensitivity. This miniature sensor is packaged in a... | |
| The Dytran series 3603 is a case isolated, mechanicallyand electrically filtered triaxial IEPE accelerometer with a range of sensitivity from 1-10 mV/g sensitivity. This miniature sensor is packaged in a... | |
| Type 4397-A is a miniature DeltaShear® Unigain accelerometer, excl. cable, designed for shock and vibration measurements. Freq. range : 1 – 25000 Hz Temperature : -50 – 125 ℃ Weight... |