Hottinger Brüel & Kjær A/S Datasheets for Scales and Balances
Scales and balances are used to measure static or dynamic loads for a wide range of industrial applications.
Scales and Balances: Learn more
| Product Name | Notes |
|---|---|
| Customized HLC/M weighing module with stay rod, mounted with HLC… load cell, low installation height, strain gage system | |
| LCMC is a smart, customizable measurement chain that combines your preferred HBK load cell with the interface of your choice — creating a preconfigured, digital solution tailored to your application. | |
| Legal for trade industrial weighing terminal Optional communication interfaces (Ethernet TCP/IP, etc.) Optional analog output and/or digital inputs and outputs Integrated high-resolution 4.3" color display Softkey keyboard, 5 keys Cable... | |
| Legal-for-trade industrial weighing terminal Plug-in terminals for connection of load cells, power supply, digital I/Os and analog output Connection of max. 8 load cells with 350 ohms Multi-range and multi-interval... | |
| Tüv certified tank weighing module for load cell type RTN Capacity 33t Equipped with: Pendulum bearing Horizontal stay rod Integrated anti-liftoff device Integrated horizontal stops Material galvanized Delivery with a... | |
| Tüv certified tank weighing module for load cell type RTN Capacity 33t Equipped with: Rubber-metal bearing Horizontal stay rod Integrated anti-liftoff device Integrated horizontal stops Material galvanized Delivery with a... | |
| Tüv certified tank weighing module for load cell type RTN Capacity 4,7t Equipped with: Rubber-metal bearing Horizontal stay rod Integrated anti-liftoff device Integrated horizontal stops Material stainless steel Delivery with... | |
| Tüv certified tank weighing module for load cell type RTN Capacity up to 2.2t Equipped with: Rubber-metal bearing Horizontal stay rod Integrated anti-liftoff device Integrated horizontal stops Material stainless steel... | |
| Tüv certified tank weighing module for load cell type RTN Capacity up to 22t Equipped with: Pendulum bearing Horizontal stay rod Integrated anti-liftoff device Integrated horizontal stops Material stainless steel... | |
| Tüv certified tank weighing module for load cell type RTN Capacity up to 22t Equipped with: Rubber-metal bearing Horizontal stay rod Integrated anti-liftoff device Integrated horizontal stops Material stainless steel... | |
| Tüv certified tank weighing module for load cell type RTN Capacity up to 4,7t Equipped with: Pendulum bearing Horizontal stay rod Integrated anti-liftoff device Integrated horizontal stops Material stainless steel... | |
| Tank weighing module for load cell type RTN Capacity 33t Equipped with: Pendulum bearing Integrated anti-liftoff device Integrated horizontal stops Material galvanized Delivery with a load cell dummy | |
| Tank weighing module for load cell type RTN Capacity 33t Equipped with: Rubber-metal bearing Integrated anti-liftoff device Integrated horizontal stops Material galvanized Delivery with a load cell dummy | |
| Tank weighing module for load cell type RTN Capacity 4,7t Equipped with: Rubber-metal bearing Integrated anti-liftoff device Integrated horizontal stops Material stainless steel Delivery with a load cell dummy | |
| Tank weighing module for load cell type RTN Capacity up to 2.2t Equipped with: Rubber-metal bearing Integrated anti-liftoff device Integrated horizontal stops Material stainless steel Delivery with a load cell... | |
| Tank weighing module for load cell type RTN Capacity up to 22t Equipped with: Pendulum bearing Integrated anti-liftoff device Integrated horizontal stops Material stainless steel Delivery with a load cell... | |
| Tank weighing module for load cell type RTN Capacity up to 22t Equipped with: Rubber-metal bearing Integrated anti-liftoff device Integrated horizontal stops Material stainless steel Delivery with a load cell... | |
| Weighing electronic in ABS housing For non-automatic weighing machines, minimal load cell resistance 60 Ohm fulfils the requirements for the oligation of verification communication in the weighing classes III and... | |
| Weighing indicator with stainless steel front For non-automatic weighing machines Minimal load cell resistance 60 Ohm Fulfils the requirements for the oligation of verification communication in the weighing classes III... | |
| Weighing module complete mounted with load cell type Z6FC3/100kg Nominal load 100kg, flat construction Self-restoring pendulum bearing Integrated stay rod and anti-liftoff device Ground cable EEK4 Stainless steel qualified for... | |
| Weighing module complete mounted with load cell type Z6FC3/200kg Nominal load 200kg, flat construction Self-restoring pendulum bearing Integrated stay rod and anti-liftoff device Ground cable EEK4 Stainless steel qualified for... | |
| Weighing module complete mounted with load cell type Z6FC3/500kg Nominal load 500kg, flat construction Self-restoring pendulum bearing Integrated stay rod and anti-liftoff device Ground cable EEK4 Stainless steel qualified for... | |
| Weighing module complete mounted with load cell type Z6FC3/50kg Nominal load 50kg, flat construction Self-restoring pendulum bearing Integrated stay rod and anti-liftoff device Ground cable EEK4 Stainless steel qualified for... | |
| Weighing module with stay rod customized, mounted with self-restoring rocker pin Load cell C 16, small installation height, Strain gage system. | |
| Weighing module Z6AM with stay rod customized, mounted with Load cell Z6F.., small installation height, Strain gage system. | |
| Weighing module Z6B with stay rod customized, mounted with Load cell Z6F.., small installation height, Strain gage system. |