Hottinger Brüel & Kjær A/S Datasheets for Vibration Sensors
Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration.
Vibration Sensors: Learn more
| Product Name | Notes |
|---|---|
| A miniature piezoelectric CCLD accelerometer with isulated base, designed for measurements on lightweight structures where relatively high-level, high-frequency vibrations are encountered. Freq. range : 1 – 25000 Hz Temperature :... | |
| Designed for general purpose multi-axis vibration and shock measurements on low-mass structures and in confined spaces. Freq. range : 1 – 12000 Hz Temperature : -55 – 230 ℃ Weight... | |
| Designed for general purpose multi-axis vibration and shock measurements on low-mass structures and in confined spaces. Freq. range : 1 – 15000 Hz Temperature : -55 – 175 ℃ Weight... | |
| Designed for in-flight active vibration control on rotor and fixed wing aircraft and industrial applications. Freq. range : 0.3 – 10000 Hz Temperature : -50 – 121 ℃ Weight :... | |
| Designed for low-level vibration measurements. Freq. range : 0.1 – 3000 Hz Temperature : -50 – 100 ℃ Weight : 176 gram Sensitivity : 38 pC/ms^-2 Maximum Operational Level (peak)... | |
| Designed for measurement of very high-level, continuous vibration, mechanical shock and pyroshock. Freq. range : 1 – 20000 Hz Temperature : -51 – 121 ℃ Weight : 5.8 gram Sensitivity... | |
| Dytran 3133A Series is an Ultra-Miniature, Hermetically Sealed, IEPE Triaxial Accelerometer used in Environmental Stress Screening (ESS), HALT/HASS, Modal and Structural Analysis, and General Purpose Triaxial Vibration Measurements. | |
| Dytran 3143D Series is a Hermetically Sealed IEPE Triaxial Accelerometer used in Modal and Structural Analysis, Automotive Test and NVH, and Space Vehicle Ground & Flight Testing. | |
| Dytran 3493A Series is an ultra-miniature IEPE Traixial Accelerometer used in Environmental Stress Screening (ESS), HALT/HASS, Modal and Structural Analysis, Product Response Testing, and General Purpose Triaxial Vibration Measurements. | |
| Dytran 7506A Series is a family of high-performance, Variable Capacitance (VC) MEMS Accelerometers intended to directly replace Constant Voltage Line Driven (CVLD) units. This Accelerometer utilizes advanced electrical circuitry to... | |
| Dytran Model 3133A6 is an ultra-miniature IEPE Triaxial Accelerometer used in Environmental Stress Screening (ESS), HALT/HASS, Modal and Structural Analysis, Product Response Testing, and General Purpose Triaxial Vibration Measurements. 3133A6... | |
| Expressly designed for commercial and military aircraft vibration monitoring, the Dytran model 3168D2 is a ring style IEPE piezoelectric accelerometer incorporating the use of high stability quartz shear technology. Model... | |
| Expressly designed for commercial and military aircraft vibration monitoring, the Dytran model 3168F is a ring style IEPE piezoelectric accelerometer incorporating the use of high stability quartz shear technology. The... | |
| Expressly designed for use in Health and Usage Monitoring Systems (HUMS), the Dytran model 3078A is an IEPE piezoelectric accelerometer, featuring a sensitivity of 10 mV/g with a frequency response... | |
| Expressly designed for use in Health and Usage Monitoring Systems (HUMS), the Dytran model 3079A is an IEPE piezoelectric accelerometer, featuring a sensitivity of 10 mV/g with a frequency response... | |
| For use in Environmental Stress Screening (ESS),general purpose vibration measurements where space is at a premium,mechanical shock,PC board vibration measurements,product response testing,space related applications,thermal vacuum vibration testing. | |
| For use in Environmental Stress Screening (ESS),HALT/HASS,moda l and structural analysis,product response testing,as well as general purpose triaxial vibration measurements | |
| For use in Environmental Stress Screening (ESS),low profile applications where 360° cable orientation is critical,Vibration control,general purpose vibration monitoring | |
| For use in modal and structural analysis,Noise,Vibra tion and Harshness (NVH),squeak & rattle,vibration control,general purpose triaxial vibration measurements | |
| For use in space flight applications,modal and structural analysis,Noise,Vibra tion and Harshness (NVH),product response testing,squeak & rattle,general purpose triaxial vibration measurements | |
| For use in submersible applications,offshor e wind turbines,automotive road load,triaxial vibration measurements of machines and structures that are immersed in various fluids. | |
| For use in submersible applications,offshor e wind turbines,automotive road load,triaxial vibration measurements of machines and structures that are immersed in various fluids | |
| For use in submersible applications,offshor e wind turbines,automotive road load,triaxial vibration measurements of machines and structures that are immersed in water | |
| FS65ACC – Accelerometer Single Axis - Fiber Bragg Grating (FBG) based sensor built with newLight® technology. - For single axis acceleration measurements applicable by bolted connection. - Possible to use... | |
| FS65ACC – Accelerometer Single Axis - Fiber Bragg Grating (FBG) based sensor built with newLight® technology. - For single axis acceleration measurements applicable by bolted connection. - Possible to use... | |
| FS65ACC - Configurable Accelerometer - Fiber Bragg Grating (FBG) based sensor built with newLight® technology. - For single axis acceleration measurements applicable by bolted connection. - Possible to use in... | |
| FS65HDA Heavy Duty Accelerometer - Fiber Bragg grating based sensor built with newLight® technology - For acceleration measurements in pantographs (according to EN50317 standards) - Uses two FBG in a... | |
| HVME Accelerometer Connector Tool Kit | |
| Miniature accelerometer Type 4397 is designed for measurements on lightweight structures where relatively high-level, high-frequency vibrations are encountered. Delivered with cable included. Freq. range : 1 – 25000 Hz Temperature... | |
| Model 3823A is a low-profile triaxial IEPE accelerometer that features internal case ground isolation. This model incorporates a quartz shear sensing element packaged in a lightweight titanium housing. Unique design... | |
| Piezoelectric charge accelerometer designed for high sensitivity and high frequency vibration measurements over 0.1 Hz to 12.6 kHz. Freq. range : 0.1 – 12600 Hz Temperature : -74 – 250... | |
| Shock Accelerometer for measurement of very high-level, continuous vibration, mechanical shock and pyroshock. Freq. range : 1 – 20000 Hz Temperature : -51 – 121 ℃ Weight : 5.8 gram... | |
| The 3224A2T-XX is a miniature, high-performance IEPE accelerometer designed for vibration and shock measurements in space-constrained environments. | |
| The 3224AXT-XX Series consists of miniature, high-shock IEPE accelerometers designed for precision vibration measurements in space-constrained environments. | |
| The 3355A1T is a miniature, hermetically sealed IEPE accelerometer designed for applications requiring extremely high dynamic range. With a sensitivity of 5 mV/g, it is ideal for measuring very high... | |
| The 3355A2T offers a sensitivity of 50 mV/g, making it a versatile choice for general-purpose vibration testing. It provides a balance between sensitivity and dynamic range, supporting measurements up to... | |
| The 3355A3T is the most sensitive model in the series, with a sensitivity of 500 mV/g, optimized for detecting low-level vibrations with exceptional resolution. It is ideal for precision instrumentation,... | |
| The 4791A is a high-performance True RMS vibration monitoring system designed to work with IEPE accelerometers. It converts AC acceleration signals into DC RMS levels for precise vibration measurement and... | |
| The Dytran 3055 series is a cost effective, single axis IEPE accelerometer offered in sensitivities from 1 to 500 mV/g . The series includes models with TEDS capabilities as well... | |
| The Dytran 3055F Series is a cost-effective, single-axis IEPE accelerometer family available in sensitivities from 5 to 500 mV/g. Designed for precision and durability, the series features low noise, high... | |
| The Dytran 3056F Series is a high-performance, single-axis IEPE accelerometer family designed for precision vibration measurements in demanding environments. Offered in sensitivities from 5 to 500 mV/g, this series includes... | |
| The Dytran 3211B1-XX is a hermetically sealed, base-isolated IEPE accelerometer designed for high-frequency vibration measurements. It features a shear ceramic sensing element housed in titanium for durability and corrosion resistance. | |
| The Dytran 3273 Series of miniature triaxial IEPE accelerometers features an extended low-frequency response capable of providing excellent phase matching at the low end of the measurement bandwidth. Models are... | |
| The Dytran 3313 Series of miniature triaxial IEPE accelerometers feature excellent linearity and are available in cryogenic and high-temperature variations. Series 3313 features an industry-standard 4-pin radial connector and a... | |
| The Dytran 3313 Series of miniature triaxial IEPE accelerometers feature excellent linearity and are available in cryogenic and high-temperature variations. Series 3313 features an industry-standard 4-pin radial connector, and a... | |
| The Dytran 3362A is a high-performance IEPE shock accelerometer designed for demanding vibration and impact testing environments. With mechanical and electrical filtering, hermetic sealing, and case isolation, it delivers reliable... | |
| The Dytran 3365A Series is a family of single-axis, hermetically sealed IEPE accelerometers engineered for precision vibration measurements in demanding industrial and aerospace environments. Designed with a planar shear ceramic... | |
| The Dytran 3372B1 is a miniature, high-temperature IEPE accelerometer engineered for precision vibration measurements in compact and thermally demanding environments. Built with a quartz shear sensing element and rugged 300... | |
| The Dytran 3903A is a rugged, triaxial IEPE accelerometer designed for high-amplitude, high-frequency vibration measurements. Featuring both mechanical and electrical filtering, it prevents signal saturation in extreme environments. Its hermetically... | |
| The Dytran 5313 series is a triaxial IEPE seat pad accelerometer, designed to be installed between the ride and vehicle seat in transportation-relat ed applications. The 5313 series utilizes an... | |
| The Dytran 7583 series provides VC-MEMS triaxial measurements in a rugged hermetically sealed package. This high-performance triaxial variable capacitance (VC) accelerometer is offered in multiple ranges to cover your acceleration... | |
| The Dytran model 3003B is a high performance triaxial IEPE accelerometer capable of operating at temperatures up to +347°F (+175°C) and was designed for down-hole drill head vibration monitoring. Sensors... | |
| The Dytran model 3006A is a moisture resistant, high sensitivity single axis IEPE accelerometer with an overall weight of 12 grams. Featuring a stainless steel construction, 100 mV/g sensitivity, 10-32... | |
| The Dytran model 3010M14 is a primary transfer standard accelerometer, and is designed to transfer standard vibration calibration data from standards organization such as NIST, to back-to-back calibration accelerometers such... | |
| The Dytran Model 3030C1 is a compact charge mode accelerometer designed for high-frequency vibration measurements in demanding environments. Built with a hermetically sealed stainless steel housing, the 3030C1 delivers robust... | |
| The Dytran model 3055C is a single axis piezoelectric charge mode accelerometer with wide bandwidth, designed to provide cost effective general purpose vibration monitoring in temperatures up to +375°F (+190°C). | |
| The Dytran model 3056C is a single axis piezoelectric charge mode accelerometer with wide bandwidth, designed to provide cost effective general purpose vibration monitoring in temperatures up to +375°F (+190°C). | |
| The Dytran model 3059A is a low profile IEPE piezoelectric accelerometer featuring a thru hole 1/4-28 mount and radial 2-pin MIL-C-5015 connector. This unique configuration allows the sensor to be... | |
| The Dytran model 3077A is an IEPE piezoelectric accelerometer, designed expressly for Rotor, Track and Balance (RTB) and other high frequency aircraft vibration monitoring applications. Offered with a sensitivity of... | |
| The Dytran model 3092C is a piezoelectric charge mode accelerometer capable of operating at temperatures up to +900°F (+482°C). For reliable performance under harsh conditions, units are hermetically sealed and... | |
| The Dytran model 3184F is a highly rugged IEPE piezoelectric accelerometer with a built-in Faraday shield for electrostatic noise immunity, a sensitivity of 100 mV/g, and excellent low frequency response. | |
| The Dytran model 3217A is a low profile IEPE accelerometer with a 100 mV/g sensitivity. The sensor features a factory molded urethane boot and a variable length integral urethane cable,... | |
| The Dytran model 3224C is an ultra miniature teardrop, high temperature charge mode accelerometer, designed to adhesively mount in spaces inaccessible to other types of accelerometers and an overall weight... | |
| The Dytran model 3255C is a single axis piezoelectric charge mode accelerometer with wide bandwidth, designed to provide cost effective general purpose vibration monitoring in temperatures up to +375°F (+190°C)... | |
| The Dytran model 3293A is a lightweight IEPE triaxial accelerometer with a high sensitivity of 500 mV/g. Design of the model 3293A incorporates miniature ceramic shear mode sensing elements, mounted... | |
| The Dytran model 3310C is a low profile piezoelectric charge mode accelerometer with a sensitivity of 1.0 to 1.3 pC/g designed to reliably operate in temperatures up to +500°F (+260°C). | |
| The Dytran model 3335C takes high temperature vibration testing to a new level. The single axis charge mode accelerometer operates up to +1200°F (+649°C)--a breakthrough product in the sensor field. | |
| The Dytran model 3344C is a high temperature piezoelectric accelerometer, designed to reliably operate in temperatures up to +500°F (+260°C) with charge mode capabilities. Featuring a unique single crystal charge... | |
| The Dytran model 3443C is a triaxial, charge mode vibration monitoring accelerometer, designed to reliably operate in temperatures up to +500°F (+260°C). Ideal for use in a variety of vibration... | |
| The Dytran model 3533A is a ground isolated triaxial IEPE accelerometer with a 5 mV/g sensitivity, vertical height of 0.68-inches (17.1-millimeters) and an overall weight of 28 grams. This model... | |
| The Dytran model 3543A is a case isolated triaxial IEPE accelerometer with a 100 mV/g sensitivity, vertical height of 0.60-inches (15.24-millimeters) and an overall weight of 15 grams. Featuring ceramic... | |
| The Dytran model 3683C takes high temperature vibration testing to a new level. The triaxial charge mode accelerometer operates up to +1000°F (+538°C)--a breakthrough product in the sensor field. The... | |
| The Dytran model 5335 is a high temperature hybrid vibration monitoring system, consisting of a paired differential charge mode accelerometer and in-line miniature differential charge amplifier, operating from a constant... | |
| The Dytran model 7508A2 is a high precision single axis variable capacitance (VC) accelerometer available with measurement ranges of 400g's. This high precision accelerometer combines an integrated VC accelerometer chip... | |
| The Dytran series 3008B is an IEPE piezoelectric accelerometer expressly designed to cover most wide band frequency vibration measurement points of Rotor, Track and Balance (RTB); airframe; helicopter; and fixed... | |
| The Dytran series 3023 is a miniature triaxial IEPE accelerometer available in TEDS and high temperature variations. Sensitivities include 1mV/g, 5mV/g and 10mV/g. Series 3023 features an industry standard 4-pin... | |
| The Dytran series 3023 is a miniature triaxial IEPE accelerometer available in TEDS and high temperature variations. Sensitivities include 1mV/g, 5mV/g and 10mV/g. Series 3023 features an industry standard 4-pin... | |
| The Dytran series 3030 is a miniature IEPE piezoelectric accelerometer, weighing just 7.2 grams. Available with a 10 mV/g sensitivity and 500g sensing range, the series 3030 features a rugged... | |
| The Dytran series 3035 is a miniature IEPE accelerometer, available in sensitivities of 5 to 100 mV/g sensitivity, an overall height of just 0.33 inches (8.3 millimeters) and a total... | |
| The Dytran series 3049 is a rugged general purpose miniature accelerometer available in charge mode and IEPE versions. Featuring a ceramic shear sensing element packaged in a light-weight titanium housing,... | |
| The Dytran series 3049D is a rugged general purpose miniature accelerometer available in charge mode and IEPE versions. Featuring a ceramic shear sensing element packaged in a light-weight titanium housing,... | |
| The Dytran series 3053 is a rugged, low profile miniature triaxial IEPE accelerometer that features internal case ground isolation. Offered in various sensitivities, this series incorporates quartz shear sensing elements,... | |
| The Dytran series 3056 is a cost effective, single axis IEPE accelerometer available with TEDS capabilities. Available sensitivities range from 1mV/g to 500mV/g. Design of the 3056 series features a... | |
| The Dytran series 3056 is a cost effective, single axis IEPE accelerometer offered in sensitivities from 10 to 500 mV/g . The series includes models with TEDS capabilities as well... | |
| The Dytran series 3062 is an IEPE piezoelectric accelerometer expressly designed to cover most wide band frequency vibration measurement points of Rotor, Track and Balance (RTB); airframe; helicopter; and fixed... | |
| The Dytran series 3093 is a case isolated triaxial IEPE accelerometer with a range of sensitivity from 1-100 mV/g sensitivity. The overall weight is 9.5-15 grams, and includes Transducer Electronic... | |
| The Dytran series 3097 is a lightweight miniature IEPE accelerometer, offered with a sensitivities ranging from 10-500 mV/g. The series includes models with TEDS capabilities. The accelerometer incorporates a ceramic... | |
| The Dytran series 3100 is an IEPE accelerometer with ultra high sensitivity available in 1,000 mV/g. Design of the series 3100 features a ceramic shear sensing element, packaged in a... | |
| The Dytran series 3133 is an ultra miniature hermetically sealed IEPE triaxial accelerometer, weighing just 0.8 grams, and was designed to mount in spaces inaccessible to other types of accelerometers. | |
| The Dytran series 3133 is an ultra-miniature hermetically sealed IEPE triaxial accelerometer, weighing just 0.8 grams, and was designed to mount in spaces inaccessible to other types of accelerometers. Available... | |
| The Dytran series 3133 is an ultra-miniature hermetically sealed IEPE triaxial accelerometer, weighing just 0.8 grams, and was designed to mount in spaces inaccessible to other types of accelerometers. TEDS... | |
| The Dytran series 3143 is a miniature IEPE triaxial accelerometer is available with sensitivity ranges from 1-100 mV/g. The Dytran series 3143 features three ceramic shear mode sensing elements packaged... | |
| The Dytran series 3145 is a miniature, low mass IEPE accelerometer weighing just 2.1 to 2.3 grams. Available with a sensitivity range from 5-100 mV/g, the accelerometer incorporates a ceramic... | |
| The Dytran series 3166 is a low noise IEPE piezoelectric accelerometer, featuring a 1/4-28 thru hole mount and radial 2-pin MIL-C-5015 connector. This configuration allows the sensor to be turned... | |
| The Dytran series 3176 is a rugged, cost effective IEPE piezoelectric accelerometer offered in sensitivities of 10 mV/g and 100 mV/g with an excellent low frequency response of 0.3 Hz. | |
| The Dytran series 3202 is a high sensitivity, ring style IEPE piezoelectric accelerometer with internal Faraday shield for electrostatic noise immunity, featuring a radial 2-pin MIL-C-5015 connector and 1/4-28 thru... | |
| The Dytran series 3205 is a high performance IEPE accelerometer capable of operating at temperatures up to +347°F (+175°C) and was designed for down-hole drill head vibration monitoring and other... | |
| The Dytran series 3211 a low profile IEPE accelerometer with a 10-100 mV/g sensitivity range, weighing just 10 grams. The series includes submersible models which feature a factory molded urethane... | |
| The Dytran series 3211 a low profile IEPE accelerometer with a 10-100 mV/g sensitivity range. The series includes submersible models which feature a factory molded urethane boot and multiple integral... | |
| The Dytran series 3214 is a cost effective single axis IEPE accelerometer available in TEDS and high temperature variations. Units feature a wide bandwidth, 10-32 radial connector and 10-32 stud... | |
| The Dytran series 3214 is a cost effective single axis IEPE accelerometer available in TEDS variations. Units feature a wide bandwidth, 10-32 radial connector and 10-32 stud mounting capabilities. The... | |
| The Dytran series 3215 is a low profile, lightweight, IEPE accelerometer with a 5-50mV/g sensitivity range. Models features a base isolated design to prevent noise and ground loops. The series... | |
| The Dytran series 3220 is a low profile, high frequency ring shaped IEPE accelerometer offered with various sensitivities and an overall weight of just 2.7 grams. Featuring a quartz shear... | |
| The Dytran series 3220C is a low profile piezoelectric charge mode accelerometer with rugged titanium construction. The distinguishing feature of the series 3220C is its unique miniature thru hole mounting... | |
| The Dytran series 3224 is an ultra miniature teardrop IEPE accelerometer with integral electronics, designed to adhesively mount in spaces inaccessible to other types of accelerometers and an overall weight... | |
| The Dytran series 3225 is a miniature IEPE accelerometer with sensitivities ranging from 1-100 mV/g, designed to adhesively mount in spaces typically inaccessible to other types of accelerometers. The series... | |
| The Dytran series 3225 is a ultra miniature tear drop charge mode accelerometer with a sensitivity of 1.8 pC/g, designed to adhesively mount in spaces typically inaccessible to other types... | |
| The Dytran series 3225F is a miniature IEPE accelerometer with sensitivities ranging from 1-100 mV/g, designed to adhesively mount in spaces typically inaccessible to other types of accelerometers. The series... | |
| The Dytran series 3232 is a biaxial IEPE piezoelectric accelerometer, designed for use in Health and Usage Monitoring Systems (HUMS) as well as Active Vibration Control (AVC) applications typically found... | |
| The Dytran series 3233 is an IEPE triaxial accelerometer with a sensitivity range from 1- 1,000 mV/g. The series includes models with Transducer Electronic Data Sheet (TEDS; per ) capabilities. | |
| The Dytran series 3234 is a single axis IEPE accelerometer, with a unique cubic design and is available with 10- 500 mV/g sensitivity ranges. Series 3234 incorporates a ceramic shear... | |
| The Dytran series 3235C is a high temperature differential output accelerometer, offering extreme stability over a wide operating temperature range. Offered with a range of sensitivities from 50-200 pC/g series... | |
| The Dytran series 3263 is a low noise, miniature IEPE triaxial accelerometer featuring a single, transverse mounted, 4-pin electrical connection. This series is also available with built-in TEDS options (per... | |
| The Dytran series 3263 is a low noise, miniature IEPE triaxial accelerometer featuring a single, transverse mounted, 4-pin electrical connection. This series is also available with built-in TEDS options. The... | |
| The Dytran series 3274 is an ultra miniature high frequency IEPE accelerometer with TEDS capabilities. Units have an overall height of just 0.24-inches (6.1-millimeters), weigh just 2 grams, and are... | |
| The Dytran series 3305 is a lightweight miniature IEPE accelerometer offered with a sensitivity of 10 mV/g, 100 mV/g and 500 mV/g. The accelerometer incorporates a ceramic shear sensing element... | |
| The Dytran series 3333 is a miniature IEPE triaxial accelerometer with a low end frequency response, for excellent phase response at low frequencies. Units are light weight, compact and offer... | |
| The Dytran Series 3334A is a miniature IEPE accelerometer with continuous operation down to-320°F (-196°C), offered with a 10 mV/g sensitivity. Sensors feature a lightweight titanium housing, a 5-44 radial... | |
| The Dytran series 3343 is a miniature triaxial IEPE accelerometer that weighs just 2.4 grams and has a vertical height of 0.29 inches (7.2 millimeters). The distinguishing characteristic of the... | |
| The Dytran series 3413 is a case isolated triaxial IEPE accelerometer with a sensitivity range from 5-50 mV/g sensitivity, vertical height of 0.59-inches (15.0-millimeters), an overall weight of 13 grams,... | |
| The Dytran series 3420 is a low profile, electrically isolated, high-frequency ring-shaped IEPE accelerometer offered in various cable lengths and an overall weight of 5 grams (less cable). Units feature... | |
| The Dytran series 3525A is amongst the world's first IEPE quartz accelerometers to operate at +392°F (+200°C) continuously. The accelerometer has a built-in impedance converting amplifier (IEPE), eliminating the need... | |
| The Dytran series 3603 is a case isolated, mechanically and electrically filtered triaxial IEPE accelerometer with a range of sensitivity from 1-10 mV/g sensitivity. This miniature sensor is packaged in... | |
| The Dytran series 3603 is a case isolated, mechanically and electrically filteredtriaxial IEPE accelerometer with a range of sensitivity from 1-10 mV/g sensitivity. This miniature sensor is packaged in a... | |
| The Dytran series 3603 is a case isolated, mechanicallyand electrically filtered triaxial IEPE accelerometer with a range of sensitivity from 1-10 mV/g sensitivity. This miniature sensor is packaged in a... | |
| The Dytran series 3623 is a unique, IEPE, case isolated, IP68 rated (submersed to 175 psi) triaxial accelerometer, weighing just 18 grams. This rugged accelerometer was designed for vibration monitoring... | |
| The Dytran series 3623 is a unique, IEPE, case isolated, IP68 rated (submersed to 175 psi) triaxial accelerometer, weighing just 18:g. This rugged accelerometer was designed for vibration monitoring in... | |
| The Dytran series 3623 is a unique, IEPE, case isolated, IP68 rated (submersed up to 175 psi) triaxial accelerometer, weighing just 18 grams. This rugged, low noise accelerometer was designed... | |
| The Dytran series 3713 is an IEPE triaxial accelerometer with a sensitivity range from 1- 10 mV/g. The series includes models with Transducer Electronic Data Sheet (TEDS; per ) capabilities. | |
| The Dytran series 7500 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an... | |
| The Dytran series 7506A is a high precision single axis variable capacitance (VC) accelerometer available with measurement ranges of 400g and 50g. This high precision accelerometer combines an integrated VC... | |
| The Dytran series 7531 is a single axis DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered... | |
| The Dytran series 7533 is a triaxial DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered with... | |
| The Dytran series 7577 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an... | |
| Type 4370 is a piezoelectric, DeltaShear®, Unigain® accelerometer with top connector and cable included for general purpose vibration measurements. Freq. range : 0.1 – 4800 Hz Temperature : -74 – | |
| Type 4383 is a piezoelectric accelerometer with side connector, designed specifically for general purpose, high sensitivity vibration measurements. Freq. range : 0.1 – 8400 Hz Temperature : -74 – 250... | |
| Type 4384 piezoelectric charge accelerometer is designed for general purpose vibration testing and analysis and general-purpose high-frequency measurements. Supplied with cable included. Freq. range : 0.1 – 12600 Hz Temperature... | |
| Type 4397-A is a miniature DeltaShear® Unigain accelerometer, excl. cable, designed for shock and vibration measurements. Freq. range : 1 – 25000 Hz Temperature : -50 – 125 ℃ Weight... |