Hottinger Brüel & Kjær A/S Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| LEMOSA- 15pin Sub-D-plug | |
| Male/female cable connector/PROFIBUS M12, both sides 5-pole M12 B-encoded. | |
| Set of plug terminals (Push-In) for TIM-EC and TIM-PN 4 pieces, 5-pin | |
| Set of plug terminals (Push-In) for TIM40 2 pieces 2-pin, 2 pieces 4-pin, 1 piece 8-pin | |
| Transducer connection cable, Binder 680-free ends, 5 m | |
| TTS/AV-1/2 Test object adapter with male square adapter 1/2" Max. torque: 340 N·m | |
| TTS/AV-1/4 Test object adapter with male square adapter 1/4" Max. torque: 30 N·m | |
| TTS/AV-11/2 Test object square adapter with male square adapter 11/2" Max. torque: 3000 N·m | |
| TTS/AV-1 Test object square adapter with male square adapter 1" Max. torque: 1500 N·m | |
| TTS/AV-3/4 Test object adapter with male square adapter 3/4" Max. torque: 1000 N·m | |
| TTS/AV-3/8 Test object adapter with male square adapter 3/8" Max. torque: 135 N·m | |
| TTS/IV-1 1/2 Test object adapter with female square adapter 1 1/2" Max. torque: 3000 N·m | |
| TTS/IV-1/2 Test object adapter with female square adapter 1/2" Max. torque: 340 N·m | |
| TTS/IV-1/4 Test object adapter with female square adapter 1/4" Max. torque: 30 N·m | |
| TTS/IV-1 Test object adapter with female square adapter 1" Max. torque: 1500 N·m | |
| TTS/IV-3/4 Test object adapter with female square adapter 3/4" Max. torque: 1000 N·m | |
| TTS/IV-3/8 Test object adapter with female square adapter 3/8" Max. torque: 135 N·m |